L-com, Inc. Indoor 2-Port 10/100/1000 Base-T Shielded CAT6 PoE Lightning Protector - RJ45 CMSP-CAT6-2

Description
The CMSP-CAT6-2 Surge Protector provides surge protection for up to two Ethernet lines using 10/100/1000 data rates. The use of ultra-low capacitance diodes ensures superior high frequency response and improved return loss for the four data pairs on each line under surge protection. The unit is 802.3af Power over Ethernet, Power-over-Ethernet (PoE) compatible for normal or reverse polarity systems. The rugged aluminum chassis can be wall or shelf mounted. Mounting holes are provided on the unit. The individual protector modules are field replaceable. This protector is also available in a 4-port version, L-com part number CMSP-CAT6-4. For additional information and complete specifications, click the Data Sheet link in the Downloads tab. Features Supports shielded CAT6 cable 802.3af compatible Field replaceable modules Protects 2 Ethernet lines Application Network appliances and switches Wireless access points and bridges 10/100/1000 Base-T Ethernet equipment CCTV IP cameras
Description
The CMSP-CAT6-2 Surge Protector provides surge protection for up to two Ethernet lines using 10/100/1000 data rates. The use of ultra-low capacitance diodes ensures superior high frequency response and improved return loss for the four data pairs on each line under surge protection. The unit is 802.3af Power over Ethernet, Power-over-Ethernet (PoE) compatible for normal or reverse polarity systems. The rugged aluminum chassis can be wall or shelf mounted. Mounting holes are provided on the unit. The individual protector modules are field replaceable. This protector is also available in a 4-port version, L-com part number CMSP-CAT6-4. For additional information and complete specifications, click the Data Sheet link in the Downloads tab. Features Supports shielded CAT6 cable 802.3af compatible Field replaceable modules Protects 2 Ethernet lines Application Network appliances and switches Wireless access points and bridges 10/100/1000 Base-T Ethernet equipment CCTV IP cameras

Suppliers

Company
Product
Description
Supplier Links
Indoor 2-Port 10/100/1000 Base-T Shielded CAT6 PoE Lightning Protector - RJ45 - CMSP-CAT6-2 - L-com, Inc.
North Andover, MA, United States
Indoor 2-Port 10/100/1000 Base-T Shielded CAT6 PoE Lightning Protector - RJ45
CMSP-CAT6-2
Indoor 2-Port 10/100/1000 Base-T Shielded CAT6 PoE Lightning Protector - RJ45 CMSP-CAT6-2
The CMSP-CAT6-2 Surge Protector provides surge protection for up to two Ethernet lines using 10/100/1000 data rates. The use of ultra-low capacitance diodes ensures superior high frequency response and improved return loss for the four data pairs on each line under surge protection. The unit is 802.3af Power over Ethernet, Power-over-Ethernet (PoE) compatible for normal or reverse polarity systems. The rugged aluminum chassis can be wall or shelf mounted. Mounting holes are provided on the unit. The individual protector modules are field replaceable. This protector is also available in a 4-port version, L-com part number CMSP-CAT6-4. For additional information and complete specifications, click the Data Sheet link in the Downloads tab. Features Supports shielded CAT6 cable 802.3af compatible Field replaceable modules Protects 2 Ethernet lines Application Network appliances and switches Wireless access points and bridges 10/100/1000 Base-T Ethernet equipment CCTV IP cameras

The CMSP-CAT6-2 Surge Protector provides surge protection for up to two Ethernet lines using 10/100/1000 data rates. The use of ultra-low capacitance diodes ensures superior high frequency response and improved return loss for the four data pairs on each line under surge protection. The unit is 802.3af Power over Ethernet, Power-over-Ethernet (PoE) compatible for normal or reverse polarity systems.
The rugged aluminum chassis can be wall or shelf mounted. Mounting holes are provided on the unit. The individual protector modules are field replaceable.
This protector is also available in a 4-port version, L-com part number CMSP-CAT6-4.
For additional information and complete specifications, click the Data Sheet link in the Downloads tab.

Features

  • Supports shielded CAT6 cable
  • 802.3af compatible
  • Field replaceable modules
  • Protects 2 Ethernet lines

Application

  • Network appliances and switches
  • Wireless access points and bridges
  • 10/100/1000 Base-T Ethernet equipment
  • CCTV IP cameras
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number CMSP-CAT6-2
Product Name Indoor 2-Port 10/100/1000 Base-T Shielded CAT6 PoE Lightning Protector - RJ45
Device Type Lightning Arrestor
Unlock Full Specs
to access all available technical data

Similar Products

Surge Arresters - CE0292-000 - TE Connectivity
Specs
Device Type Lightning Arrestor
Application Distribution Line
View Details
Surge Protection Devices - 101798 - RS Components, Ltd.
Specs
Device Type Single Phase
Surge Current 40000 amps
View Details