L-com, Inc. Outdoor 10/100 Base-T CAT5 Lightning Surge Protector - Punch Down Terminals AL-CAT5PW

Description
The AL-CAT5PW is a Compact Weather Resistant Lightning Protector which provides lightning and surge protection for CAT5 data applications. The unit is fully compatible with industry-standard Power-over-Ethernet (PoE) devices and 10/100 Base-T Ethernet networks, providing protection to both Ethernet data pairs as well as the PoE DC power feed. The unit supports both modes A and B of the 802.3af standard for of supplying DC power. Power can be fed up the CAT5 data pairs, 1-2, 3-6 or using the two unused pairs, 4-5, 7-8. High speed semiconductors clamp any voltage, positive or negative on the wires. The limits are +/- 58 volts on the four cable pairs. The unit is compatible with both normal and inverted polarity voltage PoE equipment. For maximum protection two AL-CAT5PW units should be used, one at each end of the CAT5 cable. For non-PoE applications this protector can be used for two CAT5 cables, 2-pairs in each cable. Applications include twin IP camera installations and network devices with dual CAT5 ports. Optional versions of this unit can be used to protect Telephone and DSL lines as well as balanced data lines like RS-422/485. The unit will protect up to four balanced twisted pairs. Please consult the factory for custom versions of the unit. Minimum quantity requirements apply. The compact weather resistant housing features a lockable hinged cover and break-away holes are provided on the rear of the enclosure for mounting. The cable grommet may be adjusted to cable size and is removable. This lightning surge protector is compatible with Cisco legacy network appliance products like Access Points, DC Injectors and other equipment supporting reverse polarity PoE pinouts. For additional information and complete specifications, click the Data Sheet link below. Not sure which level of protection is required for your application...Click Here for our Power Comparison Chart. Features 802.3af Modes A and B Power-Over-Ethernet and Cisco® Reverse Polarity PoE compatible Punch Down Terminal Strips Supports use of shielded CAT5 cable Impact and weather resistant, locking hinged cover Protects 4 data pairs Application 10/100 Base-T CAT5 protection Wireless Access Points & Servers Wireless Outdoor Routers
Datasheet
Description
The AL-CAT5PW is a Compact Weather Resistant Lightning Protector which provides lightning and surge protection for CAT5 data applications. The unit is fully compatible with industry-standard Power-over-Ethernet (PoE) devices and 10/100 Base-T Ethernet networks, providing protection to both Ethernet data pairs as well as the PoE DC power feed. The unit supports both modes A and B of the 802.3af standard for of supplying DC power. Power can be fed up the CAT5 data pairs, 1-2, 3-6 or using the two unused pairs, 4-5, 7-8. High speed semiconductors clamp any voltage, positive or negative on the wires. The limits are +/- 58 volts on the four cable pairs. The unit is compatible with both normal and inverted polarity voltage PoE equipment. For maximum protection two AL-CAT5PW units should be used, one at each end of the CAT5 cable. For non-PoE applications this protector can be used for two CAT5 cables, 2-pairs in each cable. Applications include twin IP camera installations and network devices with dual CAT5 ports. Optional versions of this unit can be used to protect Telephone and DSL lines as well as balanced data lines like RS-422/485. The unit will protect up to four balanced twisted pairs. Please consult the factory for custom versions of the unit. Minimum quantity requirements apply. The compact weather resistant housing features a lockable hinged cover and break-away holes are provided on the rear of the enclosure for mounting. The cable grommet may be adjusted to cable size and is removable. This lightning surge protector is compatible with Cisco legacy network appliance products like Access Points, DC Injectors and other equipment supporting reverse polarity PoE pinouts. For additional information and complete specifications, click the Data Sheet link below. Not sure which level of protection is required for your application...Click Here for our Power Comparison Chart. Features 802.3af Modes A and B Power-Over-Ethernet and Cisco® Reverse Polarity PoE compatible Punch Down Terminal Strips Supports use of shielded CAT5 cable Impact and weather resistant, locking hinged cover Protects 4 data pairs Application 10/100 Base-T CAT5 protection Wireless Access Points & Servers Wireless Outdoor Routers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor 10/100 Base-T CAT5 Lightning Surge Protector - Punch Down Terminals - AL-CAT5PW - L-com, Inc.
North Andover, MA, United States
Outdoor 10/100 Base-T CAT5 Lightning Surge Protector - Punch Down Terminals
AL-CAT5PW
Outdoor 10/100 Base-T CAT5 Lightning Surge Protector - Punch Down Terminals AL-CAT5PW
The AL-CAT5PW is a Compact Weather Resistant Lightning Protector which provides lightning and surge protection for CAT5 data applications. The unit is fully compatible with industry-standard Power-over-Ethernet (PoE) devices and 10/100 Base-T Ethernet networks, providing protection to both Ethernet data pairs as well as the PoE DC power feed. The unit supports both modes A and B of the 802.3af standard for of supplying DC power. Power can be fed up the CAT5 data pairs, 1-2, 3-6 or using the two unused pairs, 4-5, 7-8. High speed semiconductors clamp any voltage, positive or negative on the wires. The limits are +/- 58 volts on the four cable pairs. The unit is compatible with both normal and inverted polarity voltage PoE equipment. For maximum protection two AL-CAT5PW units should be used, one at each end of the CAT5 cable. For non-PoE applications this protector can be used for two CAT5 cables, 2-pairs in each cable. Applications include twin IP camera installations and network devices with dual CAT5 ports. Optional versions of this unit can be used to protect Telephone and DSL lines as well as balanced data lines like RS-422/485. The unit will protect up to four balanced twisted pairs. Please consult the factory for custom versions of the unit. Minimum quantity requirements apply. The compact weather resistant housing features a lockable hinged cover and break-away holes are provided on the rear of the enclosure for mounting. The cable grommet may be adjusted to cable size and is removable. This lightning surge protector is compatible with Cisco legacy network appliance products like Access Points, DC Injectors and other equipment supporting reverse polarity PoE pinouts. For additional information and complete specifications, click the Data Sheet link below. Not sure which level of protection is required for your application...Click Here for our Power Comparison Chart. Features 802.3af Modes A and B Power-Over-Ethernet and Cisco® Reverse Polarity PoE compatible Punch Down Terminal Strips Supports use of shielded CAT5 cable Impact and weather resistant, locking hinged cover Protects 4 data pairs Application 10/100 Base-T CAT5 protection Wireless Access Points & Servers Wireless Outdoor Routers

The AL-CAT5PW is a Compact Weather Resistant Lightning Protector which provides lightning and surge protection for CAT5 data applications. The unit is fully compatible with industry-standard Power-over-Ethernet (PoE) devices and 10/100 Base-T Ethernet networks, providing protection to both Ethernet data pairs as well as the PoE DC power feed. The unit supports both modes A and B of the 802.3af standard for of supplying DC power. Power can be fed up the CAT5 data pairs, 1-2, 3-6 or using the two unused pairs, 4-5, 7-8.
High speed semiconductors clamp any voltage, positive or negative on the wires. The limits are +/- 58 volts on the four cable pairs. The unit is compatible with both normal and inverted polarity voltage PoE equipment. For maximum protection two AL-CAT5PW units should be used, one at each end of the CAT5 cable.
For non-PoE applications this protector can be used for two CAT5 cables, 2-pairs in each cable. Applications include twin IP camera installations and network devices with dual CAT5 ports.
Optional versions of this unit can be used to protect Telephone and DSL lines as well as balanced data lines like RS-422/485. The unit will protect up to four balanced twisted pairs. Please consult the factory for custom versions of the unit. Minimum quantity requirements apply.
The compact weather resistant housing features a lockable hinged cover and break-away holes are provided on the rear of the enclosure for mounting. The cable grommet may be adjusted to cable size and is removable.
This lightning surge protector is compatible with Cisco legacy network appliance products like Access Points, DC Injectors and other equipment supporting reverse polarity PoE pinouts.
For additional information and complete specifications, click the Data Sheet link below.
Not sure which level of protection is required for your application...Click Here for our Power Comparison Chart.

Features

  • 802.3af Modes A and B Power-Over-Ethernet and Cisco® Reverse Polarity PoE compatible
  • Punch Down Terminal Strips
  • Supports use of shielded CAT5 cable
  • Impact and weather resistant, locking hinged cover
  • Protects 4 data pairs

Application

  • 10/100 Base-T CAT5 protection
  • Wireless Access Points & Servers
  • Wireless Outdoor Routers
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number AL-CAT5PW
Product Name Outdoor 10/100 Base-T CAT5 Lightning Surge Protector - Punch Down Terminals
Device Type Lightning Arrestor
Unlock Full Specs
to access all available technical data

Similar Products