L-com, Inc. Outdoor RS-422 & RS-485 Lightning Surge Protector AL-D4W-05

Description
High voltage transients caused by lightning strikes have the ability to easily destroy semiconductor junctions, and thus, cause equipment failure and loss. A lightning strike close to data lines can also cause induced ground currents that can also do serious damage. The AL-D4W-05 high performance lightning protector provides superior protection of RS-422, RS485 or other 5-volt data lines from these transients or surges. The low capacitance diode array assures that the RS-422/485 signals will not be degraded by the suppressor. This is in comparison to protectors based on high capacitance TVS diodes. The unit will protect two full duplex RS-422 data line or four half duplex RS-485 data lines. For more complete protection, two units should be used, one on each end of the line. The compact weather resistant housing features a lockable hinged cover and break-away holes are provided on the rear of the enclosure for mounting. The cable grommet may be adjusted to cable size and is removable. Features RS-422 / RS-485 protection Screw terminal blocks Impact and weather resistant Locking hinged cover Protection of two full duplex RS-422 data lines or four half duplex RS-485 data lines Application Industrial and building automation RTD applications AISG control lines RS-422/RS-485 communications
Datasheet
Description
High voltage transients caused by lightning strikes have the ability to easily destroy semiconductor junctions, and thus, cause equipment failure and loss. A lightning strike close to data lines can also cause induced ground currents that can also do serious damage. The AL-D4W-05 high performance lightning protector provides superior protection of RS-422, RS485 or other 5-volt data lines from these transients or surges. The low capacitance diode array assures that the RS-422/485 signals will not be degraded by the suppressor. This is in comparison to protectors based on high capacitance TVS diodes. The unit will protect two full duplex RS-422 data line or four half duplex RS-485 data lines. For more complete protection, two units should be used, one on each end of the line. The compact weather resistant housing features a lockable hinged cover and break-away holes are provided on the rear of the enclosure for mounting. The cable grommet may be adjusted to cable size and is removable. Features RS-422 / RS-485 protection Screw terminal blocks Impact and weather resistant Locking hinged cover Protection of two full duplex RS-422 data lines or four half duplex RS-485 data lines Application Industrial and building automation RTD applications AISG control lines RS-422/RS-485 communications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor RS-422 & RS-485 Lightning Surge Protector - AL-D4W-05 - L-com, Inc.
North Andover, MA, United States
Outdoor RS-422 & RS-485 Lightning Surge Protector
AL-D4W-05
Outdoor RS-422 & RS-485 Lightning Surge Protector AL-D4W-05
High voltage transients caused by lightning strikes have the ability to easily destroy semiconductor junctions, and thus, cause equipment failure and loss. A lightning strike close to data lines can also cause induced ground currents that can also do serious damage. The AL-D4W-05 high performance lightning protector provides superior protection of RS-422, RS485 or other 5-volt data lines from these transients or surges. The low capacitance diode array assures that the RS-422/485 signals will not be degraded by the suppressor. This is in comparison to protectors based on high capacitance TVS diodes. The unit will protect two full duplex RS-422 data line or four half duplex RS-485 data lines. For more complete protection, two units should be used, one on each end of the line. The compact weather resistant housing features a lockable hinged cover and break-away holes are provided on the rear of the enclosure for mounting. The cable grommet may be adjusted to cable size and is removable. Features RS-422 / RS-485 protection Screw terminal blocks Impact and weather resistant Locking hinged cover Protection of two full duplex RS-422 data lines or four half duplex RS-485 data lines Application Industrial and building automation RTD applications AISG control lines RS-422/RS-485 communications

High voltage transients caused by lightning strikes have the ability to easily destroy semiconductor junctions, and thus, cause equipment failure and loss. A lightning strike close to data lines can also cause induced ground currents that can also do serious damage. The AL-D4W-05 high performance lightning protector provides superior protection of RS-422, RS485 or other 5-volt data lines from these transients or surges.
The low capacitance diode array assures that the RS-422/485 signals will not be degraded by the suppressor. This is in comparison to protectors based on high capacitance TVS diodes. The unit will protect two full duplex RS-422 data line or four half duplex RS-485 data lines. For more complete protection, two units should be used, one on each end of the line.
The compact weather resistant housing features a lockable hinged cover and break-away holes are provided on the rear of the enclosure for mounting. The cable grommet may be adjusted to cable size and is removable.

Features

  • RS-422 / RS-485 protection
  • Screw terminal blocks
  • Impact and weather resistant
  • Locking hinged cover
  • Protection of two full duplex RS-422 data lines or four half duplex RS-485 data lines

Application

  • Industrial and building automation
  • RTD applications
  • AISG control lines
  • RS-422/RS-485 communications
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number AL-D4W-05
Product Name Outdoor RS-422 & RS-485 Lightning Surge Protector
Device Type Lightning Arrestor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7P.25 – Surge Protection Device (SPD) - 7P2582750020 - Finder S.p.A. con unico socio
Specs
Device Type Single Phase
Standards CE Marking; CE-2, EAC-1, Servimeters-Logo, VDE, ukca
View Details