L-com, Inc. Indoor 8-Port Med Power 10/100 Base-T CAT5 Lightning Surge Protector CMSP-CAT5-8

Description
The CMSP-CAT5-8 provides protection for up two eight CAT5 data lines. The unit is fully compatible with industry-standard 802.3af Power-over-Ethernet (PoE) devices and 10/100 Base-T Ethernet networks, providing protection to both Ethernet data pairs as well as the PoE power feed. The unit supports both 802.3af modes A and B supplying power. Power can be fed up the CAT5 data pairs, 1-2, 3-6 or using the two unused pairs, 4-5, 7-8. This arrestor is compatible with 10 and 100 Base-T Network appliance with or without PoE capability. This includes Wireless Access Points, Wired Switches, Network Appliances, Outdoor Wireless Routers and CCTV IP Cameras. The rugged aluminum housing can be wall or shelf mounted. Mounting holes are provided on the unit. A ground wire and lug is provided directly on the suppressor providing superior grounding. This protector is also available in a 24-port rack mount version, L-com part number RMSP-CAT5-24. For additional information and complete specifications, click the Data Sheet link in the Downloads tab. Features Quick response, high transmission rate, low insertion loss Low voltage protection level Protects up to 8 Ethenet lines RJ45 connectors Rugged aluminum construction Application Protection for servers, routers, access points and networking equipment such as computers and printers Protects 10/100 Base-T Ethernet networks
Description
The CMSP-CAT5-8 provides protection for up two eight CAT5 data lines. The unit is fully compatible with industry-standard 802.3af Power-over-Ethernet (PoE) devices and 10/100 Base-T Ethernet networks, providing protection to both Ethernet data pairs as well as the PoE power feed. The unit supports both 802.3af modes A and B supplying power. Power can be fed up the CAT5 data pairs, 1-2, 3-6 or using the two unused pairs, 4-5, 7-8. This arrestor is compatible with 10 and 100 Base-T Network appliance with or without PoE capability. This includes Wireless Access Points, Wired Switches, Network Appliances, Outdoor Wireless Routers and CCTV IP Cameras. The rugged aluminum housing can be wall or shelf mounted. Mounting holes are provided on the unit. A ground wire and lug is provided directly on the suppressor providing superior grounding. This protector is also available in a 24-port rack mount version, L-com part number RMSP-CAT5-24. For additional information and complete specifications, click the Data Sheet link in the Downloads tab. Features Quick response, high transmission rate, low insertion loss Low voltage protection level Protects up to 8 Ethenet lines RJ45 connectors Rugged aluminum construction Application Protection for servers, routers, access points and networking equipment such as computers and printers Protects 10/100 Base-T Ethernet networks

Suppliers

Company
Product
Description
Supplier Links
Indoor 8-Port Med Power 10/100 Base-T CAT5 Lightning Surge Protector - CMSP-CAT5-8 - L-com, Inc.
North Andover, MA, United States
Indoor 8-Port Med Power 10/100 Base-T CAT5 Lightning Surge Protector
CMSP-CAT5-8
Indoor 8-Port Med Power 10/100 Base-T CAT5 Lightning Surge Protector CMSP-CAT5-8
The CMSP-CAT5-8 provides protection for up two eight CAT5 data lines. The unit is fully compatible with industry-standard 802.3af Power-over-Ethernet (PoE) devices and 10/100 Base-T Ethernet networks, providing protection to both Ethernet data pairs as well as the PoE power feed. The unit supports both 802.3af modes A and B supplying power. Power can be fed up the CAT5 data pairs, 1-2, 3-6 or using the two unused pairs, 4-5, 7-8. This arrestor is compatible with 10 and 100 Base-T Network appliance with or without PoE capability. This includes Wireless Access Points, Wired Switches, Network Appliances, Outdoor Wireless Routers and CCTV IP Cameras. The rugged aluminum housing can be wall or shelf mounted. Mounting holes are provided on the unit. A ground wire and lug is provided directly on the suppressor providing superior grounding. This protector is also available in a 24-port rack mount version, L-com part number RMSP-CAT5-24. For additional information and complete specifications, click the Data Sheet link in the Downloads tab. Features Quick response, high transmission rate, low insertion loss Low voltage protection level Protects up to 8 Ethenet lines RJ45 connectors Rugged aluminum construction Application Protection for servers, routers, access points and networking equipment such as computers and printers Protects 10/100 Base-T Ethernet networks

The CMSP-CAT5-8 provides protection for up two eight CAT5 data lines. The unit is fully compatible with industry-standard 802.3af Power-over-Ethernet (PoE) devices and 10/100 Base-T Ethernet networks, providing protection to both Ethernet data pairs as well as the PoE power feed. The unit supports both 802.3af modes A and B supplying power. Power can be fed up the CAT5 data pairs, 1-2, 3-6 or using the two unused pairs, 4-5, 7-8.
This arrestor is compatible with 10 and 100 Base-T Network appliance with or without PoE capability. This includes Wireless Access Points, Wired Switches, Network Appliances, Outdoor Wireless Routers and CCTV IP Cameras.
The rugged aluminum housing can be wall or shelf mounted. Mounting holes are provided on the unit. A ground wire and lug is provided directly on the suppressor providing superior grounding.
This protector is also available in a 24-port rack mount version, L-com part number RMSP-CAT5-24.
For additional information and complete specifications, click the Data Sheet link in the Downloads tab.

Features

  • Quick response, high transmission rate, low insertion loss
  • Low voltage protection level
  • Protects up to 8 Ethenet lines
  • RJ45 connectors
  • Rugged aluminum construction

Application

  • Protection for servers, routers, access points and networking equipment such as computers and printers
  • Protects 10/100 Base-T Ethernet networks
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number CMSP-CAT5-8
Product Name Indoor 8-Port Med Power 10/100 Base-T CAT5 Lightning Surge Protector
Device Type Lightning Arrestor
Unlock Full Specs
to access all available technical data

Similar Products

Protector / Inrush Current Limiter - tps-icl-3p-16a-20499 - TPS Elektronik GmbH
Specs
Device Type SPD; Three Phase
Technology Integriertes bypassrelais
Mounting DIN Rail; Din-Rail TS 35/15
View Details
USB 2.0 2 kV Isolator, 1 Port, 12 Mbps Full Speed - BB-UH401-2KV - Advantech
Specs
Mounting In-line or Integrally Attached
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
230 V Ac Surge Suppressor - 4983-DS230-402 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Mounting DIN Rail
View Details
2 suppliers