L-com, Inc. N-Male to N-Female Bulkhead 0-3 GHz 90 V Lightning Protector AL-NMNFB-9

Description
Lightning Protector Model AL-NMNFB-9 is a gas discharge tube suppressor featuring wide-band operation up to 3 GHz. This unit features a N-Male to N-Female Bulkhead connector with a rubber O-ring seal for mounting through an enclosure wall or with the included aluminum mounting bracket. Due to its low cost and superior RF performance, this unit is ideal for IEEE 802.11b and 802.11g Wireless LAN applications, as well as ISM, MMDS, Cellular, and PCS applications. Since this protector will pass DC, it is suitable for applications where DC is carried through the coax cable, such as remote amplifiers and LNAs. Both connector ports of this unit are equally protected. This provides protection no matter which way it is installed. Either port can face the antenna and either port can face the equipment. The unit's replaceable gas tube element, multi-strike capability, and fast response time make it suitable for a wide range of applications. A ground lug and terminal are supplied directly on the lightning protector housing, which provides superior grounding. Features Bi-Directional Protection Easily Replaced Gas Tube Element Multi-Strike Capability Protector will pass DC Reliable Performance from DC ~ 3 GHz Application Cellular applications IEEE 802.11b and 802.11g Wireless LAN applications ISM MMDS PCS applications
Datasheet
Description
Lightning Protector Model AL-NMNFB-9 is a gas discharge tube suppressor featuring wide-band operation up to 3 GHz. This unit features a N-Male to N-Female Bulkhead connector with a rubber O-ring seal for mounting through an enclosure wall or with the included aluminum mounting bracket. Due to its low cost and superior RF performance, this unit is ideal for IEEE 802.11b and 802.11g Wireless LAN applications, as well as ISM, MMDS, Cellular, and PCS applications. Since this protector will pass DC, it is suitable for applications where DC is carried through the coax cable, such as remote amplifiers and LNAs. Both connector ports of this unit are equally protected. This provides protection no matter which way it is installed. Either port can face the antenna and either port can face the equipment. The unit's replaceable gas tube element, multi-strike capability, and fast response time make it suitable for a wide range of applications. A ground lug and terminal are supplied directly on the lightning protector housing, which provides superior grounding. Features Bi-Directional Protection Easily Replaced Gas Tube Element Multi-Strike Capability Protector will pass DC Reliable Performance from DC ~ 3 GHz Application Cellular applications IEEE 802.11b and 802.11g Wireless LAN applications ISM MMDS PCS applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N-Male to N-Female Bulkhead 0-3 GHz 90 V Lightning Protector - AL-NMNFB-9 - L-com, Inc.
North Andover, MA, United States
N-Male to N-Female Bulkhead 0-3 GHz 90 V Lightning Protector
AL-NMNFB-9
N-Male to N-Female Bulkhead 0-3 GHz 90 V Lightning Protector AL-NMNFB-9
Lightning Protector Model AL-NMNFB-9 is a gas discharge tube suppressor featuring wide-band operation up to 3 GHz. This unit features a N-Male to N-Female Bulkhead connector with a rubber O-ring seal for mounting through an enclosure wall or with the included aluminum mounting bracket. Due to its low cost and superior RF performance, this unit is ideal for IEEE 802.11b and 802.11g Wireless LAN applications, as well as ISM, MMDS, Cellular, and PCS applications. Since this protector will pass DC, it is suitable for applications where DC is carried through the coax cable, such as remote amplifiers and LNAs. Both connector ports of this unit are equally protected. This provides protection no matter which way it is installed. Either port can face the antenna and either port can face the equipment. The unit's replaceable gas tube element, multi-strike capability, and fast response time make it suitable for a wide range of applications. A ground lug and terminal are supplied directly on the lightning protector housing, which provides superior grounding. Features Bi-Directional Protection Easily Replaced Gas Tube Element Multi-Strike Capability Protector will pass DC Reliable Performance from DC ~ 3 GHz Application Cellular applications IEEE 802.11b and 802.11g Wireless LAN applications ISM MMDS PCS applications

Lightning Protector Model AL-NMNFB-9 is a gas discharge tube suppressor featuring wide-band operation up to 3 GHz. This unit features a N-Male to N-Female Bulkhead connector with a rubber O-ring seal for mounting through an enclosure wall or with the included aluminum mounting bracket.
Due to its low cost and superior RF performance, this unit is ideal for IEEE 802.11b and 802.11g Wireless LAN applications, as well as ISM, MMDS, Cellular, and PCS applications. Since this protector will pass DC, it is suitable for applications where DC is carried through the coax cable, such as remote amplifiers and LNAs.
Both connector ports of this unit are equally protected. This provides protection no matter which way it is installed. Either port can face the antenna and either port can face the equipment.
The unit's replaceable gas tube element, multi-strike capability, and fast response time make it suitable for a wide range of applications. A ground lug and terminal are supplied directly on the lightning protector housing, which provides superior grounding.

Features

  • Bi-Directional Protection
  • Easily Replaced Gas Tube Element
  • Multi-Strike Capability
  • Protector will pass DC
  • Reliable Performance from DC ~ 3 GHz

Application

  • Cellular applications
  • IEEE 802.11b and 802.11g Wireless LAN applications
  • ISM
  • MMDS
  • PCS applications
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number AL-NMNFB-9
Product Name N-Male to N-Female Bulkhead 0-3 GHz 90 V Lightning Protector
Device Type Lightning Arrestor
Unlock Full Specs
to access all available technical data

Similar Products

Protector / Inrush Current Limiter - tps-icl-1p-12a-slim-20501 - TPS Elektronik GmbH
Specs
Device Type SPD
Technology Integriertes bypassrelais
Mounting DIN Rail; Din-Rail TS 35/7.5 or TS 35/15
View Details
150 V AC Surge Suppressor - 4983-DS120-401 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Mounting DIN Rail
View Details