L-com, Inc. Indoor 2-Port 10/100/1000 Base-T Gas Tube CAT6 Lightning Protector - RJ45 Jacks CMSP-CAT6T-2

Description
The CMSP-CAT6T-2 lightning and surge protector provides superior lightning and surge protection for up to two lines with improved frequency response for indoor 10/100/1000 Ethernet networks. The unit has low line to line and line to ground capacitance to minimize distortion of high-speed signals. This design provides protection for both common and differential mode surges. The CMSP-CAT6T-2 utilizes gas discharge tubes on each pair for superior power handling capability. This protector is compatible with 802.3af/at Power-over-Ethernet (PoE) devices. It supports both PoE mode A and B for power. The CMSP-CAT6T-2 features four shielded RJ-45 jacks for ease of installation. The rugged aluminum chassis can be wall or shelf mounted. Mounting holes are provided on the unit. This protector is also available in a 4-port version, L-com part number CMSP-CAT6T-4. For additional information and complete specifications, click the Data Sheet link in the Downloads tab. Features CAT5, CAT5e and CAT6 compatibility Field replaceable modules PoE compatible Protects up to 2 Ethernet lines Reliable differential gas tube protection Application Wireless Access Points & Bridges 10/100/1000 Base-T Gigabit Ethernet Equipment CCTV IP Cameras with PoE Wireless Client Adapters
Description
The CMSP-CAT6T-2 lightning and surge protector provides superior lightning and surge protection for up to two lines with improved frequency response for indoor 10/100/1000 Ethernet networks. The unit has low line to line and line to ground capacitance to minimize distortion of high-speed signals. This design provides protection for both common and differential mode surges. The CMSP-CAT6T-2 utilizes gas discharge tubes on each pair for superior power handling capability. This protector is compatible with 802.3af/at Power-over-Ethernet (PoE) devices. It supports both PoE mode A and B for power. The CMSP-CAT6T-2 features four shielded RJ-45 jacks for ease of installation. The rugged aluminum chassis can be wall or shelf mounted. Mounting holes are provided on the unit. This protector is also available in a 4-port version, L-com part number CMSP-CAT6T-4. For additional information and complete specifications, click the Data Sheet link in the Downloads tab. Features CAT5, CAT5e and CAT6 compatibility Field replaceable modules PoE compatible Protects up to 2 Ethernet lines Reliable differential gas tube protection Application Wireless Access Points & Bridges 10/100/1000 Base-T Gigabit Ethernet Equipment CCTV IP Cameras with PoE Wireless Client Adapters

Suppliers

Company
Product
Description
Supplier Links
Indoor 2-Port 10/100/1000 Base-T Gas Tube CAT6 Lightning Protector - RJ45 Jacks - CMSP-CAT6T-2 - L-com, Inc.
North Andover, MA, United States
Indoor 2-Port 10/100/1000 Base-T Gas Tube CAT6 Lightning Protector - RJ45 Jacks
CMSP-CAT6T-2
Indoor 2-Port 10/100/1000 Base-T Gas Tube CAT6 Lightning Protector - RJ45 Jacks CMSP-CAT6T-2
The CMSP-CAT6T-2 lightning and surge protector provides superior lightning and surge protection for up to two lines with improved frequency response for indoor 10/100/1000 Ethernet networks. The unit has low line to line and line to ground capacitance to minimize distortion of high-speed signals. This design provides protection for both common and differential mode surges. The CMSP-CAT6T-2 utilizes gas discharge tubes on each pair for superior power handling capability. This protector is compatible with 802.3af/at Power-over-Ethernet (PoE) devices. It supports both PoE mode A and B for power. The CMSP-CAT6T-2 features four shielded RJ-45 jacks for ease of installation. The rugged aluminum chassis can be wall or shelf mounted. Mounting holes are provided on the unit. This protector is also available in a 4-port version, L-com part number CMSP-CAT6T-4. For additional information and complete specifications, click the Data Sheet link in the Downloads tab. Features CAT5, CAT5e and CAT6 compatibility Field replaceable modules PoE compatible Protects up to 2 Ethernet lines Reliable differential gas tube protection Application Wireless Access Points & Bridges 10/100/1000 Base-T Gigabit Ethernet Equipment CCTV IP Cameras with PoE Wireless Client Adapters

The CMSP-CAT6T-2 lightning and surge protector provides superior lightning and surge protection for up to two lines with improved frequency response for indoor 10/100/1000 Ethernet networks. The unit has low line to line and line to ground capacitance to minimize distortion of high-speed signals. This design provides protection for both common and differential mode surges. The CMSP-CAT6T-2 utilizes gas discharge tubes on each pair for superior power handling capability.
This protector is compatible with 802.3af/at Power-over-Ethernet (PoE) devices. It supports both PoE mode A and B for power.
The CMSP-CAT6T-2 features four shielded RJ-45 jacks for ease of installation. The rugged aluminum chassis can be wall or shelf mounted. Mounting holes are provided on the unit.
This protector is also available in a 4-port version, L-com part number CMSP-CAT6T-4.
For additional information and complete specifications, click the Data Sheet link in the Downloads tab.

Features

  • CAT5, CAT5e and CAT6 compatibility
  • Field replaceable modules
  • PoE compatible
  • Protects up to 2 Ethernet lines
  • Reliable differential gas tube protection

Application

  • Wireless Access Points & Bridges
  • 10/100/1000 Base-T Gigabit Ethernet Equipment
  • CCTV IP Cameras with PoE
  • Wireless Client Adapters
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number CMSP-CAT6T-2
Product Name Indoor 2-Port 10/100/1000 Base-T Gas Tube CAT6 Lightning Protector - RJ45 Jacks
Device Type Lightning Arrestor
Unlock Full Specs
to access all available technical data

Similar Products

Protector / Inrush Current Limiter - tps-esb-01-25a-20497 - TPS Elektronik GmbH
Specs
Device Type SPD
Technology Integriertes bypassrelais
Mounting DIN Rail; Din-Rail TS 35/7.5 or TS 35/15
View Details
Surge Protection Devices - 101767 - RS Components, Ltd.
Specs
Surge Current 5000 amps
View Details