L-com, Inc. Indoor 10/100 Base-T Shielded CAT5 Lightning Surge Protector HGLN-CAT5-2

Description
The HGLN-CAT5-2 provides lightning and surge protection for CAT5 data applications. The unit is compatible with industry-standard IEEE 802.3af Power-over-Ethernet (PoE) devices and 10/100 Base-T Ethernet networks, providing protection to both Ethernet data pairs as well as the PoE DC power feed. High speed semiconductors clamp any voltage, positive or negative on the wires. The limits are +/- 15 volts on pins, 1, 2, 3 and 6 and +/- 58 volts on pins 4, 5, 7 and 8. The unit is compatible with both normal and inverted polarity voltage PoE equipment. Most PoE capable equipment is not protected from surges on it's CAT5 cable. This lightning surge protector is compatible with Cisco legacy network appliance products like Access Points, DC Injectors and other equipment supporting reverse polarity PoE pinouts. EMI Noise Suppression The HGLN-CAT5-2 features shielded RJ45 jacks. This along with the HGLN-CAT5-2's metal housing helps reduce the effects of EMI interference. Additional features include a ground lug and terminal is provided directly on the lightning protector housing providing superior grounding. For maximum protection from lightning on long cable runs, two HGLN-CAT5-2 can be used, one at each end of the cable. For additional information and complete specifications, click the Data Sheet link below. Not sure which level of protection is required for your application...Click Here for our Power Comparison Chart. Features Supports reverse polarity PoE pinouts Compatible with Cisco Aironet® 1100/1200 AP and DC Injectors Industrial grade Cast aluminum construction with shielded RJ-45 jacks and integral mounting feet Power-over-Ethernet (PoE) compatible Protects 10/100 Base-T Ethernet networks Application Alvarion® BreezeACCESS™ VL compatible Cisco® Reverse Polarity PoE compatible 10/100 Base-T CAT5 protection
Datasheet
Description
The HGLN-CAT5-2 provides lightning and surge protection for CAT5 data applications. The unit is compatible with industry-standard IEEE 802.3af Power-over-Ethernet (PoE) devices and 10/100 Base-T Ethernet networks, providing protection to both Ethernet data pairs as well as the PoE DC power feed. High speed semiconductors clamp any voltage, positive or negative on the wires. The limits are +/- 15 volts on pins, 1, 2, 3 and 6 and +/- 58 volts on pins 4, 5, 7 and 8. The unit is compatible with both normal and inverted polarity voltage PoE equipment. Most PoE capable equipment is not protected from surges on it's CAT5 cable. This lightning surge protector is compatible with Cisco legacy network appliance products like Access Points, DC Injectors and other equipment supporting reverse polarity PoE pinouts. EMI Noise Suppression The HGLN-CAT5-2 features shielded RJ45 jacks. This along with the HGLN-CAT5-2's metal housing helps reduce the effects of EMI interference. Additional features include a ground lug and terminal is provided directly on the lightning protector housing providing superior grounding. For maximum protection from lightning on long cable runs, two HGLN-CAT5-2 can be used, one at each end of the cable. For additional information and complete specifications, click the Data Sheet link below. Not sure which level of protection is required for your application...Click Here for our Power Comparison Chart. Features Supports reverse polarity PoE pinouts Compatible with Cisco Aironet® 1100/1200 AP and DC Injectors Industrial grade Cast aluminum construction with shielded RJ-45 jacks and integral mounting feet Power-over-Ethernet (PoE) compatible Protects 10/100 Base-T Ethernet networks Application Alvarion® BreezeACCESS™ VL compatible Cisco® Reverse Polarity PoE compatible 10/100 Base-T CAT5 protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indoor 10/100 Base-T Shielded CAT5 Lightning Surge Protector - HGLN-CAT5-2 - L-com, Inc.
North Andover, MA, United States
Indoor 10/100 Base-T Shielded CAT5 Lightning Surge Protector
HGLN-CAT5-2
Indoor 10/100 Base-T Shielded CAT5 Lightning Surge Protector HGLN-CAT5-2
The HGLN-CAT5-2 provides lightning and surge protection for CAT5 data applications. The unit is compatible with industry-standard IEEE 802.3af Power-over-Ethernet (PoE) devices and 10/100 Base-T Ethernet networks, providing protection to both Ethernet data pairs as well as the PoE DC power feed. High speed semiconductors clamp any voltage, positive or negative on the wires. The limits are +/- 15 volts on pins, 1, 2, 3 and 6 and +/- 58 volts on pins 4, 5, 7 and 8. The unit is compatible with both normal and inverted polarity voltage PoE equipment. Most PoE capable equipment is not protected from surges on it's CAT5 cable. This lightning surge protector is compatible with Cisco legacy network appliance products like Access Points, DC Injectors and other equipment supporting reverse polarity PoE pinouts. EMI Noise Suppression The HGLN-CAT5-2 features shielded RJ45 jacks. This along with the HGLN-CAT5-2's metal housing helps reduce the effects of EMI interference. Additional features include a ground lug and terminal is provided directly on the lightning protector housing providing superior grounding. For maximum protection from lightning on long cable runs, two HGLN-CAT5-2 can be used, one at each end of the cable. For additional information and complete specifications, click the Data Sheet link below. Not sure which level of protection is required for your application...Click Here for our Power Comparison Chart. Features Supports reverse polarity PoE pinouts Compatible with Cisco Aironet® 1100/1200 AP and DC Injectors Industrial grade Cast aluminum construction with shielded RJ-45 jacks and integral mounting feet Power-over-Ethernet (PoE) compatible Protects 10/100 Base-T Ethernet networks Application Alvarion® BreezeACCESS™ VL compatible Cisco® Reverse Polarity PoE compatible 10/100 Base-T CAT5 protection

The HGLN-CAT5-2 provides lightning and surge protection for CAT5 data applications. The unit is compatible with industry-standard IEEE 802.3af Power-over-Ethernet (PoE) devices and 10/100 Base-T Ethernet networks, providing protection to both Ethernet data pairs as well as the PoE DC power feed.
High speed semiconductors clamp any voltage, positive or negative on the wires. The limits are +/- 15 volts on pins, 1, 2, 3 and 6 and +/- 58 volts on pins 4, 5, 7 and 8. The unit is compatible with both normal and inverted polarity voltage PoE equipment. Most PoE capable equipment is not protected from surges on it's CAT5 cable.
This lightning surge protector is compatible with Cisco legacy network appliance products like Access Points, DC Injectors and other equipment supporting reverse polarity PoE pinouts.
EMI Noise Suppression
The HGLN-CAT5-2 features shielded RJ45 jacks. This along with the HGLN-CAT5-2's metal housing helps reduce the effects of EMI interference. Additional features include a ground lug and terminal is provided directly on the lightning protector housing providing superior grounding. For maximum protection from lightning on long cable runs, two HGLN-CAT5-2 can be used, one at each end of the cable.
For additional information and complete specifications, click the Data Sheet link below.
Not sure which level of protection is required for your application...Click Here for our Power Comparison Chart.

Features

  • Supports reverse polarity PoE pinouts
  • Compatible with Cisco Aironet® 1100/1200 AP and DC Injectors
  • Industrial grade Cast aluminum construction with shielded RJ-45 jacks and integral mounting feet
  • Power-over-Ethernet (PoE) compatible
  • Protects 10/100 Base-T Ethernet networks

Application

  • Alvarion® BreezeACCESS™ VL compatible
  • Cisco® Reverse Polarity PoE compatible
  • 10/100 Base-T CAT5 protection
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number HGLN-CAT5-2
Product Name Indoor 10/100 Base-T Shielded CAT5 Lightning Surge Protector
Device Type Lightning Arrestor
Unlock Full Specs
to access all available technical data

Similar Products

Surge Protection Devices - DSL70 - Infineon Technologies AG
Infineon Technologies AG
Specs
Device Type SPD
Mounting PCB
Application Network Applications
View Details
Surge Arrestor/Suppressor - 52856 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Device Type Three Phase
View Details
RF Surge Protectors - NSPNN - kTB Solutions
Specs
Device Type Coaxial Surge Suppressors
Surge Current 20000 amps
View Details