L-com, Inc. Indoor Hi-Power Single Line Telephone/DSL/T1 Lightning Surge Protector - RJ11 Jacks HGLN-DT

Description
The HGLN-DT is a high performance 3-stage lightning protector that provides superior protection for DSL, Telephone and T1 lines from transients and surges. The first stage is comprised of a differential gas discharge tube. Stage two is a pair of current limiting series resistors and the final stage is a low capacitance diode array. The use of three terminal differential gas discharge tubes provides superior common and differential mode protection against conducted transients versus the use of lower cost two terminal tubes. The second stage series resistance limits the power dissipation of the fast diode clamp array in the third stage. This allows time for the slower but higher power gas tubes to flash over. The diode array clamps the leading edge of fast transients to safe levels until the high power gas tubes turn on. This eliminates the damaging leading edge spike that single stage gas tube protectors let leak through. The diode array's low capacitance assures that the suppressor will not degrade the high-speed signals. The 3-stage design can handle higher-level transients than a protector that uses only diodes. Failsafe Feature The HGLN-D1-DT is designed to convert into a failsafe mode in the rare case of a catastrophic surge or lightning event. For this mode, the resistors in the second stage will fuse and portions of the diode array will short. This effectively disconnects the line from sensitive equipment thus limiting damage. The units are factory repairable For more complete surge protection of data lines, the use of two units is recommended, one at each end of the line. Features 3-Stage surge protection Industrial grade cast aluminum construction Integral mounting feet Provision for shielded cables RJ11 Jacks Application DSL/Telephone lines T1/E1/J1 Telco lines
Datasheet
Description
The HGLN-DT is a high performance 3-stage lightning protector that provides superior protection for DSL, Telephone and T1 lines from transients and surges. The first stage is comprised of a differential gas discharge tube. Stage two is a pair of current limiting series resistors and the final stage is a low capacitance diode array. The use of three terminal differential gas discharge tubes provides superior common and differential mode protection against conducted transients versus the use of lower cost two terminal tubes. The second stage series resistance limits the power dissipation of the fast diode clamp array in the third stage. This allows time for the slower but higher power gas tubes to flash over. The diode array clamps the leading edge of fast transients to safe levels until the high power gas tubes turn on. This eliminates the damaging leading edge spike that single stage gas tube protectors let leak through. The diode array's low capacitance assures that the suppressor will not degrade the high-speed signals. The 3-stage design can handle higher-level transients than a protector that uses only diodes. Failsafe Feature The HGLN-D1-DT is designed to convert into a failsafe mode in the rare case of a catastrophic surge or lightning event. For this mode, the resistors in the second stage will fuse and portions of the diode array will short. This effectively disconnects the line from sensitive equipment thus limiting damage. The units are factory repairable For more complete surge protection of data lines, the use of two units is recommended, one at each end of the line. Features 3-Stage surge protection Industrial grade cast aluminum construction Integral mounting feet Provision for shielded cables RJ11 Jacks Application DSL/Telephone lines T1/E1/J1 Telco lines
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indoor Hi-Power Single Line Telephone/DSL/T1 Lightning Surge Protector - RJ11 Jacks - HGLN-DT - L-com, Inc.
North Andover, MA, United States
Indoor Hi-Power Single Line Telephone/DSL/T1 Lightning Surge Protector - RJ11 Jacks
HGLN-DT
Indoor Hi-Power Single Line Telephone/DSL/T1 Lightning Surge Protector - RJ11 Jacks HGLN-DT
The HGLN-DT is a high performance 3-stage lightning protector that provides superior protection for DSL, Telephone and T1 lines from transients and surges. The first stage is comprised of a differential gas discharge tube. Stage two is a pair of current limiting series resistors and the final stage is a low capacitance diode array. The use of three terminal differential gas discharge tubes provides superior common and differential mode protection against conducted transients versus the use of lower cost two terminal tubes. The second stage series resistance limits the power dissipation of the fast diode clamp array in the third stage. This allows time for the slower but higher power gas tubes to flash over. The diode array clamps the leading edge of fast transients to safe levels until the high power gas tubes turn on. This eliminates the damaging leading edge spike that single stage gas tube protectors let leak through. The diode array's low capacitance assures that the suppressor will not degrade the high-speed signals. The 3-stage design can handle higher-level transients than a protector that uses only diodes. Failsafe Feature The HGLN-D1-DT is designed to convert into a failsafe mode in the rare case of a catastrophic surge or lightning event. For this mode, the resistors in the second stage will fuse and portions of the diode array will short. This effectively disconnects the line from sensitive equipment thus limiting damage. The units are factory repairable For more complete surge protection of data lines, the use of two units is recommended, one at each end of the line. Features 3-Stage surge protection Industrial grade cast aluminum construction Integral mounting feet Provision for shielded cables RJ11 Jacks Application DSL/Telephone lines T1/E1/J1 Telco lines

The HGLN-DT is a high performance 3-stage lightning protector that provides superior protection for DSL, Telephone and T1 lines from transients and surges.
The first stage is comprised of a differential gas discharge tube. Stage two is a pair of current limiting series resistors and the final stage is a low capacitance diode array. The use of three terminal differential gas discharge tubes provides superior common and differential mode protection against conducted transients versus the use of lower cost two terminal tubes. The second stage series resistance limits the power dissipation of the fast diode clamp array in the third stage. This allows time for the slower but higher power gas tubes to flash over. The diode array clamps the leading edge of fast transients to safe levels until the high power gas tubes turn on. This eliminates the damaging leading edge spike that single stage gas tube protectors let leak through. The diode array's low capacitance assures that the suppressor will not degrade the high-speed signals. The 3-stage design can handle higher-level transients than a protector that uses only diodes.
Failsafe Feature
The HGLN-D1-DT is designed to convert into a failsafe mode in the rare case of a catastrophic surge or lightning event. For this mode, the resistors in the second stage will fuse and portions of the diode array will short. This effectively disconnects the line from sensitive equipment thus limiting damage. The units are factory repairable
For more complete surge protection of data lines, the use of two units is recommended, one at each end of the line.

Features

  • 3-Stage surge protection
  • Industrial grade cast aluminum construction
  • Integral mounting feet
  • Provision for shielded cables
  • RJ11 Jacks

Application

  • DSL/Telephone lines
  • T1/E1/J1 Telco lines
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number HGLN-DT
Product Name Indoor Hi-Power Single Line Telephone/DSL/T1 Lightning Surge Protector - RJ11 Jacks
Device Type Lightning Arrestor
Unlock Full Specs
to access all available technical data

Similar Products

Protector / Inrush Current Limiter - tps-esb-01-16a-20496 - TPS Elektronik GmbH
Specs
Device Type SPD
Technology Integriertes bypassrelais
Mounting DIN Rail; Din-Rail TS 35/7.5 or TS 35/15
View Details
ULI-232DS - 9 PIN RS-232 Isolator, DB9 Male to DB9 Female, Port Powered - BB-9SPOP2 - Advantech
Specs
Mounting In-line or Integrally Attached
Operating Temp 32 to 158 F (0.0 to 70 C)
View Details
Surge Arrestor/Suppressor - 4711223 - Radwell International
Allen-Bradley / Rockwell Automation
View Details