L-com, Inc. Outdoor 70.7/100 Volt Public Address Systems Lightning Protector AL-D2-PAW

Description
Two Channel Protection for Audio Systems The Hyperlink AL-D2-PAW is a two channel high performance weather-proof two-stage lightning protector capable of protecting a 100 Watt RMS* audio amplifier from surges on its speaker wires. This model provides protection to two pairs of wires. It can also be used with mono systems such as public address systems driving up to two speakers. The AL-D2-PAW is recommended for commercial applications such as office complexes and outdoor public areas (e.g. bus/train stations, parks) which typically use 70.7/100 volt public address systems. Weather-Proof Construction The AL-D2-PAW features a weatherproof ABS enclosure with gasketed cover and concealed mounting holes. Weather-Proof conduits provide access to internal input and output terminal strips. For maximum protection, a ground clamp provides a tie point for earth ground. For mounting to masts up to 2 inches in diameter, the HGX-PMT25 mast mounting kit is available (sold separately). For additional information and complete specifications, click on data sheet link below. Features Gasketed cover and concealed mounting holes Screw terminals Ground clamp provided on outside of enclosure Weatherproof ABS enclosure Application 70.7/100 volt public address systems
Datasheet
Description
Two Channel Protection for Audio Systems The Hyperlink AL-D2-PAW is a two channel high performance weather-proof two-stage lightning protector capable of protecting a 100 Watt RMS* audio amplifier from surges on its speaker wires. This model provides protection to two pairs of wires. It can also be used with mono systems such as public address systems driving up to two speakers. The AL-D2-PAW is recommended for commercial applications such as office complexes and outdoor public areas (e.g. bus/train stations, parks) which typically use 70.7/100 volt public address systems. Weather-Proof Construction The AL-D2-PAW features a weatherproof ABS enclosure with gasketed cover and concealed mounting holes. Weather-Proof conduits provide access to internal input and output terminal strips. For maximum protection, a ground clamp provides a tie point for earth ground. For mounting to masts up to 2 inches in diameter, the HGX-PMT25 mast mounting kit is available (sold separately). For additional information and complete specifications, click on data sheet link below. Features Gasketed cover and concealed mounting holes Screw terminals Ground clamp provided on outside of enclosure Weatherproof ABS enclosure Application 70.7/100 volt public address systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor 70.7/100 Volt Public Address Systems Lightning Protector - AL-D2-PAW - L-com, Inc.
North Andover, MA, United States
Outdoor 70.7/100 Volt Public Address Systems Lightning Protector
AL-D2-PAW
Outdoor 70.7/100 Volt Public Address Systems Lightning Protector AL-D2-PAW
Two Channel Protection for Audio Systems The Hyperlink AL-D2-PAW is a two channel high performance weather-proof two-stage lightning protector capable of protecting a 100 Watt RMS* audio amplifier from surges on its speaker wires. This model provides protection to two pairs of wires. It can also be used with mono systems such as public address systems driving up to two speakers. The AL-D2-PAW is recommended for commercial applications such as office complexes and outdoor public areas (e.g. bus/train stations, parks) which typically use 70.7/100 volt public address systems. Weather-Proof Construction The AL-D2-PAW features a weatherproof ABS enclosure with gasketed cover and concealed mounting holes. Weather-Proof conduits provide access to internal input and output terminal strips. For maximum protection, a ground clamp provides a tie point for earth ground. For mounting to masts up to 2 inches in diameter, the HGX-PMT25 mast mounting kit is available (sold separately). For additional information and complete specifications, click on data sheet link below. Features Gasketed cover and concealed mounting holes Screw terminals Ground clamp provided on outside of enclosure Weatherproof ABS enclosure Application 70.7/100 volt public address systems

Two Channel Protection for Audio Systems
The Hyperlink AL-D2-PAW is a two channel high performance weather-proof two-stage lightning protector capable of protecting a 100 Watt RMS* audio amplifier from surges on its speaker wires. This model provides protection to two pairs of wires. It can also be used with mono systems such as public address systems driving up to two speakers.
The AL-D2-PAW is recommended for commercial applications such as office complexes and outdoor public areas (e.g. bus/train stations, parks) which typically use 70.7/100 volt public address systems.
Weather-Proof Construction
The AL-D2-PAW features a weatherproof ABS enclosure with gasketed cover and concealed mounting holes. Weather-Proof conduits provide access to internal input and output terminal strips. For maximum protection, a ground clamp provides a tie point for earth ground.
For mounting to masts up to 2 inches in diameter, the HGX-PMT25 mast mounting kit is available (sold separately).
For additional information and complete specifications, click on data sheet link below.

Features

  • Gasketed cover and concealed mounting holes
  • Screw terminals
  • Ground clamp provided on outside of enclosure
  • Weatherproof ABS enclosure

Application

  • 70.7/100 volt public address systems
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number AL-D2-PAW
Product Name Outdoor 70.7/100 Volt Public Address Systems Lightning Protector
Device Type Lightning Arrestor
Unlock Full Specs
to access all available technical data

Similar Products

Surge Arresters - CE0391-000 - TE Connectivity
Specs
Device Type Lightning Arrestor
Application Distribution Line
View Details
Surge Suppressor Units - 8470977 - RS Components, Ltd.
Specs
Device Type Type 2 arrester
View Details
USB 2.0 2 kV Isolator, 1 Port, 12 Mbps Full Speed - BB-UH401-2KV - Advantech
Specs
Mounting In-line or Integrally Attached
Operating Temp -40 to 176 F (-40 to 80 C)
View Details