L-com, Inc. Industrial Grade Hi-Power Telephone / DSL Lightning Surge Protector - Screw Terminals ALW-DSLS

Description
This high performance 3-stage lightning protector provides superior protection for Telephone and DSL lines. Shared phone lines carry the ring voltage for standard telephones. The unit protects against both differential and common mode transients. The first stage is comprised of a differential gas discharge tube. Stage two is a pair of current limiting series resistors and the final stage is a low capacitance diode array. The use of three terminal differential gas discharge tubes provides superior protection against surges. The second stage series resistance limits the power dissipation of the fast diode clamp array in the third stage. This allows time for the slower but higher power gas tubes to flash over. The diode array clamps the leading edge of fast transients to safe levels until the high power gas tubes turn on. This eliminates the damaging leading edge spike that single stage gas tube protectors let leak through. The diode array's low capacitance assures that the high speed signals will not be degraded by the suppressor. The 3-stage design can handle higher-level transients than a protector that uses only diodes. This protector features an industrial grade die cast aluminum enclosure with gasketed cover and concealed mounting holes. It includes an aluminum mounting kit and hardware. PG16 cable glands are provided on the enclosure as well as an external ground clamp to provide a tie point for earth ground. For mounting to masts up to 2 inches in diameter, the HGX-PMT24 mast mounting kit is available (sold separately). For additional information and complete specification, see data sheet below. Features Industrial grade weatherproof die cast aluminum enclosure with mounting brackets Screw terminal blocks Superior to diode or TVS only based designs Three stage protection Application Protection of DSL and Telephone lines
Datasheet
Description
This high performance 3-stage lightning protector provides superior protection for Telephone and DSL lines. Shared phone lines carry the ring voltage for standard telephones. The unit protects against both differential and common mode transients. The first stage is comprised of a differential gas discharge tube. Stage two is a pair of current limiting series resistors and the final stage is a low capacitance diode array. The use of three terminal differential gas discharge tubes provides superior protection against surges. The second stage series resistance limits the power dissipation of the fast diode clamp array in the third stage. This allows time for the slower but higher power gas tubes to flash over. The diode array clamps the leading edge of fast transients to safe levels until the high power gas tubes turn on. This eliminates the damaging leading edge spike that single stage gas tube protectors let leak through. The diode array's low capacitance assures that the high speed signals will not be degraded by the suppressor. The 3-stage design can handle higher-level transients than a protector that uses only diodes. This protector features an industrial grade die cast aluminum enclosure with gasketed cover and concealed mounting holes. It includes an aluminum mounting kit and hardware. PG16 cable glands are provided on the enclosure as well as an external ground clamp to provide a tie point for earth ground. For mounting to masts up to 2 inches in diameter, the HGX-PMT24 mast mounting kit is available (sold separately). For additional information and complete specification, see data sheet below. Features Industrial grade weatherproof die cast aluminum enclosure with mounting brackets Screw terminal blocks Superior to diode or TVS only based designs Three stage protection Application Protection of DSL and Telephone lines
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Grade Hi-Power Telephone / DSL Lightning Surge Protector - Screw Terminals - ALW-DSLS - L-com, Inc.
North Andover, MA, United States
Industrial Grade Hi-Power Telephone / DSL Lightning Surge Protector - Screw Terminals
ALW-DSLS
Industrial Grade Hi-Power Telephone / DSL Lightning Surge Protector - Screw Terminals ALW-DSLS
This high performance 3-stage lightning protector provides superior protection for Telephone and DSL lines. Shared phone lines carry the ring voltage for standard telephones. The unit protects against both differential and common mode transients. The first stage is comprised of a differential gas discharge tube. Stage two is a pair of current limiting series resistors and the final stage is a low capacitance diode array. The use of three terminal differential gas discharge tubes provides superior protection against surges. The second stage series resistance limits the power dissipation of the fast diode clamp array in the third stage. This allows time for the slower but higher power gas tubes to flash over. The diode array clamps the leading edge of fast transients to safe levels until the high power gas tubes turn on. This eliminates the damaging leading edge spike that single stage gas tube protectors let leak through. The diode array's low capacitance assures that the high speed signals will not be degraded by the suppressor. The 3-stage design can handle higher-level transients than a protector that uses only diodes. This protector features an industrial grade die cast aluminum enclosure with gasketed cover and concealed mounting holes. It includes an aluminum mounting kit and hardware. PG16 cable glands are provided on the enclosure as well as an external ground clamp to provide a tie point for earth ground. For mounting to masts up to 2 inches in diameter, the HGX-PMT24 mast mounting kit is available (sold separately). For additional information and complete specification, see data sheet below. Features Industrial grade weatherproof die cast aluminum enclosure with mounting brackets Screw terminal blocks Superior to diode or TVS only based designs Three stage protection Application Protection of DSL and Telephone lines

This high performance 3-stage lightning protector provides superior protection for Telephone and DSL lines. Shared phone lines carry the ring voltage for standard telephones. The unit protects against both differential and common mode transients.
The first stage is comprised of a differential gas discharge tube. Stage two is a pair of current limiting series resistors and the final stage is a low capacitance diode array. The use of three terminal differential gas discharge tubes provides superior protection against surges. The second stage series resistance limits the power dissipation of the fast diode clamp array in the third stage. This allows time for the slower but higher power gas tubes to flash over. The diode array clamps the leading edge of fast transients to safe levels until the high power gas tubes turn on. This eliminates the damaging leading edge spike that single stage gas tube protectors let leak through. The diode array's low capacitance assures that the high speed signals will not be degraded by the suppressor. The 3-stage design can handle higher-level transients than a protector that uses only diodes.
This protector features an industrial grade die cast aluminum enclosure with gasketed cover and concealed mounting holes. It includes an aluminum mounting kit and hardware. PG16 cable glands are provided on the enclosure as well as an external ground clamp to provide a tie point for earth ground.
For mounting to masts up to 2 inches in diameter, the HGX-PMT24 mast mounting kit is available (sold separately).
For additional information and complete specification, see data sheet below.

Features

  • Industrial grade weatherproof die cast aluminum enclosure with mounting brackets
  • Screw terminal blocks
  • Superior to diode or TVS only based designs
  • Three stage protection

Application

  • Protection of DSL and Telephone lines
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number ALW-DSLS
Product Name Industrial Grade Hi-Power Telephone / DSL Lightning Surge Protector - Screw Terminals
Device Type Lightning Arrestor
Unlock Full Specs
to access all available technical data

Similar Products