L-com, Inc. USB Surge Protector, Type A / Type A Panel Mount Style with Pigtail Cable - 24" AL-ECF504-AA24

Description
L-com's AL-ECF504-AA24 USB surge protector is a commercial quality device designed to protect a computer's sensitive USB ports from power surges and spikes from attached devices. To ensure USB 2.0 speeds, the device uses ultra-low capacitance diodes to protect the data lines. In addition, a protection device clamps the power lines to safe levels. This USB surge protector is ideal for protecting a PC from WiFi client adapters and surveillance cameras used with long USB extender cables. Other uses include protection from surges when using USB-RS422/485 converters with long cables. The AL-ECF504-AA24 can be mounted in an enclosure, panel, wall plate, or used in-line as a standalone product. It features a fully shielded 24" pigtail cable. Features Allows USB cables to be passed through panels or enclosures Power and data line protection USB 1.0 and 2.0 compatible Shielded housing with shielded pigtail cable - 24" Type A Female Bulkhead to Type A Male connectors Application Printers and computer peripheral devices Phone and DSL Modems Serial adapters Surveillance Cameras WiFi Adapters
Datasheet
Description
L-com's AL-ECF504-AA24 USB surge protector is a commercial quality device designed to protect a computer's sensitive USB ports from power surges and spikes from attached devices. To ensure USB 2.0 speeds, the device uses ultra-low capacitance diodes to protect the data lines. In addition, a protection device clamps the power lines to safe levels. This USB surge protector is ideal for protecting a PC from WiFi client adapters and surveillance cameras used with long USB extender cables. Other uses include protection from surges when using USB-RS422/485 converters with long cables. The AL-ECF504-AA24 can be mounted in an enclosure, panel, wall plate, or used in-line as a standalone product. It features a fully shielded 24" pigtail cable. Features Allows USB cables to be passed through panels or enclosures Power and data line protection USB 1.0 and 2.0 compatible Shielded housing with shielded pigtail cable - 24" Type A Female Bulkhead to Type A Male connectors Application Printers and computer peripheral devices Phone and DSL Modems Serial adapters Surveillance Cameras WiFi Adapters
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Surge Protector, Type A / Type A Panel Mount Style with Pigtail Cable - 24
North Andover, MA, United States
USB Surge Protector, Type A / Type A Panel Mount Style with Pigtail Cable - 24"
AL-ECF504-AA24
USB Surge Protector, Type A / Type A Panel Mount Style with Pigtail Cable - 24" AL-ECF504-AA24
L-com's AL-ECF504-AA24 USB surge protector is a commercial quality device designed to protect a computer's sensitive USB ports from power surges and spikes from attached devices. To ensure USB 2.0 speeds, the device uses ultra-low capacitance diodes to protect the data lines. In addition, a protection device clamps the power lines to safe levels. This USB surge protector is ideal for protecting a PC from WiFi client adapters and surveillance cameras used with long USB extender cables. Other uses include protection from surges when using USB-RS422/485 converters with long cables. The AL-ECF504-AA24 can be mounted in an enclosure, panel, wall plate, or used in-line as a standalone product. It features a fully shielded 24" pigtail cable. Features Allows USB cables to be passed through panels or enclosures Power and data line protection USB 1.0 and 2.0 compatible Shielded housing with shielded pigtail cable - 24" Type A Female Bulkhead to Type A Male connectors Application Printers and computer peripheral devices Phone and DSL Modems Serial adapters Surveillance Cameras WiFi Adapters

L-com's AL-ECF504-AA24 USB surge protector is a commercial quality device designed to protect a computer's sensitive USB ports from power surges and spikes from attached devices. To ensure USB 2.0 speeds, the device uses ultra-low capacitance diodes to protect the data lines. In addition, a protection device clamps the power lines to safe levels. This USB surge protector is ideal for protecting a PC from WiFi client adapters and surveillance cameras used with long USB extender cables. Other uses include protection from surges when using USB-RS422/485 converters with long cables.
The AL-ECF504-AA24 can be mounted in an enclosure, panel, wall plate, or used in-line as a standalone product. It features a fully shielded 24" pigtail cable.

Features

  • Allows USB cables to be passed through panels or enclosures
  • Power and data line protection
  • USB 1.0 and 2.0 compatible
  • Shielded housing with shielded pigtail cable - 24"
  • Type A Female Bulkhead to Type A Male connectors

Application

  • Printers and computer peripheral devices
  • Phone and DSL Modems
  • Serial adapters
  • Surveillance Cameras
  • WiFi Adapters
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number AL-ECF504-AA24
Product Name USB Surge Protector, Type A / Type A Panel Mount Style with Pigtail Cable - 24"
Mounting Wall/Panel
Unlock Full Specs
to access all available technical data

Similar Products

RF Surge Protectors - NSPBB - kTB Solutions
Specs
Device Type Coaxial Surge Suppressors
Surge Current 20000 amps
View Details
Surge Arresters - CE0310-000 - TE Connectivity
Specs
Device Type Lightning Arrestor
Application Distribution Line
View Details
Surge Protection Devices - 101753 - RS Components, Ltd.
Specs
Surge Current 30000 amps
View Details