L-com, Inc. Weatherproof Lightning Surge Protector for RS-422/RS-485 & 24VDC Power Lines ALS-D25P24DW

Description
The HyperLink ALS-D25P24DW is designed to provide superior lightning and surge protection for RS-422/485 control and 24VDC power lines. These protectors incorporate individual protection circuits for the RS-422/485 control lines and DC power lines. All housed in one NEMA rated weatherproof enclosure. RS-422/485 Control Lines A high power 3-stage design is used to provide protection for the RS-422/485 control line. The 3-stage design can handle higher-level transients than a protector that uses only diodes. The first stage is comprised of a differential gas discharge tube. Stage two is a pair of current limiting series resistors and the final stage is a low capacitance diode array. The RS-422/485 control line is connected to the protector via its screw terminal blocks. The terminal blocks are removable to ease wiring. The ALS-D25P24DW is designed to work with either 1 full duplex or 2 half duplex RS-422/485 lines. 24VDC Power Lines The 24VDC power lines are also protected using a 3-stage design. This provides superior protection from transients and surges. The first stage is comprised of a differential gas discharge tube. Stage two is a pair of suppression coils and the final stage is a 5000 Watt uni-polar Transient Voltage Suppression (TVS) Diode. Power lines are connected to the protector via high current rated screw terminals. Weatherproof Design These units feature a weatherproof ABS enclosure with gasketed cover and concealed mounting holes. Water tight cable glands provide entry and exit points for cables. A ground clamp on the enclosure's exterior provides a tie point for earth ground. For mounting to masts up to 2 inches in diameter, the HGX-PMT24 mast mounting kit is available (sold separately). This protector is also available in the following power configurations: 12VDC: ALS-D25P12DW 15VDC: ALS-D25P15DW 12-28VAC: ALS-D25P1228AW For additional information and complete specifications, click on the data sheet link below. Features 3-Stage protection provided for all lines Also available in 12VDC, 15VDC and 12-28VAC versions Individual protection circuits for RS-422/485 control lines and 24VDC power lines NEMA rated enclosure with gasketed cover and concealed mounting holes Will work with Full or Half Duplex RS-422/485 lines Application Pan-Tilt-Zoom (PTZ) camera controllers Pool/spa and industrial controllers and keyboards Analog or IP video surveillance cameras Door/gate access control with RS-485 and power RS-422/485 lines with 24VDC supply voltage
Datasheet
Description
The HyperLink ALS-D25P24DW is designed to provide superior lightning and surge protection for RS-422/485 control and 24VDC power lines. These protectors incorporate individual protection circuits for the RS-422/485 control lines and DC power lines. All housed in one NEMA rated weatherproof enclosure. RS-422/485 Control Lines A high power 3-stage design is used to provide protection for the RS-422/485 control line. The 3-stage design can handle higher-level transients than a protector that uses only diodes. The first stage is comprised of a differential gas discharge tube. Stage two is a pair of current limiting series resistors and the final stage is a low capacitance diode array. The RS-422/485 control line is connected to the protector via its screw terminal blocks. The terminal blocks are removable to ease wiring. The ALS-D25P24DW is designed to work with either 1 full duplex or 2 half duplex RS-422/485 lines. 24VDC Power Lines The 24VDC power lines are also protected using a 3-stage design. This provides superior protection from transients and surges. The first stage is comprised of a differential gas discharge tube. Stage two is a pair of suppression coils and the final stage is a 5000 Watt uni-polar Transient Voltage Suppression (TVS) Diode. Power lines are connected to the protector via high current rated screw terminals. Weatherproof Design These units feature a weatherproof ABS enclosure with gasketed cover and concealed mounting holes. Water tight cable glands provide entry and exit points for cables. A ground clamp on the enclosure's exterior provides a tie point for earth ground. For mounting to masts up to 2 inches in diameter, the HGX-PMT24 mast mounting kit is available (sold separately). This protector is also available in the following power configurations: 12VDC: ALS-D25P12DW 15VDC: ALS-D25P15DW 12-28VAC: ALS-D25P1228AW For additional information and complete specifications, click on the data sheet link below. Features 3-Stage protection provided for all lines Also available in 12VDC, 15VDC and 12-28VAC versions Individual protection circuits for RS-422/485 control lines and 24VDC power lines NEMA rated enclosure with gasketed cover and concealed mounting holes Will work with Full or Half Duplex RS-422/485 lines Application Pan-Tilt-Zoom (PTZ) camera controllers Pool/spa and industrial controllers and keyboards Analog or IP video surveillance cameras Door/gate access control with RS-485 and power RS-422/485 lines with 24VDC supply voltage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Weatherproof Lightning Surge Protector for RS-422/RS-485 & 24VDC Power Lines - ALS-D25P24DW - L-com, Inc.
North Andover, MA, United States
Weatherproof Lightning Surge Protector for RS-422/RS-485 & 24VDC Power Lines
ALS-D25P24DW
Weatherproof Lightning Surge Protector for RS-422/RS-485 & 24VDC Power Lines ALS-D25P24DW
The HyperLink ALS-D25P24DW is designed to provide superior lightning and surge protection for RS-422/485 control and 24VDC power lines. These protectors incorporate individual protection circuits for the RS-422/485 control lines and DC power lines. All housed in one NEMA rated weatherproof enclosure. RS-422/485 Control Lines A high power 3-stage design is used to provide protection for the RS-422/485 control line. The 3-stage design can handle higher-level transients than a protector that uses only diodes. The first stage is comprised of a differential gas discharge tube. Stage two is a pair of current limiting series resistors and the final stage is a low capacitance diode array. The RS-422/485 control line is connected to the protector via its screw terminal blocks. The terminal blocks are removable to ease wiring. The ALS-D25P24DW is designed to work with either 1 full duplex or 2 half duplex RS-422/485 lines. 24VDC Power Lines The 24VDC power lines are also protected using a 3-stage design. This provides superior protection from transients and surges. The first stage is comprised of a differential gas discharge tube. Stage two is a pair of suppression coils and the final stage is a 5000 Watt uni-polar Transient Voltage Suppression (TVS) Diode. Power lines are connected to the protector via high current rated screw terminals. Weatherproof Design These units feature a weatherproof ABS enclosure with gasketed cover and concealed mounting holes. Water tight cable glands provide entry and exit points for cables. A ground clamp on the enclosure's exterior provides a tie point for earth ground. For mounting to masts up to 2 inches in diameter, the HGX-PMT24 mast mounting kit is available (sold separately). This protector is also available in the following power configurations: 12VDC: ALS-D25P12DW 15VDC: ALS-D25P15DW 12-28VAC: ALS-D25P1228AW For additional information and complete specifications, click on the data sheet link below. Features 3-Stage protection provided for all lines Also available in 12VDC, 15VDC and 12-28VAC versions Individual protection circuits for RS-422/485 control lines and 24VDC power lines NEMA rated enclosure with gasketed cover and concealed mounting holes Will work with Full or Half Duplex RS-422/485 lines Application Pan-Tilt-Zoom (PTZ) camera controllers Pool/spa and industrial controllers and keyboards Analog or IP video surveillance cameras Door/gate access control with RS-485 and power RS-422/485 lines with 24VDC supply voltage

The HyperLink ALS-D25P24DW is designed to provide superior lightning and surge protection for RS-422/485 control and 24VDC power lines. These protectors incorporate individual protection circuits for the RS-422/485 control lines and DC power lines. All housed in one NEMA rated weatherproof enclosure.
RS-422/485 Control Lines
A high power 3-stage design is used to provide protection for the RS-422/485 control line. The 3-stage design can handle higher-level transients than a protector that uses only diodes. The first stage is comprised of a differential gas discharge tube. Stage two is a pair of current limiting series resistors and the final stage is a low capacitance diode array. The RS-422/485 control line is connected to the protector via its screw terminal blocks. The terminal blocks are removable to ease wiring. The ALS-D25P24DW is designed to work with either 1 full duplex or 2 half duplex RS-422/485 lines.
24VDC Power Lines
The 24VDC power lines are also protected using a 3-stage design. This provides superior protection from transients and surges. The first stage is comprised of a differential gas discharge tube. Stage two is a pair of suppression coils and the final stage is a 5000 Watt uni-polar Transient Voltage Suppression (TVS) Diode. Power lines are connected to the protector via high current rated screw terminals.
Weatherproof Design
These units feature a weatherproof ABS enclosure with gasketed cover and concealed mounting holes. Water tight cable glands provide entry and exit points for cables. A ground clamp on the enclosure's exterior provides a tie point for earth ground.
For mounting to masts up to 2 inches in diameter, the HGX-PMT24 mast mounting kit is available (sold separately).
This protector is also available in the following power configurations:
12VDC: ALS-D25P12DW
15VDC: ALS-D25P15DW
12-28VAC: ALS-D25P1228AW
For additional information and complete specifications, click on the data sheet link below.

Features

  • 3-Stage protection provided for all lines
  • Also available in 12VDC, 15VDC and 12-28VAC versions
  • Individual protection circuits for RS-422/485 control lines and 24VDC power lines
  • NEMA rated enclosure with gasketed cover and concealed mounting holes
  • Will work with Full or Half Duplex RS-422/485 lines

Application

  • Pan-Tilt-Zoom (PTZ) camera controllers
  • Pool/spa and industrial controllers and keyboards
  • Analog or IP video surveillance cameras
  • Door/gate access control with RS-485 and power
  • RS-422/485 lines with 24VDC supply voltage
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number ALS-D25P24DW
Product Name Weatherproof Lightning Surge Protector for RS-422/RS-485 & 24VDC Power Lines
Device Type Lightning Arrestor
Unlock Full Specs
to access all available technical data

Similar Products

Surge Arresters - EA2045-000 - TE Connectivity
Specs
Device Type Lightning Arrestor
Application Distribution Line
View Details
RF Surge Protectors - NWSP77 - kTB Solutions
Specs
Device Type Coaxial Surge Suppressors
Surge Current 30000 amps
View Details