L-com, Inc. Outdoor 10/100 Base-T CAT5 Lightning Surge Protector AL-CAT5VW-1

Description
The AL-CAT5VW-1 is a Compact Weather Resistant Lightning Protector which provides lightning and surge protection for CAT5 data applications. The unit is fully compatible with industry-standard Power-over-Ethernet (PoE) devices and 10/100 Base-T Ethernet networks, providing protection to both Ethernet data pairs as well as the PoE DC power feed. The compact weather resistant housing features a lockable hinged cover and break-away holes are provided on the rear of the enclosure for mounting. The cable grommets may be adjusted to cable size and are removable. This lightning surge protector is compatible with Cisco legacy network appliance products like Access Points, DC Injectors and other equipment supporting reverse polarity PoE pinouts. For additional information and complete specifications, click the Data Sheet link below. Note: This protector replaces the AL-CAT5VW model. Not sure which level of protection is required for your application? View Our Model Comparison Chart. Features (2) RJ45 Jacks Impact and weather resistant, locking hinged cover 10/100 Base-T CAT5 protection Power-Over-Ethernet Compatible Reverse Polarity PoE compatible Application 10/100 Base-T CAT5 protection Wireless Access Points & Servers Wireless Outdoor Routers
Datasheet
Description
The AL-CAT5VW-1 is a Compact Weather Resistant Lightning Protector which provides lightning and surge protection for CAT5 data applications. The unit is fully compatible with industry-standard Power-over-Ethernet (PoE) devices and 10/100 Base-T Ethernet networks, providing protection to both Ethernet data pairs as well as the PoE DC power feed. The compact weather resistant housing features a lockable hinged cover and break-away holes are provided on the rear of the enclosure for mounting. The cable grommets may be adjusted to cable size and are removable. This lightning surge protector is compatible with Cisco legacy network appliance products like Access Points, DC Injectors and other equipment supporting reverse polarity PoE pinouts. For additional information and complete specifications, click the Data Sheet link below. Note: This protector replaces the AL-CAT5VW model. Not sure which level of protection is required for your application? View Our Model Comparison Chart. Features (2) RJ45 Jacks Impact and weather resistant, locking hinged cover 10/100 Base-T CAT5 protection Power-Over-Ethernet Compatible Reverse Polarity PoE compatible Application 10/100 Base-T CAT5 protection Wireless Access Points & Servers Wireless Outdoor Routers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor 10/100 Base-T CAT5 Lightning Surge Protector - AL-CAT5VW-1 - L-com, Inc.
North Andover, MA, United States
Outdoor 10/100 Base-T CAT5 Lightning Surge Protector
AL-CAT5VW-1
Outdoor 10/100 Base-T CAT5 Lightning Surge Protector AL-CAT5VW-1
The AL-CAT5VW-1 is a Compact Weather Resistant Lightning Protector which provides lightning and surge protection for CAT5 data applications. The unit is fully compatible with industry-standard Power-over-Ethernet (PoE) devices and 10/100 Base-T Ethernet networks, providing protection to both Ethernet data pairs as well as the PoE DC power feed. The compact weather resistant housing features a lockable hinged cover and break-away holes are provided on the rear of the enclosure for mounting. The cable grommets may be adjusted to cable size and are removable. This lightning surge protector is compatible with Cisco legacy network appliance products like Access Points, DC Injectors and other equipment supporting reverse polarity PoE pinouts. For additional information and complete specifications, click the Data Sheet link below. Note: This protector replaces the AL-CAT5VW model. Not sure which level of protection is required for your application? View Our Model Comparison Chart. Features (2) RJ45 Jacks Impact and weather resistant, locking hinged cover 10/100 Base-T CAT5 protection Power-Over-Ethernet Compatible Reverse Polarity PoE compatible Application 10/100 Base-T CAT5 protection Wireless Access Points & Servers Wireless Outdoor Routers

The AL-CAT5VW-1 is a Compact Weather Resistant Lightning Protector which provides lightning and surge protection for CAT5 data applications. The unit is fully compatible with industry-standard Power-over-Ethernet (PoE) devices and 10/100 Base-T Ethernet networks, providing protection to both Ethernet data pairs as well as the PoE DC power feed.
The compact weather resistant housing features a lockable hinged cover and break-away holes are provided on the rear of the enclosure for mounting. The cable grommets may be adjusted to cable size and are removable.
This lightning surge protector is compatible with Cisco legacy network appliance products like Access Points, DC Injectors and other equipment supporting reverse polarity PoE pinouts.
For additional information and complete specifications, click the Data Sheet link below.
Note: This protector replaces the AL-CAT5VW model.
Not sure which level of protection is required for your application?
View Our Model Comparison Chart.

Features

  • (2) RJ45 Jacks
  • Impact and weather resistant, locking hinged cover
  • 10/100 Base-T CAT5 protection
  • Power-Over-Ethernet Compatible
  • Reverse Polarity PoE compatible

Application

  • 10/100 Base-T CAT5 protection
  • Wireless Access Points & Servers
  • Wireless Outdoor Routers
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number AL-CAT5VW-1
Product Name Outdoor 10/100 Base-T CAT5 Lightning Surge Protector
Device Type Lightning Arrestor
Unlock Full Specs
to access all available technical data

Similar Products

RF Surge Protectors - NWSP77 - kTB Solutions
Specs
Device Type Coaxial Surge Suppressors
Surge Current 30000 amps
View Details
Surge Arresters - CY8067-000 - TE Connectivity
Specs
Device Type Lightning Arrestor
Application Distribution Line
View Details
Surge Protection Devices - 101788 - RS Components, Ltd.
Specs
Surge Current 5000 amps
View Details