L-com, Inc. Low PIM 7/16 DIN Male to 7/16 DIN Female Bulkhead 1/4 Wave Protector ALQP-DMDFB

Description
The ALQP-DMDFB is a broadband quarter wave DC-Block suppressor designed for 800-2250 MHz applications. This unit is designed to pass the desired frequency while suppressing lightning surges. This protector functions like a signal filter, operating within 800-2250 MHz. Lightning strike electrical surges which operate at low frequencies (outside the ALQP-DMDFB operating range) are diverted through the protector's ground. This protector's unique design provides equal protection no matter which way it is installed, typically not found on DC block type protectors. The ALQP-DMDFB's non-gas tube design, multi-strike capability and fast response time make it suitable for a wide range of applications. A ground lug is provided directly on the lightning protector's housing, which allow for superior grounding. The ALQP-DMDFB features a 7/16 DIN Female Bulkhead connector with a rubber o-ring seal for mounting through an enclosure wall or panel. Low PIM Performance All the ALQP series protectors are ideal for use with Distributed Antenna Systems (DAS) due their excellent Low PIM performance of -150dBc. For additional information and complete specifications, see the 2D Drawing in Downloads section. Features 800-2250 MHz Competitively priced Bi-directional, DC block design Low PIM performance, -150 dBc No gas tube to replace Application IEEE 802.11b and 802.11g Wireless LAN applications IEEE 802.16 and 802.20 Protection of Distributed antenna systems (DAS)
Description
The ALQP-DMDFB is a broadband quarter wave DC-Block suppressor designed for 800-2250 MHz applications. This unit is designed to pass the desired frequency while suppressing lightning surges. This protector functions like a signal filter, operating within 800-2250 MHz. Lightning strike electrical surges which operate at low frequencies (outside the ALQP-DMDFB operating range) are diverted through the protector's ground. This protector's unique design provides equal protection no matter which way it is installed, typically not found on DC block type protectors. The ALQP-DMDFB's non-gas tube design, multi-strike capability and fast response time make it suitable for a wide range of applications. A ground lug is provided directly on the lightning protector's housing, which allow for superior grounding. The ALQP-DMDFB features a 7/16 DIN Female Bulkhead connector with a rubber o-ring seal for mounting through an enclosure wall or panel. Low PIM Performance All the ALQP series protectors are ideal for use with Distributed Antenna Systems (DAS) due their excellent Low PIM performance of -150dBc. For additional information and complete specifications, see the 2D Drawing in Downloads section. Features 800-2250 MHz Competitively priced Bi-directional, DC block design Low PIM performance, -150 dBc No gas tube to replace Application IEEE 802.11b and 802.11g Wireless LAN applications IEEE 802.16 and 802.20 Protection of Distributed antenna systems (DAS)

Suppliers

Company
Product
Description
Supplier Links
Low PIM 7/16 DIN Male to 7/16 DIN Female Bulkhead 1/4 Wave Protector - ALQP-DMDFB - L-com, Inc.
North Andover, MA, United States
Low PIM 7/16 DIN Male to 7/16 DIN Female Bulkhead 1/4 Wave Protector
ALQP-DMDFB
Low PIM 7/16 DIN Male to 7/16 DIN Female Bulkhead 1/4 Wave Protector ALQP-DMDFB
The ALQP-DMDFB is a broadband quarter wave DC-Block suppressor designed for 800-2250 MHz applications. This unit is designed to pass the desired frequency while suppressing lightning surges. This protector functions like a signal filter, operating within 800-2250 MHz. Lightning strike electrical surges which operate at low frequencies (outside the ALQP-DMDFB operating range) are diverted through the protector's ground. This protector's unique design provides equal protection no matter which way it is installed, typically not found on DC block type protectors. The ALQP-DMDFB's non-gas tube design, multi-strike capability and fast response time make it suitable for a wide range of applications. A ground lug is provided directly on the lightning protector's housing, which allow for superior grounding. The ALQP-DMDFB features a 7/16 DIN Female Bulkhead connector with a rubber o-ring seal for mounting through an enclosure wall or panel. Low PIM Performance All the ALQP series protectors are ideal for use with Distributed Antenna Systems (DAS) due their excellent Low PIM performance of -150dBc. For additional information and complete specifications, see the 2D Drawing in Downloads section. Features 800-2250 MHz Competitively priced Bi-directional, DC block design Low PIM performance, -150 dBc No gas tube to replace Application IEEE 802.11b and 802.11g Wireless LAN applications IEEE 802.16 and 802.20 Protection of Distributed antenna systems (DAS)

The ALQP-DMDFB is a broadband quarter wave DC-Block suppressor designed for 800-2250 MHz applications. This unit is designed to pass the desired frequency while suppressing lightning surges. This protector functions like a signal filter, operating within 800-2250 MHz. Lightning strike electrical surges which operate at low frequencies (outside the ALQP-DMDFB operating range) are diverted through the protector's ground. This protector's unique design provides equal protection no matter which way it is installed, typically not found on DC block type protectors.
The ALQP-DMDFB's non-gas tube design, multi-strike capability and fast response time make it suitable for a wide range of applications. A ground lug is provided directly on the lightning protector's housing, which allow for superior grounding.
The ALQP-DMDFB features a 7/16 DIN Female Bulkhead connector with a rubber o-ring seal for mounting through an enclosure wall or panel.
Low PIM Performance
All the ALQP series protectors are ideal for use with Distributed Antenna Systems (DAS) due their excellent Low PIM performance of -150dBc.
For additional information and complete specifications, see the 2D Drawing in Downloads section.

Features

  • 800-2250 MHz
  • Competitively priced
  • Bi-directional, DC block design
  • Low PIM performance, -150 dBc
  • No gas tube to replace

Application

  • IEEE 802.11b and 802.11g Wireless LAN applications
  • IEEE 802.16 and 802.20
  • Protection of Distributed antenna systems (DAS)
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number ALQP-DMDFB
Product Name Low PIM 7/16 DIN Male to 7/16 DIN Female Bulkhead 1/4 Wave Protector
Unlock Full Specs
to access all available technical data

Similar Products

Surge Arresters - EN7486-000 - TE Connectivity
Specs
Device Type Lightning Arrestor
Application Distribution
View Details
Surge Suppressor Units - 7681779 - RS Components, Ltd.
Specs
Device Type Type 2 arrester
View Details