L-com, Inc. Industrial Grade 10/100 Base-T CAT5e Lightning Surge Protector - Punch Down Terminals ALW-CAT5EP

Description
The HyperLink brand ALW-CAT5EP Lightning Protector provides superior lightning and surge protection for both indoor and outdoor 10/100 Base-T Ethernet networks. In addition, the unit is compatible with 802.3af Power-over-Ethernet (PoE) devices. Integral to the design is protection for the four Ethernet data pairs and the PoE DC power feed. This protector features an industrial grade die cast aluminum enclosure with gasketed cover and concealed mounting holes. It includes an aluminum mounting kit and hardware. PG16 cable glands are provided on the enclosure as well as an external ground clamp to provide a tie point for earth ground. The PG16 cable glands are large enough to pass a un-boot RJ45 connector through so pre-terminated cables can be used. For mounting to masts up to 2 inches in diameter, the HGX-PMT24 mast mounting kit is available (sold separately). For additional information and complete specifications, see data sheet below. Not sure which level of protection is required for your application? View Our Model Comparison Chart. Features Industrial grade weatherproof die cast aluminum enclosure with mounting brackets Punch down terminal block CAT5 and CAT5e compatibility Power-Over-Ethernet (PoE) compatible Supports PoE mode A and B for power Application IP Cameras Wireless Access Points & Bridges Wireless Client Adapters 10/100 Base-T Ethernet Equipment
Datasheet
Description
The HyperLink brand ALW-CAT5EP Lightning Protector provides superior lightning and surge protection for both indoor and outdoor 10/100 Base-T Ethernet networks. In addition, the unit is compatible with 802.3af Power-over-Ethernet (PoE) devices. Integral to the design is protection for the four Ethernet data pairs and the PoE DC power feed. This protector features an industrial grade die cast aluminum enclosure with gasketed cover and concealed mounting holes. It includes an aluminum mounting kit and hardware. PG16 cable glands are provided on the enclosure as well as an external ground clamp to provide a tie point for earth ground. The PG16 cable glands are large enough to pass a un-boot RJ45 connector through so pre-terminated cables can be used. For mounting to masts up to 2 inches in diameter, the HGX-PMT24 mast mounting kit is available (sold separately). For additional information and complete specifications, see data sheet below. Not sure which level of protection is required for your application? View Our Model Comparison Chart. Features Industrial grade weatherproof die cast aluminum enclosure with mounting brackets Punch down terminal block CAT5 and CAT5e compatibility Power-Over-Ethernet (PoE) compatible Supports PoE mode A and B for power Application IP Cameras Wireless Access Points & Bridges Wireless Client Adapters 10/100 Base-T Ethernet Equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Grade 10/100 Base-T CAT5e Lightning Surge Protector - Punch Down Terminals - ALW-CAT5EP - L-com, Inc.
North Andover, MA, United States
Industrial Grade 10/100 Base-T CAT5e Lightning Surge Protector - Punch Down Terminals
ALW-CAT5EP
Industrial Grade 10/100 Base-T CAT5e Lightning Surge Protector - Punch Down Terminals ALW-CAT5EP
The HyperLink brand ALW-CAT5EP Lightning Protector provides superior lightning and surge protection for both indoor and outdoor 10/100 Base-T Ethernet networks. In addition, the unit is compatible with 802.3af Power-over-Ethernet (PoE) devices. Integral to the design is protection for the four Ethernet data pairs and the PoE DC power feed. This protector features an industrial grade die cast aluminum enclosure with gasketed cover and concealed mounting holes. It includes an aluminum mounting kit and hardware. PG16 cable glands are provided on the enclosure as well as an external ground clamp to provide a tie point for earth ground. The PG16 cable glands are large enough to pass a un-boot RJ45 connector through so pre-terminated cables can be used. For mounting to masts up to 2 inches in diameter, the HGX-PMT24 mast mounting kit is available (sold separately). For additional information and complete specifications, see data sheet below. Not sure which level of protection is required for your application? View Our Model Comparison Chart. Features Industrial grade weatherproof die cast aluminum enclosure with mounting brackets Punch down terminal block CAT5 and CAT5e compatibility Power-Over-Ethernet (PoE) compatible Supports PoE mode A and B for power Application IP Cameras Wireless Access Points & Bridges Wireless Client Adapters 10/100 Base-T Ethernet Equipment

The HyperLink brand ALW-CAT5EP Lightning Protector provides superior lightning and surge protection for both indoor and outdoor 10/100 Base-T Ethernet networks. In addition, the unit is compatible with 802.3af Power-over-Ethernet (PoE) devices. Integral to the design is protection for the four Ethernet data pairs and the PoE DC power feed.
This protector features an industrial grade die cast aluminum enclosure with gasketed cover and concealed mounting holes. It includes an aluminum mounting kit and hardware. PG16 cable glands are provided on the enclosure as well as an external ground clamp to provide a tie point for earth ground. The PG16 cable glands are large enough to pass a un-boot RJ45 connector through so pre-terminated cables can be used.
For mounting to masts up to 2 inches in diameter, the HGX-PMT24 mast mounting kit is available (sold separately).
For additional information and complete specifications, see data sheet below.
Not sure which level of protection is required for your application?
View Our Model Comparison Chart.

Features

  • Industrial grade weatherproof die cast aluminum enclosure with mounting brackets
  • Punch down terminal block
  • CAT5 and CAT5e compatibility
  • Power-Over-Ethernet (PoE) compatible
  • Supports PoE mode A and B for power

Application

  • IP Cameras
  • Wireless Access Points & Bridges
  • Wireless Client Adapters
  • 10/100 Base-T Ethernet Equipment
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number ALW-CAT5EP
Product Name Industrial Grade 10/100 Base-T CAT5e Lightning Surge Protector - Punch Down Terminals
Device Type Lightning Arrestor
Unlock Full Specs
to access all available technical data

Similar Products

RF Surge Protectors - NWSP77 - kTB Solutions
Specs
Device Type Coaxial Surge Suppressors
Surge Current 30000 amps
View Details
Type 7P.37 - surge arrester (SPD) - 7P3782751003 - Finder S.p.A. con unico socio
Specs
Device Type Single Phase
Standards CE Marking; CE-2, EAC-1, Servimeters-Logo, ukca
View Details
N Male St. To N Male St. Adapter With Lightning Arrestor - ET-GPDC6GArres-NMS-NMS - Eteily Technologies India Pvt. Ltd.
Specs
Device Type Lightning Arrestor
Clamping Voltage 230 volts
View Details