L-com, Inc. Outdoor 4/8 ohm Audio Systems Lightning Protector AL-D2-AW

Description
Two Channel Protection for Audio Systems The Hyperlink AL-D2-AW is a two channel high performance weather-proof two-stage lightning protector capable of protecting a 100 Watt RMS* stereo receiver or amplifier from surges on its speaker wires. This model provides protection to two pairs of wires. It can also be used with mono systems such as public address systems driving up to two speakers. The AL-D2-AW is designed for use with 4/8 ohm audio systems (typical home systems) driving outdoor speakers installed in open areas, such as pool and patios. Weather-Proof Construction The AL-D2-AW features a weatherproof ABS enclosure with gasketed cover and concealed mounting holes. Weather-Proof conduits provide access to internal input and output terminal strips. For maximum protection, a ground clamp provides a tie point for earth ground. For mounting to masts up to 2 inches in diameter, the HGX-PMT25 mast mounting kit is available (sold separately). For additional information and complete specifications, click on data sheet link below. Features Ground clamp provided on outside of enclosure Weatherproof ABS enclosure Gasketed cover and concealed mounting holes Screw terminals Application 4/8 ohm audio systems (typical home systems)
Datasheet
Description
Two Channel Protection for Audio Systems The Hyperlink AL-D2-AW is a two channel high performance weather-proof two-stage lightning protector capable of protecting a 100 Watt RMS* stereo receiver or amplifier from surges on its speaker wires. This model provides protection to two pairs of wires. It can also be used with mono systems such as public address systems driving up to two speakers. The AL-D2-AW is designed for use with 4/8 ohm audio systems (typical home systems) driving outdoor speakers installed in open areas, such as pool and patios. Weather-Proof Construction The AL-D2-AW features a weatherproof ABS enclosure with gasketed cover and concealed mounting holes. Weather-Proof conduits provide access to internal input and output terminal strips. For maximum protection, a ground clamp provides a tie point for earth ground. For mounting to masts up to 2 inches in diameter, the HGX-PMT25 mast mounting kit is available (sold separately). For additional information and complete specifications, click on data sheet link below. Features Ground clamp provided on outside of enclosure Weatherproof ABS enclosure Gasketed cover and concealed mounting holes Screw terminals Application 4/8 ohm audio systems (typical home systems)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor 4/8 ohm Audio Systems Lightning Protector - AL-D2-AW - L-com, Inc.
North Andover, MA, United States
Outdoor 4/8 ohm Audio Systems Lightning Protector
AL-D2-AW
Outdoor 4/8 ohm Audio Systems Lightning Protector AL-D2-AW
Two Channel Protection for Audio Systems The Hyperlink AL-D2-AW is a two channel high performance weather-proof two-stage lightning protector capable of protecting a 100 Watt RMS* stereo receiver or amplifier from surges on its speaker wires. This model provides protection to two pairs of wires. It can also be used with mono systems such as public address systems driving up to two speakers. The AL-D2-AW is designed for use with 4/8 ohm audio systems (typical home systems) driving outdoor speakers installed in open areas, such as pool and patios. Weather-Proof Construction The AL-D2-AW features a weatherproof ABS enclosure with gasketed cover and concealed mounting holes. Weather-Proof conduits provide access to internal input and output terminal strips. For maximum protection, a ground clamp provides a tie point for earth ground. For mounting to masts up to 2 inches in diameter, the HGX-PMT25 mast mounting kit is available (sold separately). For additional information and complete specifications, click on data sheet link below. Features Ground clamp provided on outside of enclosure Weatherproof ABS enclosure Gasketed cover and concealed mounting holes Screw terminals Application 4/8 ohm audio systems (typical home systems)

Two Channel Protection for Audio Systems
The Hyperlink AL-D2-AW is a two channel high performance weather-proof two-stage lightning protector capable of protecting a 100 Watt RMS* stereo receiver or amplifier from surges on its speaker wires. This model provides protection to two pairs of wires. It can also be used with mono systems such as public address systems driving up to two speakers.
The AL-D2-AW is designed for use with 4/8 ohm audio systems (typical home systems) driving outdoor speakers installed in open areas, such as pool and patios.
Weather-Proof Construction
The AL-D2-AW features a weatherproof ABS enclosure with gasketed cover and concealed mounting holes. Weather-Proof conduits provide access to internal input and output terminal strips. For maximum protection, a ground clamp provides a tie point for earth ground.
For mounting to masts up to 2 inches in diameter, the HGX-PMT25 mast mounting kit is available (sold separately).
For additional information and complete specifications, click on data sheet link below.

Features

  • Ground clamp provided on outside of enclosure
  • Weatherproof ABS enclosure
  • Gasketed cover and concealed mounting holes
  • Screw terminals

Application

  • 4/8 ohm audio systems (typical home systems)
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number AL-D2-AW
Product Name Outdoor 4/8 ohm Audio Systems Lightning Protector
Device Type Lightning Arrestor
Unlock Full Specs
to access all available technical data

Similar Products

USB 2.0 2 kV Isolator, 1 Port, 12 Mbps Full Speed - BB-UH401-2KV - Advantech
Specs
Mounting In-line or Integrally Attached
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
N (F) BH St. to N (F) St. Adapter with Lightning Arrestor - ET-GPDC6GArres-NFS-NFS-BH - Eteily Technologies India Pvt. Ltd.
Specs
Device Type Lightning Arrestor
Clamping Voltage 230 volts
View Details
Surge Protection Devices - 697400 - RS Components, Ltd.
Specs
Device Type Single Phase
Surge Current 20000 amps
View Details