L-com's AL-ECF504-AA12 USB surge protector is a commercial quality device designed to protect a computer's sensitive USB ports from power surges and spikes from attached devices. To ensure USB 2.0 speeds, the device uses ultra-low capacitance diodes to protect the data lines. In addition, a protection device clamps the power lines to safe levels. This USB surge protector is ideal for protecting a PC from WiFi client adapters and surveillance cameras used with long USB extender cables. Other uses include protection from surges when using USB-RS422/485 converters with long cables. The AL-ECF504-AA12 can be mounted in an enclosure, panel, wall plate, or used in-line as a standalone product. It features a fully shielded 12" pigtail cable. Click on the Downloads tab for additional information and complete specifications.
Features
Type A Female Bulkhead to Type A Male connectors
USB 1.0 and 2.0 compatible
Allows USB cables to be passed through panels or enclosures
Power and data line protection
Shielded housing with shielded pigtail cable - 12"
Application
Phone and DSL Modems
Serial adapters
Surveillance Cameras
WiFi Adapters
Printers and computer peripheral devices
L-com's AL-ECF504-AA12 USB surge protector is a commercial quality device designed to protect a computer's sensitive USB ports from power surges and spikes from attached devices. To ensure USB 2.0 speeds, the device uses ultra-low capacitance diodes to protect the data lines. In addition, a protection device clamps the power lines to safe levels. This USB surge protector is ideal for protecting a PC from WiFi client adapters and surveillance cameras used with long USB extender cables. Other uses include protection from surges when using USB-RS422/485 converters with long cables.
The AL-ECF504-AA12 can be mounted in an enclosure, panel, wall plate, or used in-line as a standalone product. It features a fully shielded 12" pigtail cable.
Click on the Downloads tab for additional information and complete specifications.
Features
- Type A Female Bulkhead to Type A Male connectors
- USB 1.0 and 2.0 compatible
- Allows USB cables to be passed through panels or enclosures
- Power and data line protection
- Shielded housing with shielded pigtail cable - 12"
Application
- Phone and DSL Modems
- Serial adapters
- Surveillance Cameras
- WiFi Adapters
- Printers and computer peripheral devices