L-com, Inc. Industrial Grade 3-Stage Lightning Surge Protector for RS-422 & RS-485 Lines ALW-D2-05

Description
This high performance 3-stage lightning protector provides superior protection of differential or balanced digital or analog lines from transients and surges. The units will protect two pairs of differential data or analog signal/control lines. The first stage is comprised of a differential gas discharge tube. Stage two is a pair of current limiting series resistors and the final stage is a low capacitance diode array. The use of three terminal differential gas discharge tubes provides superior common and differential mode protection against conducted transients versus the use of lower cost two terminal tubes. The second stage series resistance limits the power dissipation of the fast diode clamp array in the third stage. This allows time for the slower but higher power gas tubes to flash over. The diode array clamps the leading edge of fast transients to safe levels until the high power gas tubes turn on. This eliminates the damaging leading edge spike that single stage gas tube protectors let leak through. The diode array's low capacitance assures that the suppressor will not degrade the high-speed signals. The 3-stage design can handle higher-level transients than a protector that uses only diodes. This protector features an industrial grade die cast aluminum enclosure with gasketed cover and concealed mounting holes. It includes an aluminum mounting kit and hardware. PG16 cable glands are provided on the enclosure as well as an external ground clamp provided a tie point for earth ground. Application Note: Not for use with T1 line with Ring or DC Power. For mounting to masts up to 2 inches in diameter, the HGX-PMT24 mast mounting kit is available (sold separately). For additional information and complete specification, see data sheet below. Features Screw Terminal Blocks Three-Stage Protection Industrial grade weatherproof die cast aluminum enclosure with mounting brackets Superior to diode or TVS only based designs Application Industrial and building automation RTD applications T1/E1/J1 lines (see above note) AISG control lines RS-422/RS-485 communications
Datasheet
Description
This high performance 3-stage lightning protector provides superior protection of differential or balanced digital or analog lines from transients and surges. The units will protect two pairs of differential data or analog signal/control lines. The first stage is comprised of a differential gas discharge tube. Stage two is a pair of current limiting series resistors and the final stage is a low capacitance diode array. The use of three terminal differential gas discharge tubes provides superior common and differential mode protection against conducted transients versus the use of lower cost two terminal tubes. The second stage series resistance limits the power dissipation of the fast diode clamp array in the third stage. This allows time for the slower but higher power gas tubes to flash over. The diode array clamps the leading edge of fast transients to safe levels until the high power gas tubes turn on. This eliminates the damaging leading edge spike that single stage gas tube protectors let leak through. The diode array's low capacitance assures that the suppressor will not degrade the high-speed signals. The 3-stage design can handle higher-level transients than a protector that uses only diodes. This protector features an industrial grade die cast aluminum enclosure with gasketed cover and concealed mounting holes. It includes an aluminum mounting kit and hardware. PG16 cable glands are provided on the enclosure as well as an external ground clamp provided a tie point for earth ground. Application Note: Not for use with T1 line with Ring or DC Power. For mounting to masts up to 2 inches in diameter, the HGX-PMT24 mast mounting kit is available (sold separately). For additional information and complete specification, see data sheet below. Features Screw Terminal Blocks Three-Stage Protection Industrial grade weatherproof die cast aluminum enclosure with mounting brackets Superior to diode or TVS only based designs Application Industrial and building automation RTD applications T1/E1/J1 lines (see above note) AISG control lines RS-422/RS-485 communications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Grade 3-Stage Lightning Surge Protector for RS-422 & RS-485 Lines - ALW-D2-05 - L-com, Inc.
North Andover, MA, United States
Industrial Grade 3-Stage Lightning Surge Protector for RS-422 & RS-485 Lines
ALW-D2-05
Industrial Grade 3-Stage Lightning Surge Protector for RS-422 & RS-485 Lines ALW-D2-05
This high performance 3-stage lightning protector provides superior protection of differential or balanced digital or analog lines from transients and surges. The units will protect two pairs of differential data or analog signal/control lines. The first stage is comprised of a differential gas discharge tube. Stage two is a pair of current limiting series resistors and the final stage is a low capacitance diode array. The use of three terminal differential gas discharge tubes provides superior common and differential mode protection against conducted transients versus the use of lower cost two terminal tubes. The second stage series resistance limits the power dissipation of the fast diode clamp array in the third stage. This allows time for the slower but higher power gas tubes to flash over. The diode array clamps the leading edge of fast transients to safe levels until the high power gas tubes turn on. This eliminates the damaging leading edge spike that single stage gas tube protectors let leak through. The diode array's low capacitance assures that the suppressor will not degrade the high-speed signals. The 3-stage design can handle higher-level transients than a protector that uses only diodes. This protector features an industrial grade die cast aluminum enclosure with gasketed cover and concealed mounting holes. It includes an aluminum mounting kit and hardware. PG16 cable glands are provided on the enclosure as well as an external ground clamp provided a tie point for earth ground. Application Note: Not for use with T1 line with Ring or DC Power. For mounting to masts up to 2 inches in diameter, the HGX-PMT24 mast mounting kit is available (sold separately). For additional information and complete specification, see data sheet below. Features Screw Terminal Blocks Three-Stage Protection Industrial grade weatherproof die cast aluminum enclosure with mounting brackets Superior to diode or TVS only based designs Application Industrial and building automation RTD applications T1/E1/J1 lines (see above note) AISG control lines RS-422/RS-485 communications

This high performance 3-stage lightning protector provides superior protection of differential or balanced digital or analog lines from transients and surges. The units will protect two pairs of differential data or analog signal/control lines.
The first stage is comprised of a differential gas discharge tube. Stage two is a pair of current limiting series resistors and the final stage is a low capacitance diode array. The use of three terminal differential gas discharge tubes provides superior common and differential mode protection against conducted transients versus the use of lower cost two terminal tubes. The second stage series resistance limits the power dissipation of the fast diode clamp array in the third stage. This allows time for the slower but higher power gas tubes to flash over. The diode array clamps the leading edge of fast transients to safe levels until the high power gas tubes turn on. This eliminates the damaging leading edge spike that single stage gas tube protectors let leak through. The diode array's low capacitance assures that the suppressor will not degrade the high-speed signals. The 3-stage design can handle higher-level transients than a protector that uses only diodes.
This protector features an industrial grade die cast aluminum enclosure with gasketed cover and concealed mounting holes. It includes an aluminum mounting kit and hardware. PG16 cable glands are provided on the enclosure as well as an external ground clamp provided a tie point for earth ground.
Application Note:
Not for use with T1 line with Ring or DC Power.
For mounting to masts up to 2 inches in diameter, the HGX-PMT24 mast mounting kit is available (sold separately).
For additional information and complete specification, see data sheet below.

Features

  • Screw Terminal Blocks
  • Three-Stage Protection
  • Industrial grade weatherproof die cast aluminum enclosure with mounting brackets
  • Superior to diode or TVS only based designs

Application

  • Industrial and building automation
  • RTD applications
  • T1/E1/J1 lines (see above note)
  • AISG control lines
  • RS-422/RS-485 communications
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number ALW-D2-05
Product Name Industrial Grade 3-Stage Lightning Surge Protector for RS-422 & RS-485 Lines
Device Type Lightning Arrestor
Unlock Full Specs
to access all available technical data

Similar Products

Protector / Inrush Current Limiter - tps-icl-1p-12a-slim-20501 - TPS Elektronik GmbH
Specs
Device Type SPD
Technology Integriertes bypassrelais
Mounting DIN Rail; Din-Rail TS 35/7.5 or TS 35/15
View Details
ULI-232DSH - RS-232 (DB9 Male /Female) Isolator - BB-9POP4 - Advantech
Specs
Mounting In-line or Integrally Attached
Operating Temp 32 to 158 F (0.0 to 70 C)
View Details
3 A 120 V AC Filter - Surge Suppressor - 4983-DC120-03 - Allen-Bradley / Rockwell Automation
Specs
Mounting DIN Rail
View Details
2 suppliers