L-com, Inc. Serial Protector Wallmount W/Terminal Block 12VDC LPXT-WM-TERM-12V

Description
LPXT-WM-TERM series of surge suppressors are a high-speed, high-current solid state device designed to protect RS 422, 4-20 ma Double Wire Pair (4-Wire) configurations and other balanced pair applications from transient over voltages. The LPXT-WM-TERM series uses only silicon suppression components. It connects to the equipment and line via two (2). Six (6) position terminal blocks. Note: "EQUIP GND" connection should be kept as short as possible and utilize the largest gauge wire possible. Features Non degradable, low clamping, leadless, silicon avalanche diode Protects up to two balanced pairs and shields Two 6 position terminal blocks Line and load bidirectional protection Application 4-20mA loops Double wire pair equipment RS422 RS485
Description
LPXT-WM-TERM series of surge suppressors are a high-speed, high-current solid state device designed to protect RS 422, 4-20 ma Double Wire Pair (4-Wire) configurations and other balanced pair applications from transient over voltages. The LPXT-WM-TERM series uses only silicon suppression components. It connects to the equipment and line via two (2). Six (6) position terminal blocks. Note: "EQUIP GND" connection should be kept as short as possible and utilize the largest gauge wire possible. Features Non degradable, low clamping, leadless, silicon avalanche diode Protects up to two balanced pairs and shields Two 6 position terminal blocks Line and load bidirectional protection Application 4-20mA loops Double wire pair equipment RS422 RS485

Suppliers

Company
Product
Description
Supplier Links
Serial Protector Wallmount W/Terminal Block 12VDC - LPXT-WM-TERM-12V - L-com, Inc.
North Andover, MA, United States
Serial Protector Wallmount W/Terminal Block 12VDC
LPXT-WM-TERM-12V
Serial Protector Wallmount W/Terminal Block 12VDC LPXT-WM-TERM-12V
LPXT-WM-TERM series of surge suppressors are a high-speed, high-current solid state device designed to protect RS 422, 4-20 ma Double Wire Pair (4-Wire) configurations and other balanced pair applications from transient over voltages. The LPXT-WM-TERM series uses only silicon suppression components. It connects to the equipment and line via two (2). Six (6) position terminal blocks. Note: "EQUIP GND" connection should be kept as short as possible and utilize the largest gauge wire possible. Features Non degradable, low clamping, leadless, silicon avalanche diode Protects up to two balanced pairs and shields Two 6 position terminal blocks Line and load bidirectional protection Application 4-20mA loops Double wire pair equipment RS422 RS485

LPXT-WM-TERM series of surge suppressors are a high-speed, high-current solid state device designed to protect RS 422, 4-20 ma Double Wire Pair (4-Wire) configurations and other balanced pair applications from transient over voltages. The LPXT-WM-TERM series uses only silicon suppression components. It connects to the equipment and line via two (2). Six (6) position terminal blocks. Note: "EQUIP GND" connection should be kept as short as possible and utilize the largest gauge wire possible.

Features

  • Non degradable, low clamping, leadless, silicon avalanche diode
  • Protects up to two balanced pairs and shields
  • Two 6 position terminal blocks
  • Line and load bidirectional protection

Application

  • 4-20mA loops
  • Double wire pair equipment
  • RS422
  • RS485
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number LPXT-WM-TERM-12V
Product Name Serial Protector Wallmount W/Terminal Block 12VDC
Unlock Full Specs
to access all available technical data

Similar Products

Type 99.02 - Coil indication and EMC suppression modules - 9902006098 - Finder S.p.A. con unico socio
Specs
Standards cRUus, EAC-1, ukca
View Details
Surge Arresters - CS5409-000 - TE Connectivity
Specs
Device Type Lightning Arrestor
Application Distribution Line
View Details
Surge Protection Devices - 101794 - RS Components, Ltd.
Specs
Device Type Single Phase
Surge Current 50000 amps
View Details