L-com, Inc. 19" Rack Mount 12-Port 10/100/1000 Base-T CAT6 Lightning Surge Protector - RJ45 RMSP-CAT6-12

Description
The RMSP-CAT6-12 Surge Protector provides surge protection for up to 12 Ethernet lines using 10/100/1000 data rates. The use of ultra-low capacitance diodes ensures superior high frequency response and improved return loss for the four data pairs on each line under surge protection. The unit is 802.3af Power over Ethernet, Power-over-Ethernet (PoE) compatible for normal or reverse polarity systems. The 2U Rack Panel features a clean, system wide mounting of the circuit protectors and may be installed in the rear of the 19 Inch Rack where they are normally required for line in and out. This protector is also available in a 4-port, 1U rack version, see RMSP-CAT6-4. For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features Protects up to 12 CAT6 Ethenet Lines CAT5, CAT5e and CAT6 compatibility Field Replaceable Modules Ultra-Low Capacitance Diodes 802.3af Power over Ethernet, PoE compliant Application 10/100/1000 Ethernet Wireless Access Points & Bridges CCTV IP Cameras Upstream PoE Switches
Description
The RMSP-CAT6-12 Surge Protector provides surge protection for up to 12 Ethernet lines using 10/100/1000 data rates. The use of ultra-low capacitance diodes ensures superior high frequency response and improved return loss for the four data pairs on each line under surge protection. The unit is 802.3af Power over Ethernet, Power-over-Ethernet (PoE) compatible for normal or reverse polarity systems. The 2U Rack Panel features a clean, system wide mounting of the circuit protectors and may be installed in the rear of the 19 Inch Rack where they are normally required for line in and out. This protector is also available in a 4-port, 1U rack version, see RMSP-CAT6-4. For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features Protects up to 12 CAT6 Ethenet Lines CAT5, CAT5e and CAT6 compatibility Field Replaceable Modules Ultra-Low Capacitance Diodes 802.3af Power over Ethernet, PoE compliant Application 10/100/1000 Ethernet Wireless Access Points & Bridges CCTV IP Cameras Upstream PoE Switches

Suppliers

Company
Product
Description
Supplier Links
19
North Andover, MA, United States
19" Rack Mount 12-Port 10/100/1000 Base-T CAT6 Lightning Surge Protector - RJ45
RMSP-CAT6-12
19" Rack Mount 12-Port 10/100/1000 Base-T CAT6 Lightning Surge Protector - RJ45 RMSP-CAT6-12
The RMSP-CAT6-12 Surge Protector provides surge protection for up to 12 Ethernet lines using 10/100/1000 data rates. The use of ultra-low capacitance diodes ensures superior high frequency response and improved return loss for the four data pairs on each line under surge protection. The unit is 802.3af Power over Ethernet, Power-over-Ethernet (PoE) compatible for normal or reverse polarity systems. The 2U Rack Panel features a clean, system wide mounting of the circuit protectors and may be installed in the rear of the 19 Inch Rack where they are normally required for line in and out. This protector is also available in a 4-port, 1U rack version, see RMSP-CAT6-4. For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features Protects up to 12 CAT6 Ethenet Lines CAT5, CAT5e and CAT6 compatibility Field Replaceable Modules Ultra-Low Capacitance Diodes 802.3af Power over Ethernet, PoE compliant Application 10/100/1000 Ethernet Wireless Access Points & Bridges CCTV IP Cameras Upstream PoE Switches

The RMSP-CAT6-12 Surge Protector provides surge protection for up to 12 Ethernet lines using 10/100/1000 data rates. The use of ultra-low capacitance diodes ensures superior high frequency response and improved return loss for the four data pairs on each line under surge protection. The unit is 802.3af Power over Ethernet, Power-over-Ethernet (PoE) compatible for normal or reverse polarity systems.
The 2U Rack Panel features a clean, system wide mounting of the circuit protectors and may be installed in the rear of the 19 Inch Rack where they are normally required for line in and out.
This protector is also available in a 4-port, 1U rack version, see RMSP-CAT6-4.
For additional information and complete specifications, click on the data sheet link in the Downloads tab.

Features

  • Protects up to 12 CAT6 Ethenet Lines
  • CAT5, CAT5e and CAT6 compatibility
  • Field Replaceable Modules
  • Ultra-Low Capacitance Diodes
  • 802.3af Power over Ethernet, PoE compliant

Application

  • 10/100/1000 Ethernet
  • Wireless Access Points & Bridges
  • CCTV IP Cameras
  • Upstream PoE Switches
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number RMSP-CAT6-12
Product Name 19" Rack Mount 12-Port 10/100/1000 Base-T CAT6 Lightning Surge Protector - RJ45
Device Type Lightning Arrestor
Unlock Full Specs
to access all available technical data

Similar Products

ULI-232DS - 9 PIN RS-232 Isolator, DB9 Male to DB9 Female, Port Powered - BB-9SPOP2 - Advantech
Specs
Mounting In-line or Integrally Attached
Operating Temp 32 to 158 F (0.0 to 70 C)
View Details
N (M) St. to N (F) St. Bulkhead Adapter with Lightning Arrestor - ET-GPDC6GArres-NMS-NFS-BH - Eteily Technologies India Pvt. Ltd.
Specs
Device Type Lightning Arrestor
Clamping Voltage 230 volts
View Details
RF Surge Protectors - NSPFF - kTB Solutions
Specs
Device Type Coaxial Surge Suppressors
Surge Current 20000 amps
View Details