L-com, Inc. Type N F/F In/Out RF Surge Protector DC - 3GHz and 1GHz - 3GHz DC Pass 90W IP67 Gas Discharge Tube LCSP1039

Description
RF surge protector (also known as lightning arrester) LCSP1039 from L-com utilizing a proprietary gas tube surge protection technology protects critical hardware from lightening events while maintaining the RF performance. LCSP1039 is also designed to provide EMP protection. This RF surge protector component is manufactured in a coaxial in-line design with wide operating frequency range and available in stock with same day shipping. Features DC Pass Waterproof IP67 rated Frequency range from DC to 7GHz Max RF Power up to 90W(RMS) VSWR <1.1 Application GPS Land mobile radio WiFi
Description
RF surge protector (also known as lightning arrester) LCSP1039 from L-com utilizing a proprietary gas tube surge protection technology protects critical hardware from lightening events while maintaining the RF performance. LCSP1039 is also designed to provide EMP protection. This RF surge protector component is manufactured in a coaxial in-line design with wide operating frequency range and available in stock with same day shipping. Features DC Pass Waterproof IP67 rated Frequency range from DC to 7GHz Max RF Power up to 90W(RMS) VSWR <1.1 Application GPS Land mobile radio WiFi

Suppliers

Company
Product
Description
Supplier Links
Type N F/F In/Out RF Surge Protector DC - 3GHz and 1GHz - 3GHz DC Pass 90W IP67 Gas Discharge Tube - LCSP1039 - L-com, Inc.
North Andover, MA, United States
Type N F/F In/Out RF Surge Protector DC - 3GHz and 1GHz - 3GHz DC Pass 90W IP67 Gas Discharge Tube
LCSP1039
Type N F/F In/Out RF Surge Protector DC - 3GHz and 1GHz - 3GHz DC Pass 90W IP67 Gas Discharge Tube LCSP1039
RF surge protector (also known as lightning arrester) LCSP1039 from L-com utilizing a proprietary gas tube surge protection technology protects critical hardware from lightening events while maintaining the RF performance. LCSP1039 is also designed to provide EMP protection. This RF surge protector component is manufactured in a coaxial in-line design with wide operating frequency range and available in stock with same day shipping. Features DC Pass Waterproof IP67 rated Frequency range from DC to 7GHz Max RF Power up to 90W(RMS) VSWR <1.1 Application GPS Land mobile radio WiFi

RF surge protector (also known as lightning arrester) LCSP1039 from L-com utilizing a proprietary gas tube surge protection technology protects critical hardware from lightening events while maintaining the RF performance. LCSP1039 is also designed to provide EMP protection. This RF surge protector component is manufactured in a coaxial in-line design with wide operating frequency range and available in stock with same day shipping.

Features

  • DC Pass
  • Waterproof IP67 rated
  • Frequency range from DC to 7GHz
  • Max RF Power up to 90W(RMS)
  • VSWR <1.1

Application

  • GPS
  • Land mobile radio
  • WiFi
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number LCSP1039
Product Name Type N F/F In/Out RF Surge Protector DC - 3GHz and 1GHz - 3GHz DC Pass 90W IP67 Gas Discharge Tube
Unlock Full Specs
to access all available technical data

Similar Products

Surge Arresters - CE0305-000 - TE Connectivity
Specs
Device Type Lightning Arrestor
View Details
Surge Suppressor Units - 8484481 - RS Components, Ltd.
Specs
Device Type Protective plug
View Details
USB 2.0 2 kV Isolator, 1 Port, 12 Mbps Full Speed - BB-UH401-2KV - Advantech
Specs
Mounting In-line or Integrally Attached
Operating Temp -40 to 176 F (-40 to 80 C)
View Details