L-com, Inc. Indoor DIN Mount 10/100 Base-T Shielded CAT5e Lightning Surge Protector HGLND-CAT5EJW

Description
The HGLND-CAT5EJW DIN mountable 3-stage lightning protector provides superior lightning and surge protection for indoor and outdoor 10/100 Base-T Ethernet networks. Also compatible with Power-over-Ethernet (PoE) devices, this unit provides protection to both Ethernet data pairs as well as the PoE DC power feed. The HGLND-CAT5EJW is compatible with Wireless Access Points, Access Servers and Routers, with or without Power-over-Ethernet (PoE) functionality. The unit features a low capacitance diode array that can withstand large surge currents. The design utilizes a Thyristor diode which switches to a low impedance state once triggered. This offers superior power handling capability compared to TVS or Zener diode based designs. The limits are +/- 58 volts on the four cable pairs. The HGLND-CAT5EJW features shielded RJ45 jacks. This along with the metal housing helps reduce the effects of EMI interference. A ground lug and terminal is provided directly on the lightning protector housing, providing superior grounding. A second ground and terminal is provided for strapping multiple units together. This unit can be mounted to a DIN 3 rail using the DIN mounting clip located on the rear of the unit. For additional information and complete specifications, click on the Data Sheet link below. Features 10/100 Base-T CAT5e protection DIN 3 rail mountable Industrial grade cast aluminum construction with shielded RJ-45 jacks CAT5 and CAT5e compatible Supports PoE mode A and B for power Application 10/100 Base-T networks IP, network or web cameras VoIP telephone Wireless access points, servers and routers
Datasheet
Description
The HGLND-CAT5EJW DIN mountable 3-stage lightning protector provides superior lightning and surge protection for indoor and outdoor 10/100 Base-T Ethernet networks. Also compatible with Power-over-Ethernet (PoE) devices, this unit provides protection to both Ethernet data pairs as well as the PoE DC power feed. The HGLND-CAT5EJW is compatible with Wireless Access Points, Access Servers and Routers, with or without Power-over-Ethernet (PoE) functionality. The unit features a low capacitance diode array that can withstand large surge currents. The design utilizes a Thyristor diode which switches to a low impedance state once triggered. This offers superior power handling capability compared to TVS or Zener diode based designs. The limits are +/- 58 volts on the four cable pairs. The HGLND-CAT5EJW features shielded RJ45 jacks. This along with the metal housing helps reduce the effects of EMI interference. A ground lug and terminal is provided directly on the lightning protector housing, providing superior grounding. A second ground and terminal is provided for strapping multiple units together. This unit can be mounted to a DIN 3 rail using the DIN mounting clip located on the rear of the unit. For additional information and complete specifications, click on the Data Sheet link below. Features 10/100 Base-T CAT5e protection DIN 3 rail mountable Industrial grade cast aluminum construction with shielded RJ-45 jacks CAT5 and CAT5e compatible Supports PoE mode A and B for power Application 10/100 Base-T networks IP, network or web cameras VoIP telephone Wireless access points, servers and routers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indoor DIN Mount 10/100 Base-T Shielded CAT5e Lightning Surge Protector - HGLND-CAT5EJW - L-com, Inc.
North Andover, MA, United States
Indoor DIN Mount 10/100 Base-T Shielded CAT5e Lightning Surge Protector
HGLND-CAT5EJW
Indoor DIN Mount 10/100 Base-T Shielded CAT5e Lightning Surge Protector HGLND-CAT5EJW
The HGLND-CAT5EJW DIN mountable 3-stage lightning protector provides superior lightning and surge protection for indoor and outdoor 10/100 Base-T Ethernet networks. Also compatible with Power-over-Ethernet (PoE) devices, this unit provides protection to both Ethernet data pairs as well as the PoE DC power feed. The HGLND-CAT5EJW is compatible with Wireless Access Points, Access Servers and Routers, with or without Power-over-Ethernet (PoE) functionality. The unit features a low capacitance diode array that can withstand large surge currents. The design utilizes a Thyristor diode which switches to a low impedance state once triggered. This offers superior power handling capability compared to TVS or Zener diode based designs. The limits are +/- 58 volts on the four cable pairs. The HGLND-CAT5EJW features shielded RJ45 jacks. This along with the metal housing helps reduce the effects of EMI interference. A ground lug and terminal is provided directly on the lightning protector housing, providing superior grounding. A second ground and terminal is provided for strapping multiple units together. This unit can be mounted to a DIN 3 rail using the DIN mounting clip located on the rear of the unit. For additional information and complete specifications, click on the Data Sheet link below. Features 10/100 Base-T CAT5e protection DIN 3 rail mountable Industrial grade cast aluminum construction with shielded RJ-45 jacks CAT5 and CAT5e compatible Supports PoE mode A and B for power Application 10/100 Base-T networks IP, network or web cameras VoIP telephone Wireless access points, servers and routers

The HGLND-CAT5EJW DIN mountable 3-stage lightning protector provides superior lightning and surge protection for indoor and outdoor 10/100 Base-T Ethernet networks. Also compatible with Power-over-Ethernet (PoE) devices, this unit provides protection to both Ethernet data pairs as well as the PoE DC power feed. The HGLND-CAT5EJW is compatible with Wireless Access Points, Access Servers and Routers, with or without Power-over-Ethernet (PoE) functionality.
The unit features a low capacitance diode array that can withstand large surge currents. The design utilizes a Thyristor diode which switches to a low impedance state once triggered. This offers superior power handling capability compared to TVS or Zener diode based designs. The limits are +/- 58 volts on the four cable pairs.
The HGLND-CAT5EJW features shielded RJ45 jacks. This along with the metal housing helps reduce the effects of EMI interference. A ground lug and terminal is provided directly on the lightning protector housing, providing superior grounding. A second ground and terminal is provided for strapping multiple units together.
This unit can be mounted to a DIN 3 rail using the DIN mounting clip located on the rear of the unit.
For additional information and complete specifications, click on the Data Sheet link below.

Features

  • 10/100 Base-T CAT5e protection
  • DIN 3 rail mountable
  • Industrial grade cast aluminum construction with shielded RJ-45 jacks
  • CAT5 and CAT5e compatible
  • Supports PoE mode A and B for power

Application

  • 10/100 Base-T networks
  • IP, network or web cameras
  • VoIP telephone
  • Wireless access points, servers and routers
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number HGLND-CAT5EJW
Product Name Indoor DIN Mount 10/100 Base-T Shielded CAT5e Lightning Surge Protector
Device Type Lightning Arrestor
Unlock Full Specs
to access all available technical data

Similar Products

ETEILY 0-6G Waterproof Lightning Arrester N (F) To SMA (F) Coaxial RF Surge Arrestor - SKU:ET-6GLWPAR-NFS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Device Type Lightning Arrestor; Coaxial Surge Suppressors
View Details
RF Surge Protectors - NSPBB - kTB Solutions
Specs
Device Type Coaxial Surge Suppressors
Surge Current 20000 amps
View Details