L-com, Inc. Weatherproof Hi-Power 10/100 Base-T CAT5 Lightning Protector - Screw Terminals AL-CAT5HPWT

Description
The AL-CAT5HPWT is a high performance 3-stage weatherproof protector that provides superior protection 10/100 Base-T networks. This model is fully compatible with industry-standard Power-over-Ethernet (PoE) devices and provides individual protection to both the Ethernet data pairs as well as the PoE DC power feeds. The unit supports both modes A and B of the 802.3af standard for of supplying DC power. This arrester is designed to convert into a failsafe mode in the rare case of a catastrophic surge or lightning event. For this mode, the resistors in the second stage will fuse and portions of the diode array will short. This effectively disconnects the line from sensitive equipment thus limiting damage. Ideal for outdoor use, the weatherproof ABS enclosure features a gasketed cover and concealed mounting holes. Screw terminal strips are provided on the input and output for convenience. To ease installation, the terminal strips can be removed. A ground clamp provides a tie point for earth ground. For mounting to masts up to 2 inches in diameter, the HGX-PMT25 mast mounting kit is available (sold separately). For additional information and complete specifications, see data sheet below. Not sure which level of protection is required for your application? View Our Model Comparison Chart. Features Superior to diode or TVS only based designs Three-Stage protection Weatherproof ABS enclosure with removable screw terminal blocks 802.3af Modes A and B Power-Over-Ethernet Individual protection for all 8 wires Application Wireless Access Points, Servers & Outdoor Routers 10/100 Base-T Networks IP, Network or Web Cameras VoIP Telephone
Datasheet
Description
The AL-CAT5HPWT is a high performance 3-stage weatherproof protector that provides superior protection 10/100 Base-T networks. This model is fully compatible with industry-standard Power-over-Ethernet (PoE) devices and provides individual protection to both the Ethernet data pairs as well as the PoE DC power feeds. The unit supports both modes A and B of the 802.3af standard for of supplying DC power. This arrester is designed to convert into a failsafe mode in the rare case of a catastrophic surge or lightning event. For this mode, the resistors in the second stage will fuse and portions of the diode array will short. This effectively disconnects the line from sensitive equipment thus limiting damage. Ideal for outdoor use, the weatherproof ABS enclosure features a gasketed cover and concealed mounting holes. Screw terminal strips are provided on the input and output for convenience. To ease installation, the terminal strips can be removed. A ground clamp provides a tie point for earth ground. For mounting to masts up to 2 inches in diameter, the HGX-PMT25 mast mounting kit is available (sold separately). For additional information and complete specifications, see data sheet below. Not sure which level of protection is required for your application? View Our Model Comparison Chart. Features Superior to diode or TVS only based designs Three-Stage protection Weatherproof ABS enclosure with removable screw terminal blocks 802.3af Modes A and B Power-Over-Ethernet Individual protection for all 8 wires Application Wireless Access Points, Servers & Outdoor Routers 10/100 Base-T Networks IP, Network or Web Cameras VoIP Telephone
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Weatherproof Hi-Power 10/100 Base-T CAT5 Lightning Protector - Screw Terminals - AL-CAT5HPWT - L-com, Inc.
North Andover, MA, United States
Weatherproof Hi-Power 10/100 Base-T CAT5 Lightning Protector - Screw Terminals
AL-CAT5HPWT
Weatherproof Hi-Power 10/100 Base-T CAT5 Lightning Protector - Screw Terminals AL-CAT5HPWT
The AL-CAT5HPWT is a high performance 3-stage weatherproof protector that provides superior protection 10/100 Base-T networks. This model is fully compatible with industry-standard Power-over-Ethernet (PoE) devices and provides individual protection to both the Ethernet data pairs as well as the PoE DC power feeds. The unit supports both modes A and B of the 802.3af standard for of supplying DC power. This arrester is designed to convert into a failsafe mode in the rare case of a catastrophic surge or lightning event. For this mode, the resistors in the second stage will fuse and portions of the diode array will short. This effectively disconnects the line from sensitive equipment thus limiting damage. Ideal for outdoor use, the weatherproof ABS enclosure features a gasketed cover and concealed mounting holes. Screw terminal strips are provided on the input and output for convenience. To ease installation, the terminal strips can be removed. A ground clamp provides a tie point for earth ground. For mounting to masts up to 2 inches in diameter, the HGX-PMT25 mast mounting kit is available (sold separately). For additional information and complete specifications, see data sheet below. Not sure which level of protection is required for your application? View Our Model Comparison Chart. Features Superior to diode or TVS only based designs Three-Stage protection Weatherproof ABS enclosure with removable screw terminal blocks 802.3af Modes A and B Power-Over-Ethernet Individual protection for all 8 wires Application Wireless Access Points, Servers & Outdoor Routers 10/100 Base-T Networks IP, Network or Web Cameras VoIP Telephone

The AL-CAT5HPWT is a high performance 3-stage weatherproof protector that provides superior protection 10/100 Base-T networks. This model is fully compatible with industry-standard Power-over-Ethernet (PoE) devices and provides individual protection to both the Ethernet data pairs as well as the PoE DC power feeds. The unit supports both modes A and B of the 802.3af standard for of supplying DC power.
This arrester is designed to convert into a failsafe mode in the rare case of a catastrophic surge or lightning event. For this mode, the resistors in the second stage will fuse and portions of the diode array will short. This effectively disconnects the line from sensitive equipment thus limiting damage.
Ideal for outdoor use, the weatherproof ABS enclosure features a gasketed cover and concealed mounting holes. Screw terminal strips are provided on the input and output for convenience. To ease installation, the terminal strips can be removed. A ground clamp provides a tie point for earth ground.
For mounting to masts up to 2 inches in diameter, the HGX-PMT25 mast mounting kit is available (sold separately).
For additional information and complete specifications, see data sheet below.
Not sure which level of protection is required for your application?
View Our Model Comparison Chart.

Features

  • Superior to diode or TVS only based designs
  • Three-Stage protection
  • Weatherproof ABS enclosure with removable screw terminal blocks
  • 802.3af Modes A and B Power-Over-Ethernet
  • Individual protection for all 8 wires

Application

  • Wireless Access Points, Servers & Outdoor Routers
  • 10/100 Base-T Networks
  • IP, Network or Web Cameras
  • VoIP Telephone
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number AL-CAT5HPWT
Product Name Weatherproof Hi-Power 10/100 Base-T CAT5 Lightning Protector - Screw Terminals
Device Type Lightning Arrestor
Unlock Full Specs
to access all available technical data

Similar Products

RF Surge Protectors - NWSPNN - kTB Solutions
Specs
Device Type Coaxial Surge Suppressors
Surge Current 30000 amps
View Details
Surge Protection Devices - 2577421 - RS Components, Ltd.
Specs
Device Type Three Phase
Surge Current 40000 amps
View Details