L-com, Inc. Outdoor 2-Channel 4-20 mA Current Loop Protector - 24V AL-CL2-24

Description
The AL-CL2-24 is a high performance 3-stage outdoor protector that provides superior protection of differential or common mode lines from transients and surges. These units will protect two 4-20 mA circuits. The first stage is comprised of a differential gas discharge tube. Stage two is a pair of current limiting series resistors and the final stage is a low capacitance diode array. The use of three terminal differential gas discharge tubes provides superior common and differential mode protection against conducted transients versus the use of lower cost two terminal tubes. The second stage series resistance limits the power dissipation of the fast diode clamp array in the third stage. This allows time for the slower but higher power gas tubes to flash over. The diode array clamps the leading edge of fast transients to safe levels until the high power gas tubes turn on. This eliminates the damaging leading edge spike that single stage gas tube protectors let leak through. The diode array's low capacitance assures that the suppressor will not degrade the high-speed signals. The 3-stage design can handle higher-level transients than a protector that uses only diodes. For additional information and complete specifications, see data sheet below. Features 24V, also available in 12V and 15V models Dual Channel Weather resistant enclosure Screw Terminal Blocks Three-Stage Protection Application 4 to 20 mA sensors and controllers HART Street light controllers Pulse Input Circuits Toll booths, drawbridges, railroad crossing gates and signals Industrial process control
Datasheet
Description
The AL-CL2-24 is a high performance 3-stage outdoor protector that provides superior protection of differential or common mode lines from transients and surges. These units will protect two 4-20 mA circuits. The first stage is comprised of a differential gas discharge tube. Stage two is a pair of current limiting series resistors and the final stage is a low capacitance diode array. The use of three terminal differential gas discharge tubes provides superior common and differential mode protection against conducted transients versus the use of lower cost two terminal tubes. The second stage series resistance limits the power dissipation of the fast diode clamp array in the third stage. This allows time for the slower but higher power gas tubes to flash over. The diode array clamps the leading edge of fast transients to safe levels until the high power gas tubes turn on. This eliminates the damaging leading edge spike that single stage gas tube protectors let leak through. The diode array's low capacitance assures that the suppressor will not degrade the high-speed signals. The 3-stage design can handle higher-level transients than a protector that uses only diodes. For additional information and complete specifications, see data sheet below. Features 24V, also available in 12V and 15V models Dual Channel Weather resistant enclosure Screw Terminal Blocks Three-Stage Protection Application 4 to 20 mA sensors and controllers HART Street light controllers Pulse Input Circuits Toll booths, drawbridges, railroad crossing gates and signals Industrial process control
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor 2-Channel 4-20 mA Current Loop Protector - 24V - AL-CL2-24 - L-com, Inc.
North Andover, MA, United States
Outdoor 2-Channel 4-20 mA Current Loop Protector - 24V
AL-CL2-24
Outdoor 2-Channel 4-20 mA Current Loop Protector - 24V AL-CL2-24
The AL-CL2-24 is a high performance 3-stage outdoor protector that provides superior protection of differential or common mode lines from transients and surges. These units will protect two 4-20 mA circuits. The first stage is comprised of a differential gas discharge tube. Stage two is a pair of current limiting series resistors and the final stage is a low capacitance diode array. The use of three terminal differential gas discharge tubes provides superior common and differential mode protection against conducted transients versus the use of lower cost two terminal tubes. The second stage series resistance limits the power dissipation of the fast diode clamp array in the third stage. This allows time for the slower but higher power gas tubes to flash over. The diode array clamps the leading edge of fast transients to safe levels until the high power gas tubes turn on. This eliminates the damaging leading edge spike that single stage gas tube protectors let leak through. The diode array's low capacitance assures that the suppressor will not degrade the high-speed signals. The 3-stage design can handle higher-level transients than a protector that uses only diodes. For additional information and complete specifications, see data sheet below. Features 24V, also available in 12V and 15V models Dual Channel Weather resistant enclosure Screw Terminal Blocks Three-Stage Protection Application 4 to 20 mA sensors and controllers HART Street light controllers Pulse Input Circuits Toll booths, drawbridges, railroad crossing gates and signals Industrial process control

The AL-CL2-24 is a high performance 3-stage outdoor protector that provides superior protection of differential or common mode lines from transients and surges. These units will protect two 4-20 mA circuits.
The first stage is comprised of a differential gas discharge tube. Stage two is a pair of current limiting series resistors and the final stage is a low capacitance diode array. The use of three terminal differential gas discharge tubes provides superior common and differential mode protection against conducted transients versus the use of lower cost two terminal tubes. The second stage series resistance limits the power dissipation of the fast diode clamp array in the third stage. This allows time for the slower but higher power gas tubes to flash over. The diode array clamps the leading edge of fast transients to safe levels until the high power gas tubes turn on. This eliminates the damaging leading edge spike that single stage gas tube protectors let leak through. The diode array's low capacitance assures that the suppressor will not degrade the high-speed signals. The 3-stage design can handle higher-level transients than a protector that uses only diodes.
For additional information and complete specifications, see data sheet below.

Features

  • 24V, also available in 12V and 15V models
  • Dual Channel
  • Weather resistant enclosure
  • Screw Terminal Blocks
  • Three-Stage Protection

Application

  • 4 to 20 mA sensors and controllers
  • HART Street light controllers
  • Pulse Input Circuits
  • Toll booths, drawbridges, railroad crossing gates and signals
  • Industrial process control
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number AL-CL2-24
Product Name Outdoor 2-Channel 4-20 mA Current Loop Protector - 24V
Unlock Full Specs
to access all available technical data

Similar Products

Surge Arresters - CE0385-000 - TE Connectivity
Specs
Device Type Lightning Arrestor
View Details
Surge Protection Devices - 2010763 - RS Components, Ltd.
Specs
Device Type Three Phase
Mounting DIN Rail; Din
View Details
ULI-232DSH - RS-232 (DB9 Male /Female) Isolator - BB-9POP4 - Advantech
Specs
Mounting In-line or Integrally Attached
Operating Temp 32 to 158 F (0.0 to 70 C)
View Details