The HGLND-D2-12 is an Indoor DIN Mount 3-Stage Lightning Surge Protector designed for RS-232 communication lines, sensors, and industrial control lines. It features a robust three-stage surge protection system that includes a differential gas discharge tube, current limiting series resistors, and a low capacitance diode array. This design provides enhanced protection against transients and surges compared to simpler diode-only solutions. The protector is constructed from die-cast aluminum, ensuring durability, and is mountable on a DIN 3 rail. It operates within a temperature range of -40°C to +80°C and has a weight of 0.38 lbs. The device includes two screw terminal blocks for connections and is RoHS compliant. For optimal protection, it is recommended to use two units, one at each end of the line.
The HGLND-D2-12 high performance 3-stage lightning protector provides superior protection of differential or balanced digital or analog lines from transients and surges. The units will protect two pairs of differential data or analog signal/control lines.
The first stage is comprised of a differential gas discharge tube. Stage two is a pair of current limiting series resistors and the final stage is a low capacitance diode array. The use of three terminal differential gas discharge tubes provides superior common and differential mode protection against conducted transients versus the use of lower cost two terminal tubes. The second stage series resistance limits the power dissipation of the fast diode clamp array in the third stage. This allows time for the slower but higher power gas tubes to flash over. The diode array clamps the leading edge of fast transients to safe levels until the high power gas tubes turn on. This eliminates the damaging leading edge spike that single stage gas tube protectors let leak through. The diode array's low capacitance assures that the suppressor will not degrade the high-speed signals. The 3-stage design can handle higher-level transients than a protector that uses only diodes.
For more complete surge protection of data lines, the use of two units is recommended, one at each end of the line.
This unit can be mounted to a DIN 3 rail using the DIN mounting clip located on the rear of the unit.
For outdoor applications, this protector is also available in a weather resistant enclosure. See AL-D2W-12. For additional information and complete specifications, see data sheet in the Downloads tab.
Features
Application
| L-com, Inc. | |
|---|---|
| Product Category | Surge Suppressors |
| Product Number | HGLND-D2-12 |
| Product Name | Indoor DIN Mount 3-Stage Lightning Surge Protector for RS-232 Sensors & Control Line |
| Device Type | Lightning Arrestor |