L-com, Inc. Weatherproof Single Stage Load Cell/RTD Lightning Surge Protector AL-LC

Description
The AL-LC is a high performance single stage lightning and surge protector that provides superior protection for devices such as load cells, weighbridges, resistance temperature detectors (RTD) and strain gage sensors. These types of devices contain sensitive and fragile components that can be easily damaged by lightning and power surges. The AL-LC provides protection to the signal lines, excitation lines, sense lines and shield lines. See data sheet for complete specifications. Features Gasketed cover and concealed mounting holes Protects signal, supply and shield lines Removable screw terminals Ground clamp provided on outside of enclosure Reliable gas discharge tube protection Application Load cells Truck stop weigh stations 3 and 4 wire RTD sensors Strain gauge sensors Weighbridges
Datasheet
Description
The AL-LC is a high performance single stage lightning and surge protector that provides superior protection for devices such as load cells, weighbridges, resistance temperature detectors (RTD) and strain gage sensors. These types of devices contain sensitive and fragile components that can be easily damaged by lightning and power surges. The AL-LC provides protection to the signal lines, excitation lines, sense lines and shield lines. See data sheet for complete specifications. Features Gasketed cover and concealed mounting holes Protects signal, supply and shield lines Removable screw terminals Ground clamp provided on outside of enclosure Reliable gas discharge tube protection Application Load cells Truck stop weigh stations 3 and 4 wire RTD sensors Strain gauge sensors Weighbridges
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Weatherproof Single Stage Load Cell/RTD Lightning Surge Protector - AL-LC - L-com, Inc.
North Andover, MA, United States
Weatherproof Single Stage Load Cell/RTD Lightning Surge Protector
AL-LC
Weatherproof Single Stage Load Cell/RTD Lightning Surge Protector AL-LC
The AL-LC is a high performance single stage lightning and surge protector that provides superior protection for devices such as load cells, weighbridges, resistance temperature detectors (RTD) and strain gage sensors. These types of devices contain sensitive and fragile components that can be easily damaged by lightning and power surges. The AL-LC provides protection to the signal lines, excitation lines, sense lines and shield lines. See data sheet for complete specifications. Features Gasketed cover and concealed mounting holes Protects signal, supply and shield lines Removable screw terminals Ground clamp provided on outside of enclosure Reliable gas discharge tube protection Application Load cells Truck stop weigh stations 3 and 4 wire RTD sensors Strain gauge sensors Weighbridges

The AL-LC is a high performance single stage lightning and surge protector that provides superior protection for devices such as load cells, weighbridges, resistance temperature detectors (RTD) and strain gage sensors. These types of devices contain sensitive and fragile components that can be easily damaged by lightning and power surges. The AL-LC provides protection to the signal lines, excitation lines, sense lines and shield lines.
See data sheet for complete specifications.

Features

  • Gasketed cover and concealed mounting holes
  • Protects signal, supply and shield lines
  • Removable screw terminals
  • Ground clamp provided on outside of enclosure
  • Reliable gas discharge tube protection

Application

  • Load cells
  • Truck stop weigh stations
  • 3 and 4 wire RTD sensors
  • Strain gauge sensors
  • Weighbridges
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number AL-LC
Product Name Weatherproof Single Stage Load Cell/RTD Lightning Surge Protector
Device Type Lightning Arrestor
Unlock Full Specs
to access all available technical data

Similar Products

ULI-232DC - 3-Way Isolated RS-232 (DB9 Male / Female) DIN Rail Repeater - BB-232OPDR - Advantech
Specs
Mounting Wall/Panel
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
RF Surge Protectors - NSPBB - kTB Solutions
Specs
Device Type Coaxial Surge Suppressors
Surge Current 20000 amps
View Details