L-com, Inc. 19" Rack Mount 12-Port 10/100 Base-T Cat5 Lightning Surge Protector - RJ45 RMSP-CAT5S-12

Description
The RMSP-CAT5S-12 provides protection for up to 12 CAT5 data lines. The unit is fully compatible with industry-standard 802.3af Power-over-Ethernet (PoE) devices and 10/100 Base-T Ethernet networks, providing protection to both Ethernet data pairs as well as the PoE power feed. The unit supports both 802.3af modes A and B supplying power. Power can be fed up the CAT5 data pairs, 1-2, 3-6 or using the two unused pairs, 4-5, 7-8. Each module supports both AC and +/- DC power. The RMSP-CAT5S-12 features shielded RJ45 jacks for use with of shielded CAT5 cable. High-speed semiconductors clamp any voltage, positive or negative on the wires. The limits are +/- 58 volts on the four cable pairs. The unit is compatible with both normal and inverted polarity voltage PoE equipment. The design utilizes Thyristor diode technology which has superior power handling capability compared to TVS or Avalanche diode based designs. The 2U rack panel features a clean, system wide mounting of the circuit protectors and may be installed in the rear of the 19 inch rack where they are normally required for line in and out. The individual protector modules are field replaceable. This protector is also available in a 4-port, 1U rack version, see RMSP-CAT5S-4. For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features Protects up to 12 CAT5 Ethernet Lines 802.3af PoE compatible Supports shielded CAT5 cable Field replaceable modules 2U rack panel Application 10/100 Base-T Ethernet Equipment Wireless Access points and Bridges Network Appliances and Switches CCTV IP Cameras
Description
The RMSP-CAT5S-12 provides protection for up to 12 CAT5 data lines. The unit is fully compatible with industry-standard 802.3af Power-over-Ethernet (PoE) devices and 10/100 Base-T Ethernet networks, providing protection to both Ethernet data pairs as well as the PoE power feed. The unit supports both 802.3af modes A and B supplying power. Power can be fed up the CAT5 data pairs, 1-2, 3-6 or using the two unused pairs, 4-5, 7-8. Each module supports both AC and +/- DC power. The RMSP-CAT5S-12 features shielded RJ45 jacks for use with of shielded CAT5 cable. High-speed semiconductors clamp any voltage, positive or negative on the wires. The limits are +/- 58 volts on the four cable pairs. The unit is compatible with both normal and inverted polarity voltage PoE equipment. The design utilizes Thyristor diode technology which has superior power handling capability compared to TVS or Avalanche diode based designs. The 2U rack panel features a clean, system wide mounting of the circuit protectors and may be installed in the rear of the 19 inch rack where they are normally required for line in and out. The individual protector modules are field replaceable. This protector is also available in a 4-port, 1U rack version, see RMSP-CAT5S-4. For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features Protects up to 12 CAT5 Ethernet Lines 802.3af PoE compatible Supports shielded CAT5 cable Field replaceable modules 2U rack panel Application 10/100 Base-T Ethernet Equipment Wireless Access points and Bridges Network Appliances and Switches CCTV IP Cameras

Suppliers

Company
Product
Description
Supplier Links
19
North Andover, MA, United States
19" Rack Mount 12-Port 10/100 Base-T Cat5 Lightning Surge Protector - RJ45
RMSP-CAT5S-12
19" Rack Mount 12-Port 10/100 Base-T Cat5 Lightning Surge Protector - RJ45 RMSP-CAT5S-12
The RMSP-CAT5S-12 provides protection for up to 12 CAT5 data lines. The unit is fully compatible with industry-standard 802.3af Power-over-Ethernet (PoE) devices and 10/100 Base-T Ethernet networks, providing protection to both Ethernet data pairs as well as the PoE power feed. The unit supports both 802.3af modes A and B supplying power. Power can be fed up the CAT5 data pairs, 1-2, 3-6 or using the two unused pairs, 4-5, 7-8. Each module supports both AC and +/- DC power. The RMSP-CAT5S-12 features shielded RJ45 jacks for use with of shielded CAT5 cable. High-speed semiconductors clamp any voltage, positive or negative on the wires. The limits are +/- 58 volts on the four cable pairs. The unit is compatible with both normal and inverted polarity voltage PoE equipment. The design utilizes Thyristor diode technology which has superior power handling capability compared to TVS or Avalanche diode based designs. The 2U rack panel features a clean, system wide mounting of the circuit protectors and may be installed in the rear of the 19 inch rack where they are normally required for line in and out. The individual protector modules are field replaceable. This protector is also available in a 4-port, 1U rack version, see RMSP-CAT5S-4. For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features Protects up to 12 CAT5 Ethernet Lines 802.3af PoE compatible Supports shielded CAT5 cable Field replaceable modules 2U rack panel Application 10/100 Base-T Ethernet Equipment Wireless Access points and Bridges Network Appliances and Switches CCTV IP Cameras

The RMSP-CAT5S-12 provides protection for up to 12 CAT5 data lines. The unit is fully compatible with industry-standard 802.3af Power-over-Ethernet (PoE) devices and 10/100 Base-T Ethernet networks, providing protection to both Ethernet data pairs as well as the PoE power feed. The unit supports both 802.3af modes A and B supplying power. Power can be fed up the CAT5 data pairs, 1-2, 3-6 or using the two unused pairs, 4-5, 7-8. Each module supports both AC and +/- DC power. The RMSP-CAT5S-12 features shielded RJ45 jacks for use with of shielded CAT5 cable.
High-speed semiconductors clamp any voltage, positive or negative on the wires. The limits are +/- 58 volts on the four cable pairs. The unit is compatible with both normal and inverted polarity voltage PoE equipment. The design utilizes Thyristor diode technology which has superior power handling capability compared to TVS or Avalanche diode based designs.
The 2U rack panel features a clean, system wide mounting of the circuit protectors and may be installed in the rear of the 19 inch rack where they are normally required for line in and out. The individual protector modules are field replaceable.
This protector is also available in a 4-port, 1U rack version, see RMSP-CAT5S-4.
For additional information and complete specifications, click on the data sheet link in the Downloads tab.

Features

  • Protects up to 12 CAT5 Ethernet Lines
  • 802.3af PoE compatible
  • Supports shielded CAT5 cable
  • Field replaceable modules
  • 2U rack panel

Application

  • 10/100 Base-T Ethernet Equipment
  • Wireless Access points and Bridges
  • Network Appliances and Switches
  • CCTV IP Cameras
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number RMSP-CAT5S-12
Product Name 19" Rack Mount 12-Port 10/100 Base-T Cat5 Lightning Surge Protector - RJ45
Device Type Lightning Arrestor
Unlock Full Specs
to access all available technical data

Similar Products