L-com, Inc. Outdoor RS-232 Lightning Surge Protector AL-D8W-12

Description
High voltage transients caused by lightning strikes have the ability to easily destroy semiconductor junctions, and thus, cause equipment failure and loss. A lightning strike close to data lines can also cause induced ground currents that can also do serious damage. The Hyperlink AL-D8W-12 high performance lightning protector provides superior protection of RS-232, Sensors and External 12-volt data lines from these transients or surges. The low capacitance diode array assures that the RS-232 signals will not be degraded by the suppressor. This is in comparison to protectors based on high capacitance TVS diodes. The unit will protect up to eight RS-232 data lines. It will also support two RS-232 lines with no hardware handshaking or one RS-232 line with hardware handshaking. For more complete protection, two units should be used, one on each end of the line. The compact weather resistant housing features a lockable hinged cover and break-away holes are provided on the rear of the enclosure for mounting. The cable grommet may be adjusted to cable size and is removable. Features Screw terminal blocks Impact and weather resistant Locking hinged cover Protection of up to 8 RS-232 lines RS-232 protection Application RS-232 protection
Datasheet
Description
High voltage transients caused by lightning strikes have the ability to easily destroy semiconductor junctions, and thus, cause equipment failure and loss. A lightning strike close to data lines can also cause induced ground currents that can also do serious damage. The Hyperlink AL-D8W-12 high performance lightning protector provides superior protection of RS-232, Sensors and External 12-volt data lines from these transients or surges. The low capacitance diode array assures that the RS-232 signals will not be degraded by the suppressor. This is in comparison to protectors based on high capacitance TVS diodes. The unit will protect up to eight RS-232 data lines. It will also support two RS-232 lines with no hardware handshaking or one RS-232 line with hardware handshaking. For more complete protection, two units should be used, one on each end of the line. The compact weather resistant housing features a lockable hinged cover and break-away holes are provided on the rear of the enclosure for mounting. The cable grommet may be adjusted to cable size and is removable. Features Screw terminal blocks Impact and weather resistant Locking hinged cover Protection of up to 8 RS-232 lines RS-232 protection Application RS-232 protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor RS-232 Lightning Surge Protector - AL-D8W-12 - L-com, Inc.
North Andover, MA, United States
Outdoor RS-232 Lightning Surge Protector
AL-D8W-12
Outdoor RS-232 Lightning Surge Protector AL-D8W-12
High voltage transients caused by lightning strikes have the ability to easily destroy semiconductor junctions, and thus, cause equipment failure and loss. A lightning strike close to data lines can also cause induced ground currents that can also do serious damage. The Hyperlink AL-D8W-12 high performance lightning protector provides superior protection of RS-232, Sensors and External 12-volt data lines from these transients or surges. The low capacitance diode array assures that the RS-232 signals will not be degraded by the suppressor. This is in comparison to protectors based on high capacitance TVS diodes. The unit will protect up to eight RS-232 data lines. It will also support two RS-232 lines with no hardware handshaking or one RS-232 line with hardware handshaking. For more complete protection, two units should be used, one on each end of the line. The compact weather resistant housing features a lockable hinged cover and break-away holes are provided on the rear of the enclosure for mounting. The cable grommet may be adjusted to cable size and is removable. Features Screw terminal blocks Impact and weather resistant Locking hinged cover Protection of up to 8 RS-232 lines RS-232 protection Application RS-232 protection

High voltage transients caused by lightning strikes have the ability to easily destroy semiconductor junctions, and thus, cause equipment failure and loss. A lightning strike close to data lines can also cause induced ground currents that can also do serious damage. The Hyperlink AL-D8W-12 high performance lightning protector provides superior protection of RS-232, Sensors and External 12-volt data lines from these transients or surges.
The low capacitance diode array assures that the RS-232 signals will not be degraded by the suppressor. This is in comparison to protectors based on high capacitance TVS diodes. The unit will protect up to eight RS-232 data lines. It will also support two RS-232 lines with no hardware handshaking or one RS-232 line with hardware handshaking. For more complete protection, two units should be used, one on each end of the line.
The compact weather resistant housing features a lockable hinged cover and break-away holes are provided on the rear of the enclosure for mounting. The cable grommet may be adjusted to cable size and is removable.

Features

  • Screw terminal blocks
  • Impact and weather resistant
  • Locking hinged cover
  • Protection of up to 8 RS-232 lines
  • RS-232 protection

Application

  • RS-232 protection
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number AL-D8W-12
Product Name Outdoor RS-232 Lightning Surge Protector
Device Type Lightning Arrestor
Unlock Full Specs
to access all available technical data

Similar Products

Protector / Inrush Current Limiter - tps-esb-01-16a-20496 - TPS Elektronik GmbH
Specs
Device Type SPD
Technology Integriertes bypassrelais
Mounting DIN Rail; Din-Rail TS 35/7.5 or TS 35/15
View Details
ULI-421CL - USB 2.0 Isolator, 4 kV, High Retention Connectors - BB-UH401 - Advantech
Specs
Mounting In-line or Integrally Attached
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
FLANGE MOUNT FILTER - 4983-PF120-30 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details