L-com, Inc. F-Female to F-Female 0-3 GHz 90V Lightning Protector AL-FFFF-9

Description
Lightning Protector Model AL-FFFF is a high quality 75 Ohm gas discharge tube suppressor featuring wide-band operation up to 3 GHz. This unit features a F-Female to F-Female connector. Due to its low cost and superior RF performance, this unit is ideal for protecting Cable Television Receivers, Cable Modems, CCTV Cameras, DSS Receivers, VSAT equipment, DBS installations and more. Since this protector will pass DC, it is suitable for applications where DC is carried through the coax cable, such as remote amplifiers and LNB's and down-converters. Both connector ports of this unit are equally protected. This provides protection no matter which way it is installed. Either port can face the antenna and either port can face the equipment. The unit's replaceable gas tube element, multi-strike capability, and fast response time make it suitable for a wide range of applications. A ground lug and terminal are supplied directly on the lightning protector housing, which provides superior grounding. Features Multi-Strike Capability Bi-Directional Protection Easily Replaced Gas Tube Element Protector will pass DC Reliable Performance from DC ~ 3 GHz Application Cable Television Receivers CCTV Cameras Cable Modems DBS installation & WLAN applications at 2.4 GHz and 900 MHz DSS Receivers & VSAT equipment
Datasheet
Description
Lightning Protector Model AL-FFFF is a high quality 75 Ohm gas discharge tube suppressor featuring wide-band operation up to 3 GHz. This unit features a F-Female to F-Female connector. Due to its low cost and superior RF performance, this unit is ideal for protecting Cable Television Receivers, Cable Modems, CCTV Cameras, DSS Receivers, VSAT equipment, DBS installations and more. Since this protector will pass DC, it is suitable for applications where DC is carried through the coax cable, such as remote amplifiers and LNB's and down-converters. Both connector ports of this unit are equally protected. This provides protection no matter which way it is installed. Either port can face the antenna and either port can face the equipment. The unit's replaceable gas tube element, multi-strike capability, and fast response time make it suitable for a wide range of applications. A ground lug and terminal are supplied directly on the lightning protector housing, which provides superior grounding. Features Multi-Strike Capability Bi-Directional Protection Easily Replaced Gas Tube Element Protector will pass DC Reliable Performance from DC ~ 3 GHz Application Cable Television Receivers CCTV Cameras Cable Modems DBS installation & WLAN applications at 2.4 GHz and 900 MHz DSS Receivers & VSAT equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
F-Female to F-Female 0-3 GHz 90V Lightning Protector - AL-FFFF-9 - L-com, Inc.
North Andover, MA, United States
F-Female to F-Female 0-3 GHz 90V Lightning Protector
AL-FFFF-9
F-Female to F-Female 0-3 GHz 90V Lightning Protector AL-FFFF-9
Lightning Protector Model AL-FFFF is a high quality 75 Ohm gas discharge tube suppressor featuring wide-band operation up to 3 GHz. This unit features a F-Female to F-Female connector. Due to its low cost and superior RF performance, this unit is ideal for protecting Cable Television Receivers, Cable Modems, CCTV Cameras, DSS Receivers, VSAT equipment, DBS installations and more. Since this protector will pass DC, it is suitable for applications where DC is carried through the coax cable, such as remote amplifiers and LNB's and down-converters. Both connector ports of this unit are equally protected. This provides protection no matter which way it is installed. Either port can face the antenna and either port can face the equipment. The unit's replaceable gas tube element, multi-strike capability, and fast response time make it suitable for a wide range of applications. A ground lug and terminal are supplied directly on the lightning protector housing, which provides superior grounding. Features Multi-Strike Capability Bi-Directional Protection Easily Replaced Gas Tube Element Protector will pass DC Reliable Performance from DC ~ 3 GHz Application Cable Television Receivers CCTV Cameras Cable Modems DBS installation & WLAN applications at 2.4 GHz and 900 MHz DSS Receivers & VSAT equipment

Lightning Protector Model AL-FFFF is a high quality 75 Ohm gas discharge tube suppressor featuring wide-band operation up to 3 GHz. This unit features a F-Female to F-Female connector.
Due to its low cost and superior RF performance, this unit is ideal for protecting Cable Television Receivers, Cable Modems, CCTV Cameras, DSS Receivers, VSAT equipment, DBS installations and more. Since this protector will pass DC, it is suitable for applications where DC is carried through the coax cable, such as remote amplifiers and LNB's and down-converters.
Both connector ports of this unit are equally protected. This provides protection no matter which way it is installed. Either port can face the antenna and either port can face the equipment.
The unit's replaceable gas tube element, multi-strike capability, and fast response time make it suitable for a wide range of applications. A ground lug and terminal are supplied directly on the lightning protector housing, which provides superior grounding.

Features

  • Multi-Strike Capability
  • Bi-Directional Protection
  • Easily Replaced Gas Tube Element
  • Protector will pass DC
  • Reliable Performance from DC ~ 3 GHz

Application

  • Cable Television Receivers
  • CCTV Cameras
  • Cable Modems
  • DBS installation & WLAN applications at 2.4 GHz and 900 MHz
  • DSS Receivers & VSAT equipment
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number AL-FFFF-9
Product Name F-Female to F-Female 0-3 GHz 90V Lightning Protector
Device Type Lightning Arrestor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7P.13 - Surge Protection Device (SPD) - 7P1395000006 - Finder S.p.A. con unico socio
Specs
Device Type Single Phase
Standards CE Marking; CE-2, EAC-1, ukca
View Details
Surge Protection Devices - 1363845 - RS Components, Ltd.
Specs
Mounting DIN Rail; Din rail
View Details
Surge Protection Devices - 101783 - RS Components, Ltd.
Specs
Surge Current 5000 amps
View Details