L-com, Inc. In-Wall Electrical Box Mount 10/100 Base CAT5 Lightning Surge Protector WPCAT5

Description
The WPCAT5 is an indoor lightning and surge protector which provides protection for CAT5 data applications. The unit is fully compatible with industry-standard Power-over-Ethernet (PoE) devices and 10/100 Base-T Ethernet networks, providing protection to both Ethernet data pairs as well as the PoE DC power feed. The unit supports both modes A and B of the 802.3af standard for of supplying DC power. Power can be fed up the CAT5 data pairs, 1-2, 3-6 or using the two unused pairs, 4-5, 7-8. This lightning surge protector is compatible with Cisco legacy network appliance products like Access Points, DC Injectors and other equipment supporting reverse polarity PoE pinouts. Electrical Box Mount The WPCAT5 features a brushed stainless steel wall plate designed to mount to standard in-wall electrical/conduit boxes. This protector is ideal for use in homes and offices with existing in-wall Ethernet wiring. A ground lug is provided directly on the protector and mounting screws are included. EMI Noise Suppression The WPCAT5 features shielded RJ-45 jacks. This along with the stainless steel wall plate helps reduce the effects of EMI interference. For additional information and complete specifications, click on the Data Sheet link below. Features (2) shielded RJ-45 jacks Brushed stainless steel wall plate 802.3af mode A and B PoE compatible Protects 4 data pairs Supports use of shielded CAT5 cable Application 10/100 Base-T CAT5 protection Protection for servers, routers, access points and networking equipment such as computers and printers VoIP telephone
Description
The WPCAT5 is an indoor lightning and surge protector which provides protection for CAT5 data applications. The unit is fully compatible with industry-standard Power-over-Ethernet (PoE) devices and 10/100 Base-T Ethernet networks, providing protection to both Ethernet data pairs as well as the PoE DC power feed. The unit supports both modes A and B of the 802.3af standard for of supplying DC power. Power can be fed up the CAT5 data pairs, 1-2, 3-6 or using the two unused pairs, 4-5, 7-8. This lightning surge protector is compatible with Cisco legacy network appliance products like Access Points, DC Injectors and other equipment supporting reverse polarity PoE pinouts. Electrical Box Mount The WPCAT5 features a brushed stainless steel wall plate designed to mount to standard in-wall electrical/conduit boxes. This protector is ideal for use in homes and offices with existing in-wall Ethernet wiring. A ground lug is provided directly on the protector and mounting screws are included. EMI Noise Suppression The WPCAT5 features shielded RJ-45 jacks. This along with the stainless steel wall plate helps reduce the effects of EMI interference. For additional information and complete specifications, click on the Data Sheet link below. Features (2) shielded RJ-45 jacks Brushed stainless steel wall plate 802.3af mode A and B PoE compatible Protects 4 data pairs Supports use of shielded CAT5 cable Application 10/100 Base-T CAT5 protection Protection for servers, routers, access points and networking equipment such as computers and printers VoIP telephone

Suppliers

Company
Product
Description
Supplier Links
In-Wall Electrical Box Mount 10/100 Base CAT5 Lightning Surge Protector - WPCAT5 - L-com, Inc.
North Andover, MA, United States
In-Wall Electrical Box Mount 10/100 Base CAT5 Lightning Surge Protector
WPCAT5
In-Wall Electrical Box Mount 10/100 Base CAT5 Lightning Surge Protector WPCAT5
The WPCAT5 is an indoor lightning and surge protector which provides protection for CAT5 data applications. The unit is fully compatible with industry-standard Power-over-Ethernet (PoE) devices and 10/100 Base-T Ethernet networks, providing protection to both Ethernet data pairs as well as the PoE DC power feed. The unit supports both modes A and B of the 802.3af standard for of supplying DC power. Power can be fed up the CAT5 data pairs, 1-2, 3-6 or using the two unused pairs, 4-5, 7-8. This lightning surge protector is compatible with Cisco legacy network appliance products like Access Points, DC Injectors and other equipment supporting reverse polarity PoE pinouts. Electrical Box Mount The WPCAT5 features a brushed stainless steel wall plate designed to mount to standard in-wall electrical/conduit boxes. This protector is ideal for use in homes and offices with existing in-wall Ethernet wiring. A ground lug is provided directly on the protector and mounting screws are included. EMI Noise Suppression The WPCAT5 features shielded RJ-45 jacks. This along with the stainless steel wall plate helps reduce the effects of EMI interference. For additional information and complete specifications, click on the Data Sheet link below. Features (2) shielded RJ-45 jacks Brushed stainless steel wall plate 802.3af mode A and B PoE compatible Protects 4 data pairs Supports use of shielded CAT5 cable Application 10/100 Base-T CAT5 protection Protection for servers, routers, access points and networking equipment such as computers and printers VoIP telephone

The WPCAT5 is an indoor lightning and surge protector which provides protection for CAT5 data applications. The unit is fully compatible with industry-standard Power-over-Ethernet (PoE) devices and 10/100 Base-T Ethernet networks, providing protection to both Ethernet data pairs as well as the PoE DC power feed. The unit supports both modes A and B of the 802.3af standard for of supplying DC power. Power can be fed up the CAT5 data pairs, 1-2, 3-6 or using the two unused pairs, 4-5, 7-8.
This lightning surge protector is compatible with Cisco legacy network appliance products like Access Points, DC Injectors and other equipment supporting reverse polarity PoE pinouts.
Electrical Box Mount
The WPCAT5 features a brushed stainless steel wall plate designed to mount to standard in-wall electrical/conduit boxes. This protector is ideal for use in homes and offices with existing in-wall Ethernet wiring. A ground lug is provided directly on the protector and mounting screws are included.
EMI Noise Suppression
The WPCAT5 features shielded RJ-45 jacks. This along with the stainless steel wall plate helps reduce the effects of EMI interference.
For additional information and complete specifications, click on the Data Sheet link below.

Features

  • (2) shielded RJ-45 jacks
  • Brushed stainless steel wall plate
  • 802.3af mode A and B PoE compatible
  • Protects 4 data pairs
  • Supports use of shielded CAT5 cable

Application

  • 10/100 Base-T CAT5 protection
  • Protection for servers, routers, access points and networking equipment such as computers and printers
  • VoIP telephone
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number WPCAT5
Product Name In-Wall Electrical Box Mount 10/100 Base CAT5 Lightning Surge Protector
Device Type Lightning Arrestor
Unlock Full Specs
to access all available technical data

Similar Products

N (F) BH St. to N (F) St. Adapter with Lightning Arrestor - ET-GPDC6GArres-NFS-NFS-BH - Eteily Technologies India Pvt. Ltd.
Specs
Device Type Lightning Arrestor
Clamping Voltage 230 volts
View Details
Surge Arresters - EA2044-000 - TE Connectivity
Specs
Device Type Lightning Arrestor
View Details
Surge Protection Devices - 101750 - RS Components, Ltd.
Specs
Device Type Single Phase
Surge Current 10000 amps
View Details