L-com, Inc. 19" Rack Mount 12-Line Hi-Power Telephone/DSL/T1 Lightning Surge Protector - RJ11 Jacks RMSP-DT-12

Description
The RMSP-DT-12 is a high performance 3-stage lightning protector that provides superior protection for up to 12 DSL, Telephone and T1 lines from transients and surges. Failsafe Feature The RMSP-DT-12 is designed to convert into a failsafe mode in the rare case of a catastrophic surge or lightning event. For this mode, the resistors in the second stage will fuse and portions of the diode array will short. This effectively disconnects the line from sensitive equipment thus limiting damage. The individual protector modules are field replaceable. The RMSP-DT-12 features 24 RJ11 jacks for ease of installation. The 2U rack panel features a clean, system wide mounting of the circuit protectors and may be installed in the rear of the 19 inch rack where they are normally required for line in and out. For additional information and complete specifications, see data sheet below. This protector is also available in a 4-line rack mount version, see RMSP-DT-4. Features Protects 12 telephone/DSL lines 3-Stage surge protection, superior to diode or TVS only based designs RJ11 Jacks Field replaceable modules 2U rack panel Application DSL/Telephone lines T1/E1/J1 Telco lines
Description
The RMSP-DT-12 is a high performance 3-stage lightning protector that provides superior protection for up to 12 DSL, Telephone and T1 lines from transients and surges. Failsafe Feature The RMSP-DT-12 is designed to convert into a failsafe mode in the rare case of a catastrophic surge or lightning event. For this mode, the resistors in the second stage will fuse and portions of the diode array will short. This effectively disconnects the line from sensitive equipment thus limiting damage. The individual protector modules are field replaceable. The RMSP-DT-12 features 24 RJ11 jacks for ease of installation. The 2U rack panel features a clean, system wide mounting of the circuit protectors and may be installed in the rear of the 19 inch rack where they are normally required for line in and out. For additional information and complete specifications, see data sheet below. This protector is also available in a 4-line rack mount version, see RMSP-DT-4. Features Protects 12 telephone/DSL lines 3-Stage surge protection, superior to diode or TVS only based designs RJ11 Jacks Field replaceable modules 2U rack panel Application DSL/Telephone lines T1/E1/J1 Telco lines

Suppliers

Company
Product
Description
Supplier Links
19
North Andover, MA, United States
19" Rack Mount 12-Line Hi-Power Telephone/DSL/T1 Lightning Surge Protector - RJ11 Jacks
RMSP-DT-12
19" Rack Mount 12-Line Hi-Power Telephone/DSL/T1 Lightning Surge Protector - RJ11 Jacks RMSP-DT-12
The RMSP-DT-12 is a high performance 3-stage lightning protector that provides superior protection for up to 12 DSL, Telephone and T1 lines from transients and surges. Failsafe Feature The RMSP-DT-12 is designed to convert into a failsafe mode in the rare case of a catastrophic surge or lightning event. For this mode, the resistors in the second stage will fuse and portions of the diode array will short. This effectively disconnects the line from sensitive equipment thus limiting damage. The individual protector modules are field replaceable. The RMSP-DT-12 features 24 RJ11 jacks for ease of installation. The 2U rack panel features a clean, system wide mounting of the circuit protectors and may be installed in the rear of the 19 inch rack where they are normally required for line in and out. For additional information and complete specifications, see data sheet below. This protector is also available in a 4-line rack mount version, see RMSP-DT-4. Features Protects 12 telephone/DSL lines 3-Stage surge protection, superior to diode or TVS only based designs RJ11 Jacks Field replaceable modules 2U rack panel Application DSL/Telephone lines T1/E1/J1 Telco lines

The RMSP-DT-12 is a high performance 3-stage lightning protector that provides superior protection for up to 12 DSL, Telephone and T1 lines from transients and surges.
Failsafe Feature
The RMSP-DT-12 is designed to convert into a failsafe mode in the rare case of a catastrophic surge or lightning event. For this mode, the resistors in the second stage will fuse and portions of the diode array will short. This effectively disconnects the line from sensitive equipment thus limiting damage. The individual protector modules are field replaceable.
The RMSP-DT-12 features 24 RJ11 jacks for ease of installation. The 2U rack panel features a clean, system wide mounting of the circuit protectors and may be installed in the rear of the 19 inch rack where they are normally required for line in and out.
For additional information and complete specifications, see data sheet below.
This protector is also available in a 4-line rack mount version, see RMSP-DT-4.

Features

  • Protects 12 telephone/DSL lines
  • 3-Stage surge protection, superior to diode or TVS only based designs
  • RJ11 Jacks
  • Field replaceable modules
  • 2U rack panel

Application

  • DSL/Telephone lines
  • T1/E1/J1 Telco lines
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number RMSP-DT-12
Product Name 19" Rack Mount 12-Line Hi-Power Telephone/DSL/T1 Lightning Surge Protector - RJ11 Jacks
Device Type Lightning Arrestor
Unlock Full Specs
to access all available technical data

Similar Products

Surge Protection Devices - TVS3V3L4U - Infineon Technologies AG
Specs
Device Type SPD
Mounting PCB
Surge Current 20 amps
View Details
Surge Arrestor/Suppressor - 52861 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Device Type Three Phase
View Details
RF Surge Protectors - NSPTT - kTB Solutions
Specs
Device Type Coaxial Surge Suppressors
Surge Current 20000 amps
View Details