L-com, Inc. Type N F/F In/Out RF Surge Protector 125MHz - 1GHz DC Block 200W 50kA Blocking Cap and Gas Tube LCSP1029

Description
RF surge protector (also known as lightning arrester) LCSP1029 from L-com utilizing a proprietary surge protection technology protects critical hardware from lightening events while maintaining the RF performance. Also, LCSP1029 is built to provide protection against nuclear EMP. This RF surge protector component is manufactured in a coaxial in-line design with wide operating frequency range and available in stock with same day shipping. Optional weather proofing kit and copper cleaning kit are available for purchase separately. Features Multi-strike capability Surge current of 20kA DC Block Frequency range from 10MHz to 1GHz VSWR <1.1 Application Ham radios HF, UHF, and VHF radios Remote industrial monitoring
Datasheet
Description
RF surge protector (also known as lightning arrester) LCSP1029 from L-com utilizing a proprietary surge protection technology protects critical hardware from lightening events while maintaining the RF performance. Also, LCSP1029 is built to provide protection against nuclear EMP. This RF surge protector component is manufactured in a coaxial in-line design with wide operating frequency range and available in stock with same day shipping. Optional weather proofing kit and copper cleaning kit are available for purchase separately. Features Multi-strike capability Surge current of 20kA DC Block Frequency range from 10MHz to 1GHz VSWR <1.1 Application Ham radios HF, UHF, and VHF radios Remote industrial monitoring
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type N F/F In/Out RF Surge Protector 125MHz - 1GHz DC Block 200W 50kA Blocking Cap and Gas Tube - LCSP1029 - L-com, Inc.
North Andover, MA, United States
Type N F/F In/Out RF Surge Protector 125MHz - 1GHz DC Block 200W 50kA Blocking Cap and Gas Tube
LCSP1029
Type N F/F In/Out RF Surge Protector 125MHz - 1GHz DC Block 200W 50kA Blocking Cap and Gas Tube LCSP1029
RF surge protector (also known as lightning arrester) LCSP1029 from L-com utilizing a proprietary surge protection technology protects critical hardware from lightening events while maintaining the RF performance. Also, LCSP1029 is built to provide protection against nuclear EMP. This RF surge protector component is manufactured in a coaxial in-line design with wide operating frequency range and available in stock with same day shipping. Optional weather proofing kit and copper cleaning kit are available for purchase separately. Features Multi-strike capability Surge current of 20kA DC Block Frequency range from 10MHz to 1GHz VSWR <1.1 Application Ham radios HF, UHF, and VHF radios Remote industrial monitoring

RF surge protector (also known as lightning arrester) LCSP1029 from L-com utilizing a proprietary surge protection technology protects critical hardware from lightening events while maintaining the RF performance. Also, LCSP1029 is built to provide protection against nuclear EMP. This RF surge protector component is manufactured in a coaxial in-line design with wide operating frequency range and available in stock with same day shipping. Optional weather proofing kit and copper cleaning kit are available for purchase separately.

Features

  • Multi-strike capability
  • Surge current of 20kA
  • DC Block
  • Frequency range from 10MHz to 1GHz
  • VSWR <1.1

Application

  • Ham radios
  • HF, UHF, and VHF radios
  • Remote industrial monitoring
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number LCSP1029
Product Name Type N F/F In/Out RF Surge Protector 125MHz - 1GHz DC Block 200W 50kA Blocking Cap and Gas Tube
Surge Current 20000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Surge Arresters - 900139-000 - TE Connectivity
Specs
Device Type Lightning Arrestor
Application Switchgear
View Details
Surge Protection Devices - 2702252 - RS Components, Ltd.
Specs
Device Type Single Phase
Surge Current 16 amps
View Details
ULI-232DSH - RS-232 (DB9 Male /Female) Isolator - BB-9POP4 - Advantech
Specs
Mounting In-line or Integrally Attached
Operating Temp 32 to 158 F (0.0 to 70 C)
View Details