Amphenol Corporation D-Subminiature L177DFAH15SOL2RM5

Description
D-Subminiature, Dsub, Machined signal 7.5A, Straight PCB Thru Hole, Cnt Length=5.5mm (.217in), Cnt =0.6mm (.024in), 15 Socket, Bright Tin Shell, 0.76μm (30μin) Gold, 4-40 Standoff, With Boardlock, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L177DFAH15SOL2RM5
Request a Quote Datasheet
Description
D-Subminiature, Dsub, Machined signal 7.5A, Straight PCB Thru Hole, Cnt Length=5.5mm (.217in), Cnt =0.6mm (.024in), 15 Socket, Bright Tin Shell, 0.76μm (30μin) Gold, 4-40 Standoff, With Boardlock, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L177DFAH15SOL2RM5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - L177DFAH15SOL2RM5 - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
L177DFAH15SOL2RM5
D-Subminiature L177DFAH15SOL2RM5
D-Subminiature, Dsub, Machined signal 7.5A, Straight PCB Thru Hole, Cnt Length=5.5mm (.217in), Cnt =0.6mm (.024in), 15 Socket, Bright Tin Shell, 0.76μm (30μin) Gold, 4-40 Standoff, With Boardlock, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L177DFAH15SOL2RM5

D-Subminiature, Dsub, Machined signal 7.5A, Straight PCB Thru Hole, Cnt Length=5.5mm (.217in), Cnt =0.6mm (.024in), 15 Socket, Bright Tin Shell, 0.76μm (30μin) Gold, 4-40 Standoff, With Boardlock, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L177DFAH15SOL2RM5

Supplier's Site Datasheet
 - Amphenol L177DFAH15SOL2RM5 - PEI-Genesis
Philadelphia, PA, United States
DSUB 9 F EURO FOOTPRINT W/HDW

DSUB 9 F EURO FOOTPRINT W/HDW

Buy Now
D-Sub Connector Assemblies - L177DFAH15SOL2RM5-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L177DFAH15SOL2RM5-ND
D-Sub Connector Assemblies L177DFAH15SOL2RM5-ND
15 Position D-Sub Receptacle, Female Sockets Connector

15 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D-Sub Connectors - L177DFAH15SOL2RM5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L177DFAH15SOL2RM5
D-Sub Connectors L177DFAH15SOL2RM5
Dsub, Machined signal 7.5A, Straight PCB

Dsub, Machined signal 7.5A, Straight PCB

Buy Now
Connector

Connector

Buy Now
Singapore, Singapore
Electronic Connector
438-L177DFAH15SOL2RM5
Electronic Connector 438-L177DFAH15SOL2RM5
D-Sub Standard Connectors DSUB A15S RA318 4-40 Product overview: L177DFAH15SOL2RM5 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-L177DFAH15SOL2RM 5 can be used for catalog matching and distributor lookup.

D-Sub Standard Connectors DSUB A15S RA318 4-40 Product overview: L177DFAH15SOL2RM5 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-L177DFAH15SOL2RM5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Dsub, Machined Signal 7.5A, Straight Pcb Thru Hole, Cnt Length=5.5Mm (.217In), Cnt =0.6Mm (.024In), 15 Socket, Bright Tin Shell, 0.76Μm (30Μ In) Gold, 4-40 Standoff, With Boardlock Rohs C... - 40AJ7435 - Newark, An Avnet Company
Chicago, IL, United States
Dsub, Machined Signal 7.5A, Straight Pcb Thru Hole, Cnt Length=5.5Mm (.217In), Cnt =0.6Mm (.024In), 15 Socket, Bright Tin Shell, 0.76Μm (30Μ In) Gold, 4-40 Standoff, With Boardlock Rohs C...
40AJ7435
Dsub, Machined Signal 7.5A, Straight Pcb Thru Hole, Cnt Length=5.5Mm (.217In), Cnt =0.6Mm (.024In), 15 Socket, Bright Tin Shell, 0.76Μm (30Μ In) Gold, 4-40 Standoff, With Boardlock Rohs C... 40AJ7435
Dsub, Machined signal 7.5A, Straight PCB Thru Hole, Cnt Length=5.5mm (.217in), Cnt =0.6mm (.024in), 15 Socket, Bright Tin Shell, 0.76µm (30µ in) Gold, 4-40 Standoff, With Boardlock RoHS Compliant: Yes

Dsub, Machined signal 7.5A, Straight PCB Thru Hole, Cnt Length=5.5mm (.217in), Cnt =0.6mm (.024in), 15 Socket, Bright Tin Shell, 0.76µm (30µ in) Gold, 4-40 Standoff, With Boardlock RoHS Compliant: Yes

Supplier's Site
D Sub Conn, Rcpt, Da, 15Pos, Th; D Sub Connector Type Amphenol Communications Solutions - 01M0186 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, Da, 15Pos, Th; D Sub Connector Type Amphenol Communications Solutions
01M0186
D Sub Conn, Rcpt, Da, 15Pos, Th; D Sub Connector Type Amphenol Communications Solutions 01M0186
D SUB CONN, RCPT, DA, 15POS, TH; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:-; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

D SUB CONN, RCPT, DA, 15POS, TH; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:-; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions PEI-Genesis DigiKey Powell Electronics, Inc. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L177DFAH15SOL2RM5 Amphenol L177DFAH15SOL2RM5 L177DFAH15SOL2RM5-ND L177DFAH15SOL2RM5 L177DFAH15SOL2RM5 438-L177DFAH15SOL2RM5 40AJ7435 01M0186
Product Name D-Subminiature D-Sub Connector Assemblies D-Sub Connectors Electronic Connector Dsub, Machined Signal 7.5A, Straight Pcb Thru Hole, Cnt Length=5.5Mm (.217In), Cnt =0.6Mm (.024In), 15 Socket, Bright Tin Shell, 0.76Μm (30Μ In) Gold, 4-40 Standoff, With Boardlock Rohs C... D Sub Conn, Rcpt, Da, 15Pos, Th; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector; PC Card Connector D-Sub Connector Receptacle, Female Sockets D-Sub Connector D-Sub Connector D-Sub Connector
Geometry Straight Straight
Termination Through Hole Solder Solder
Voltage Rating 300 volts 300 volts 300 volts
Unlock Full Specs
to access all available technical data