D-Subminiature, Dsub, Stamped Signal 3A, Straight PCB Thru Hole, 25 Socket, 0.38μm (15μin) Gold, Bright Tin Shell, M3 Threaded Standoff 6.0mm (0.236in), With Boardlock 4.2mm (0.165in), Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L177SDBG25SOL2RM5
Dsub, Stamped Signal 3A, Straight PCB Th
25 Position D-Sub Receptacle, Female Sockets Connector
Dsub, Stamped Signal 3A, Straight PCB Thru Hole, 25 Socket, 0.38µm (15µ in) Gold, Bright Tin Shell, M3 Threaded Standoff 6.0mm (0.236"), With Boardlock 4.2mm (0.165") / Tray
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | L177SDBG25SOL2RM5 | L177SDBG25SOL2RM5 | L177SDBG25SOL2RM5-ND | 01M0411 |
| Product Name | D-Subminiature | D-Sub Connectors | D-Sub Connector Assemblies | Dsub, Stamped Signal 3A, Straight Pcb Thru Hole, 25 Socket, 0.38Μm (15Μ In) Gold, Bright Tin Shell, M3 Threaded Standoff 6.0Mm (0.236"), With Boardlock 4.2Mm (0.165") / Tray Amphenol Comm... |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector |
| Geometry | Straight | Straight | ||
| Category | D-Sub Connector | |||
| Mounting | Through Hole |