The D Sub Connector, part number 01M0524, is a 15-position receptacle designed for solder termination. It features a straight PCB termination and is constructed with a steel shell that has tin over nickel plating, ensuring durability. The insulator is made from glass-filled thermoplastic rated UL 94V-0, while the contacts are copper alloy with selective gold plating. This connector has a current rating of 5A and a voltage rating of 600V AC/rms at 50Hz, withstanding voltages up to 1000V AC/rms for one minute. It offers an insulation resistance of 5000M,Ѷ and a maximum contact resistance of 10m,Ѷ. The operating temperature range is from -55°C to +125°C, making it suitable for various environmental conditions. The connector is compliant with MIL C24308 standards and is RoHS compliant. It is applicable in industrial, telecom, and standard I/O connections, providing a reliable solution for engineers seeking a robust connector for their projects.
Conn D-Subminiature SKT 15 POS 2.74mm Solder ST Thru-Hole 15 Terminal 1 Port Product overview: L177TSAH15SOL2RM8 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-L177TSAH15SOL2RM
Dsub, Stamped Signal 3A, Straight PCB Th
Connector
15 Position D-Sub Receptacle, Female Sockets Connector
D SUB CONN, RCPT, DA, 15POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:TS Series; No. of Contacts:15Contacts;
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 438-L177TSAH15SOL2RM8 | L177TSAH15SOL2RM8 | L177TSAH15SOL2RM8 | L177TSAH15SOL2RM8-ND | 01M0524 |
| Product Name | Electronic Connector | D-Sub Connectors | D-Sub Connector Assemblies | D Sub Conn, Rcpt, Da, 15Pos, Solder; D Sub Connector Type Amphenol Communications Solutions | |
| Termination | Solder | Solder | |||
| Voltage Rating | 600 volts | 600 volts | |||
| Current Rating | 5.0 amps | 5.0 amps | |||
| Connector Type | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector |