Stamped Pin DSUB, Dsub, Stamped Signal 3A, High Density, Right Angle PCB Through Hole, FP=8.89mm (.350"), 44 Socket, 0.38μm (15μin) Gold, M3 Front Screwlock, Without Boardlock, Amphenol is one of the leading manufacturers of D-Sub connectors Contact us today for more details of D-Sub, part number L177HDB44SD1CO3F
DSUB, STAMPED SIGNAL 3A, HIGH DE
Dsub, Stamped Signal 3A, High Density, R
Dsub, Stamped Signal 3A, High Density, Right Angle PCB Thru Hole, FP=8.89mm (.350"), 44 Socket, 0.38µm (15µ in) Gold, M3 Front Screwlock, Without Boardlock / Tray
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L177HDB44SD1CO3F | 664-L177HDB44SD1CO3F-ND | L177HDB44SD1CO3F | 89AH9810 |
| Product Name | Stamped Pin DSUB | D-Sub Connector Assemblies | D-Sub Connectors | Dsub, Stamped Signal 3A, High Density, Right Angle Pcb Thru Hole, Fp=8.89Mm (.350"), 44 Socket, 0.38Μm (15Μ In) Gold, M3 Front Screwlock, Without Boardlock / Tray Amphenol Communications ... |
| Connector Type | D-Sub Connector; PC Card Connector | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector |
| Geometry | Right Angle | Right Angle | ||
| Category | D-Sub Connector | |||
| Mounting | Through Hole, Right Angle |