Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In; Through Hole, Right Angle
CONN, IEC POWER ENTRY MODULE, PLUG, 15A; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Connector Terminals:Quick Connect; Connector Mounting:Snap-In; Product Range:-; Connector Body Material:Thermoplast
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 486-4823-ND | 88K1126 |
| Product Name | Power Entry Modules (PEM) | Conn, Iec Power Entry Module, Plug, 15A; Connector Type Schurter |
| Mounting | Panel Mount, Snap-In; Through Hole, Right Angle | Snap-In |