Stamped Pin DSUB, Dsub, Stamped Signal 3A, High Density, Right Angle PCB Through Hole, FP=8.89mm (.350"), 44 Socket, 0.38μm (15μin) Gold, M3 Rear Threaded Insert, Ground Tab, With Boardlock, Amphenol is one of the leading manufacturers of D-Sub connectors Contact us today for more details of D-Sub, part number L177HDB44SD1CH3R
Dsub, Stamped Signal 3A, High Density, R
44 Position D-Sub, High Density Receptacle, Female Sockets Connector
Dsub, Stamped Signal 3A, High Density, Right Angle PCB Thru Hole, FP=8.89mm (.350"), 44 Socket, 0.38µm (15µ in) Gold, M3 Rear Threaded Insert, Ground Tab, With Boardlock / Tray
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | L177HDB44SD1CH3R | L177HDB44SD1CH3R | L177HDB44SD1CH3R-ND | 01M0278 |
| Product Name | Stamped Pin DSUB | D-Sub Connectors | D-Sub Connector Assemblies | Dsub, Stamped Signal 3A, High Density, Right Angle Pcb Thru Hole, Fp=8.89Mm (.350"), 44 Socket, 0.38Μm (15Μ In) Gold, M3 Rear Threaded Insert, Ground Tab, With Boardlock / Tray Amphenol C... |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector |
| Geometry | Right Angle | Right Angle | ||
| Category | D-Sub Connector | |||
| Mounting | Through Hole, Right Angle |