D-Subminiature, Dsub, Stamped Signal 3A, High Density, Straight PCB Thru Hole, 26 Socket, 0.38m (15 in) Gold, 4-40 Rear Insert, 4-40 Threaded Standoff 6.0mm (0.236"), With Boardlock 4.2mm (0.165"), Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L177HDAH26SOL2RM5
26 Position D-Sub, High Density Receptacle, Female Sockets Connector
Dsub, Stamped Signal 3A, High Density, S
Dsub, Stamped Signal 3A, High Density, Straight PCB Thru Hole, 26 Socket, 0.38µm (15µ in) Gold, 4-40 Rear Insert, 4-40 Threaded Standoff 6.0mm (0.236"), With Boardlock 4.2mm (0.165") / Tray
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L177HDAH26SOL2RM5 | L177HDAH26SOL2RM5-ND | L177HDAH26SOL2RM5 | 01M0258 |
| Product Name | D-Subminiature | D-Sub Connector Assemblies | D-Sub Connectors | Dsub, Stamped Signal 3A, High Density, Straight Pcb Thru Hole, 26 Socket, 0.38Μm (15Μ In) Gold, 4-40 Rear Insert, 4-40 Threaded Standoff 6.0Mm (0.236"), With Boardlock 4.2Mm (0.165") / Tr... |
| Connector Type | D-Sub Connector; PC Card Connector | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector |
| Geometry | Straight | Straight | ||
| Termination | Through Hole | |||
| Voltage Rating | 250 volts | 250 volts |