Stamped Pin DSUB, Dsub, Stamped Signal 3A, Right Angle PCB Through Hole, FP=10.40mm (.409in), Row Pitch 2.54mm, 25 Socket, 0.38μm (15μin) Gold, Bright Tin Shell, 4-40 Front Screwlock, Ground Tab with Clear Hole Without Boardlock, Amphenol is one of the leading manufacturers of D-Sub connectors Contact us today for more details of D-Sub, part number L177SDB25S1ACO4F
DSUB, STAMPED SIGNAL 3A, RIGHT A
Dsub, Stamped Signal 3A, Right Angle PCB
Dsub, Stamped Signal 3A, Right Angle PCB Thru Hole, FP=10.40mm (.409in), Row Pitch 2.54mm, 25 Socket, 0.38µm (15µ in) Gold, Bright Tin Shell, 4-40 Front Screwlock, Ground Tab with Clear Hole Without Boardlock / Tray
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L177SDB25S1ACO4F | 664-L177SDB25S1ACO4F-ND | L177SDB25S1ACO4F | 89AH9840 |
| Product Name | Stamped Pin DSUB | D-Sub Connector Assemblies | D-Sub Connectors | Dsub, Stamped Signal 3A, Right Angle Pcb Thru Hole, Fp=10.40Mm (.409In), Row Pitch 2.54Mm, 25 Socket, 0.38Μm (15Μ In) Gold, Bright Tin Shell, 4-40 Front Screwlock, Ground Tab With Clear H... |
| Connector Type | D-Sub Connector; PC Card Connector | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector |
| Geometry | Right Angle | Right Angle | ||
| Category | D-Sub Connector | |||
| Mounting | Through Hole, Right Angle |