USB-B (USB TYPE-B) Receptacle Connector 4 Position Through Hole, Right Angle
USB Connectors B TYPE RECEPTACLE BLACK
USB CONNECTOR, TYPE B, RCPT, 4POS, THT; USB Connector Type:USB Type B; USB Standard:-; Gender:Receptacle; No. of Positions:4Ways; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Phosphor Bronze; RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2092-KUSBX-BS1N-B-ND | KUSBX-BS1N-B | 49AC0360 |
| Product Name | USB, DVI, HDMI Connector Assemblies | USB Connectors | Usb Connector, Type B, Rcpt, 4Pos, Tht; Usb Connector Type Kycon |
| Category | USB | ||
| Gender | Female / Jack | Female / Jack | |
| Mounting | Through Hole, Right Angle | Through Hole Mount | |
| Voltage Rating | 30 volts |