D-Subminiature, Dsub, Stamped Signal 3A, Right Angle PCB Through Hole, FP=10.40mm (0.409in), Row Pitch 2.54mm, 09 Socket, 0.38m (15in) Gold, Bright Tin Shell, M3 Front Screwlock, Ground Tab with Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L177SDE09S1ACH3F
9 Position D-Sub Receptacle, Female Sockets Connector
Dsub, Stamped Signal 3A, Right Angle PCB
Dsub, Stamped Signal 3A, Right Angle PCB Thru Hole, FP=10.40mm (.409in), Row Pitch 2.54mm, 09 Socket, 0.38µm (15µ in) Gold, Bright Tin Shell, M3 Front Screwlock, Ground Tab with Boardlock / Tray
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L177SDE09S1ACH3F | L177SDE09S1ACH3F-ND | L177SDE09S1ACH3F | 01M0514 |
| Product Name | D-Subminiature | D-Sub Connector Assemblies | D-Sub Connectors | Dsub, Stamped Signal 3A, Right Angle Pcb Thru Hole, Fp=10.40Mm (.409In), Row Pitch 2.54Mm, 09 Socket, 0.38Μm (15Μ In) Gold, Bright Tin Shell, M3 Front Screwlock, Ground Tab With Boardlock... |
| Connector Type | D-Sub Connector; PC Card Connector | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector |
| Geometry | Right Angle | Right Angle | ||
| Category | D-Sub Connector | |||
| Mounting | Through Hole, Right Angle |