Amphenol Communications Solutions D-Sub L177SDB25SOL2

Description
D-Sub, Dsub, Stamped Signal 3A, Straight PCB Thru Hole, Back Insulator Plus Back Shell Height 6.0mm, 25 Socket, 0.38μm (15μin) Gold, Bright Tin Shell, 3.05mm (.120in) Clear Hole, Without Standoff&Boardlock, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L177SDB25SOL2
Request a Quote Datasheet
Description
D-Sub, Dsub, Stamped Signal 3A, Straight PCB Thru Hole, Back Insulator Plus Back Shell Height 6.0mm, 25 Socket, 0.38μm (15μin) Gold, Bright Tin Shell, 3.05mm (.120in) Clear Hole, Without Standoff&Boardlock, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L177SDB25SOL2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, Dsub, Stamped Signal 3A, Straight PCB Thru Hole, Back Insulator Plus Back Shell Height 6.0mm, 25 Socket, 0.38μm (15μin) Gold, Bright Tin Shell, 3.05mm (.120in) Clear Hole, Without Standoff&Boardlock, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L177SDB25SOL2

D-Sub, Dsub, Stamped Signal 3A, Straight PCB Thru Hole, Back Insulator Plus Back Shell Height 6.0mm, 25 Socket, 0.38μm (15μin) Gold, Bright Tin Shell, 3.05mm (.120in) Clear Hole, Without Standoff&Boardlock, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L177SDB25SOL2

Supplier's Site Datasheet
D-Sub Connectors - L177SDB25SOL2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L177SDB25SOL2
D-Sub Connectors L177SDB25SOL2
Dsub, Stamped Signal 3A, Straight PCB Th

Dsub, Stamped Signal 3A, Straight PCB Th

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
D-Sub Connector Assemblies - L177SDB25SOL2-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L177SDB25SOL2-ND
D-Sub Connector Assemblies L177SDB25SOL2-ND
25 Position D-Sub Receptacle, Female Sockets Connector

25 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
Standard D Sub Connector, Sd Series, Db, Receptacle, 25, Steel Body, Solder Rohs Compliant Amphenol Communications Solutions - 45X4532 - Newark, An Avnet Company
Chicago, IL, United States
Standard D Sub Connector, Sd Series, Db, Receptacle, 25, Steel Body, Solder Rohs Compliant Amphenol Communications Solutions
45X4532
Standard D Sub Connector, Sd Series, Db, Receptacle, 25, Steel Body, Solder Rohs Compliant Amphenol Communications Solutions 45X4532
Standard D Sub Connector, SD Series, DB, Receptacle, 25, Steel Body, Solder RoHS Compliant: Yes

Standard D Sub Connector, SD Series, DB, Receptacle, 25, Steel Body, Solder RoHS Compliant: Yes

Supplier's Site
D Sub Conn, Rcpt, Db, 25Pos, Th; D Sub Connector Type Amphenol Communications Solutions - 01M0431 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, Db, 25Pos, Th; D Sub Connector Type Amphenol Communications Solutions
01M0431
D Sub Conn, Rcpt, Db, 25Pos, Th; D Sub Connector Type Amphenol Communications Solutions 01M0431
D SUB CONN, RCPT, DB, 25POS, TH; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:SD Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

D SUB CONN, RCPT, DB, 25POS, TH; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:SD Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number L177SDB25SOL2 L177SDB25SOL2 L177SDB25SOL2 L177SDB25SOL2-ND 45X4532 01M0431
Product Name D-Sub D-Sub Connectors D-Sub Connector Assemblies Standard D Sub Connector, Sd Series, Db, Receptacle, 25, Steel Body, Solder Rohs Compliant Amphenol Communications Solutions D Sub Conn, Rcpt, Db, 25Pos, Th; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector; PC Card Connector D-Sub Connector Receptacle, Female Sockets D-Sub Connector
Geometry Straight
Category D-Sub Connector
Mounting Through Hole Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10002808ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 28 #
View Details
3 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51772-018LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 12 #
View Details
3 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10601602AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 16 #
View Details
3 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-11002410AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers