100 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
Manufacturer: JAE Electronics
Win Source Part Number: 876495-KX14-100K5DE
Series: KX14
Features: 100 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
Package: Tray
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: KX14-100
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
CONN RCPT 100POS SMD GOLD Product overview: KX14-100K5DE from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-KX14-100K5DE can be used for catalog matching and distributor lookup.
CONN RCPT 100POS SMD GOLD
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 670-1229-ND | 876495-KX14-100K5DE | 308-KX14-100K5DE | KX14-100K5DE |
| Product Name | Arrays, Edge Type, Mezzanine (Board to Board) | Rectangular Connectors - KX14-100K5DE | SMD Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Category | Board to Board Connector | |||
| Connector Type | Receptacle, Outer Shroud Contacts | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | |
| Mounting | Surface Mount | Surface Mount | ||
| Contact Pitch | 0.7874 mm (0.0310 inch) |