USB - mini B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle
USB - mini B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle
USB - mini B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle
USB Connectors MINI-DIN PANEL MNT 4P SNAP&LOCK 300 W
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 2092-KMBX-SMT5S-S30TRMTDKR-ND | KMBX-SMT5S-S30TRMT |
| Product Name | USB, DVI, HDMI Connector Assemblies | USB Connectors |
| Category | USB | |
| Connector Type | USB - mini B | USB |
| Gender | Female / Jack | |
| Mounting | Surface Mount, Right Angle |