JAE Electronics, Inc. Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) KX15-40K3DE

Description
Win Source Part Number: 1210043-KX15-40K3DE Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: KX15 Number of Positions: 40 Pitch: 0.031" (0.80mm) Features: Board Guide, Solder Retention Connector Type: Plug, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 4.00µin (0.100µm) Package: Tray Mated Stacking Heights: 5mm, 8mm, 11mm, 14mm, 17mm Height Above Board: 0.187" (4.75mm) Standard Package: 1 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: JAE Electronics Other Names: KX1540K3DE,670-1315 Base Product Number: KX15-40K
Request a Quote Datasheet
Description
Win Source Part Number: 1210043-KX15-40K3DE Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: KX15 Number of Positions: 40 Pitch: 0.031" (0.80mm) Features: Board Guide, Solder Retention Connector Type: Plug, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 4.00µin (0.100µm) Package: Tray Mated Stacking Heights: 5mm, 8mm, 11mm, 14mm, 17mm Height Above Board: 0.187" (4.75mm) Standard Package: 1 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: JAE Electronics Other Names: KX1540K3DE,670-1315 Base Product Number: KX15-40K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1210043-KX15-40K3DE - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1210043-KX15-40K3DE
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1210043-KX15-40K3DE
Win Source Part Number: 1210043-KX15-40K3DE Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: KX15 Number of Positions: 40 Pitch: 0.031" (0.80mm) Features: Board Guide, Solder Retention Connector Type: Plug, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 4.00µin (0.100µm) Package: Tray Mated Stacking Heights: 5mm, 8mm, 11mm, 14mm, 17mm Height Above Board: 0.187" (4.75mm) Standard Package: 1 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: JAE Electronics Other Names: KX1540K3DE,670-1315 Base Product Number: KX15-40K

Win Source Part Number: 1210043-KX15-40K3DE
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: KX15
Number of Positions: 40
Pitch: 0.031" (0.80mm)
Features: Board Guide, Solder Retention
Connector Type: Plug, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 4.00µin (0.100µm)
Package: Tray
Mated Stacking Heights: 5mm, 8mm, 11mm, 14mm, 17mm
Height Above Board: 0.187" (4.75mm)
Standard Package: 1
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: JAE Electronics
Other Names: KX1540K3DE,670-1315
Base Product Number: KX15-40K

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 670-1315-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
670-1315-ND
Arrays, Edge Type, Mezzanine (Board to Board) 670-1315-ND
40 Position Connector Plug, Center Strip Contacts Surface Mount Gold

40 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-KX15-40K3DE
SMD Electronic Connector 308-KX15-40K3DE
CONN PLUG 40POS SMD GOLD Product overview: KX15-40K3DE from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-KX15-40K3DE can be used for catalog matching and distributor lookup.

CONN PLUG 40POS SMD GOLD Product overview: KX15-40K3DE from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-KX15-40K3DE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
KX15-40K3DE
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) KX15-40K3DE
CONN PLUG 40POS SMD GOLD

CONN PLUG 40POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1210043-KX15-40K3DE 670-1315-ND 308-KX15-40K3DE KX15-40K3DE
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Arrays, Edge Type, Mezzanine (Board to Board) SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Plug, Center Strip Contacts Rectangular Connectors, Heavy Duty
Mounting SMD (SMT) Surface Mount
Category Board to Board Connector
Contact Pitch 0.7874 mm (0.0310 inch)
Number of Contacts 40 #
Unlock Full Specs
to access all available technical data