D-Sub, Dsub, Stamped Signal 3A, Straight PCB Thru Hole, 37 Socket, 0.38μm (15μin) Gold, Bright Tin Shell, M3 Threaded Standoff 6.0mm (0.236in), With Boardlock 4.2mm (0.165in), Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L177SDCG37SOL2RM5
37 Position D-Sub Receptacle, Female Sockets Connector
Conn D-Subminiature SKT 37 POS 2.76mm Solder ST Thru-Hole 37 Terminal 1 Port Product overview: L177SDCG37SOL2RM5 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-L177SDCG37SOL2RM
Dsub, Stamped Signal 3A, Straight PCB Th
Connector
D SUB CONN, RCPT, DC, 37POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:SD Series; No. of Contacts:37Contacts;
| Amphenol Communications Solutions | DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L177SDCG37SOL2RM5 | L177SDCG37SOL2RM5-ND | 438-L177SDCG37SOL2RM5 | L177SDCG37SOL2RM5 | L177SDCG37SOL2RM5 | 01M0441 |
| Product Name | D-Sub | D-Sub Connector Assemblies | Electronic Connector | D-Sub Connectors | D Sub Conn, Rcpt, Dc, 37Pos, Solder; D Sub Connector Type Amphenol Communications Solutions | |
| Connector Type | D-Sub Connector; PC Card Connector | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector | ||
| Geometry | Straight | |||||
| Category | D-Sub Connector | |||||
| Mounting | Through Hole | Through Hole Mount |