USB-A (USB TYPE-A) Plug Connector 4 Position Surface Mount, Right Angle; Through Hole
USB-A (USB TYPE-A) Plug Connector 4 Position Surface Mount, Right Angle; Through Hole
USB Connectors USB A-TY PG SMT SHDD W/TH SHD 1.35MM WHT
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 2092-KUSBX-SMT2AP1S-B30TR-ND | KUSBX-SMT2AP1S-B30TR |
| Product Name | USB, DVI, HDMI Connector Assemblies | USB Connectors |
| Category | USB | |
| Gender | Male / Plug | |
| Mounting | Surface Mount, Right Angle; Through Hole | |
| Voltage Rating | 30 volts |