D-Subminiature, Dsub, Machined Pin 7.5A, Right Angle PCB Thru Hole, FP=8.10mm, Cnt Tail 0.6mm, 09 Socket, Bright Tin Shell, 0.76m (30 in) Gold, 3.1mm (0.122in) Clear Hole, Plastic R/A Bracket Without Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L177DFE09SAJ4
9 Position D-Sub Receptacle, Female Sockets Connector
Dsub, Machined Pin 7.5A, Right Angle PCB
Dsub, Machined Pin 7.5A, Right Angle PCB Thru Hole, FP=8.10mm, Cnt Tail 0.6mm, 09 Socket, Bright Tin Shell, 0.76µm (30µ in) Gold, 3.1mm (.122in) Clear Hole, Plastic R/A Bracket Without Boardlock / Tray
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L177DFE09SAJ4 | L177DFE09SAJ4-ND | L177DFE09SAJ4 | 01M0240 |
| Product Name | D-Subminiature | D-Sub Connector Assemblies | D-Sub Connectors | Dsub, Machined Pin 7.5A, Right Angle Pcb Thru Hole, Fp=8.10Mm, Cnt Tail 0.6Mm, 09 Socket, Bright Tin Shell, 0.76Μm (30Μ In) Gold, 3.1Mm (.122In) Clear Hole, Plastic R/a Bracket Without Bo... |
| Connector Type | D-Sub Connector; PC Card Connector | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector |
| Geometry | Right Angle | Right Angle | ||
| Termination | Through Hole | |||
| Voltage Rating | 300 volts | 300 volts |