Stamped Pin DSUB, Dsub, Stamped Signal 3A, Right Angle PCB Through Hole, FP=1.5mm (0.059"), 15 Socket, Bright Tin Shell, 0.38μm (15μin) Gold, 4-40 Rear Insert, Ground Tab with Boardlock, Blue Insulator, Amphenol is one of the leading manufacturers of D-Sub connectors Contact us today for more details of D-Sub, part number L177HDE15SD0CH4RBL
Dsub, Stamped Signal 3A, Right Angle PCB
15 Position D-Sub, High Density Receptacle, Female Sockets Connector
Dsub, Stamped Signal 3A, Right Angle PCB Thru Hole, FP=1.5mm (0.059"), 15 Socket, Bright Tin Shell, 0.38µm (15µ in) Gold, 4-40 Rear Insert, Ground Tab with Boardlock, Blue Insulator / Tray
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | L177HDE15SD0CH4RBL | L177HDE15SD0CH4RBL | L177HDE15SD0CH4RBL-ND | 49X1492 |
| Product Name | Stamped Pin DSUB | D-Sub Connectors | D-Sub Connector Assemblies | Dsub, Stamped Signal 3A, Right Angle Pcb Thru Hole, Fp=1.5Mm (0.059"), 15 Socket, Bright Tin Shell, 0.38Μm (15Μ In) Gold, 4-40 Rear Insert, Ground Tab With Boardlock, Blue Insulator / Tra... |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector |
| Geometry | Right Angle | Right Angle | ||
| Category | D-Sub Connector | |||
| Mounting | Through Hole, Right Angle |